- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Body Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCD-15A OptiFuse | 4261 |
| - | Holder | 5mm x 20mm | TCD | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 15 A | Ceramic Tube | 15A | BSI, CCC, CQC, cUR, KC, PSE, SEMKO, UR, VDE | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | - | ||
![]() FSE-1.5A OptiFuse | 110 |
| - | Holder | 2AG, 5mm x 15mm | FSE | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSE | 0.177" Dia x 0.591" L (4.50mm x 15.00mm) | - | 1.5 A | Glass Tube | 1.5A | cURus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 100A | 1.426 | - | - | ||
![]() FSD-4A OptiFuse | 4539 |
| - | Holder | 5mm x 20mm | FSD | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 4 A | Glass Tube | 4A | BSI, CCC, CQC, CSA, cURus, IMQ, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Glass | 35A | 35.19 | - | - | ||
![]() FSF-6A OptiFuse | 453 |
| - | Holder | Cartridge, Non-Standard | FSF | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSF | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 6 A | Glass Tube | 6A | cULus | Fast Blow | Cartridge, Glass | 50A | 16.34 | - | - | ||
![]() FSG-20A OptiFuse | 795 |
| - | Holder | 5AG, 10mm x 38mm (Midget) | FSG | - | OptiFuse | Bulk | Active | 32 V | 32 V | - | - | FSG | 0.406" Dia x 1.500" L (10.30mm x 38.10mm) | - | 20 A | - | - | UL248-1, 14 | - | Cartridge, Glass | 1kA | - | - | - | ||
![]() TSA-800MA OptiFuse | 2783 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TSA | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 800 mA | - | - | CSA, KC, TUV, UL | Slow Blow | Cartridge, Glass | 35A | 1.542 | - | - | ||
![]() APG-5A OptiFuse | 2376 |
| - | Holder | Cartridge, Non-Standard | APG-5 | - | OptiFuse | Bulk | Active | - | 32 V | 32VAC | - | APG | 0.906" L x 0.236" W x 0.157" H (23.00mm x 6.00mm x 4.00mm) | Yellow | 5 A | Thermoset | 5A | - | - | Cartridge, Glass | - | - | - | Yellow | ||
![]() FCA-350MA OptiFuse | 1579 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FCA | - | OptiFuse | Bulk | Active | 250 V | - | - | - | FCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 350 mA | - | - | KTL | Fast Blow | Cartridge, Ceramic | 100A | 0.0122 | - | - | ||
![]() FCD-1.6A OptiFuse | 5511 |
| - | Holder | 5mm x 20mm | FCD | Brass | OptiFuse | Bulk | Active | 250 V | 250 V | 250VAC | -55°C ~ 125°C | FCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 1.6 A | Ceramic Tube | 1.6A | BSI, CCC, CE, cURus, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Ceramic | 1.5kA AC, 1kA DC | 1.243 | - | - | ||
![]() FXG-3A OptiFuse | 244 |
| - | Through Hole | Axial | FXG | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 3 A | Epoxy Coated | 3A | CSA, cULus | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 2.851 | - | - | ||
![]() TXG-3A OptiFuse | 1590 |
| - | Through Hole | Axial | TXG | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 3 A | Epoxy Coated | 3A | CSA, cURus | Slow Blow | Board Mount (Cartridge Style Excluded) | 30A | 14.11 | - | - | ||
![]() FSF-250MA OptiFuse | 48 |
| - | Holder | Cartridge, Non-Standard | FSF | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSF | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 250 mA | Glass Tube | 250mA | cULus | Fast Blow | Cartridge, Glass | 50A | 0.01093 | - | - | ||
![]() FSF-1A OptiFuse | 70 |
| - | Holder | Cartridge, Non-Standard | FSF | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSF | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 1 A | Glass Tube | 1A | cULus | Fast Blow | Cartridge, Glass | 50A | - | - | - | ||
![]() TSA-8A OptiFuse | 2326 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TSA | Brass | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 8 A | - | - | CSA, PSE/JET, UL | Slow Blow | Cartridge, Glass | 200A | 999.5 | - | - | ||
![]() TSD-10A OptiFuse | 3881 |
| - | Holder | 5mm x 20mm | TSD | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 10 A | Glass Tube | 10A | CE, CQC, cURus, PSE/JET, SEMKO, VDE | Slow Blow | Cartridge, Glass | 35A | 583.4 | - | - | ||
![]() MGGA-225A OptiFuse | 475 |
| - | Bolt Mount | Auto Link | MGGA | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | -40°C ~ 125°C | MGGA | 1.150" L x 0.748" W x 0.370" H (29.20mm x 19.00mm x 9.40mm) | Tan | 225 A | Thermoplastic | 225A | - | Slow Blow | Automotive | 1kA | 257000 | 0.00023 Ohms | Tan | ||
![]() TMS-315MA OptiFuse | 3139 |
| - | Through Hole | Radial, Can, Vertical | TMS | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 315 mA | Nylon (PA66) | 315mA | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.26 | - | - | ||
![]() TMS-R-125MA OptiFuse | 887 |
| - | Through Hole | Radial, Can, Vertical | TMS | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS-R | 0.335" L x 0.170" W x 0.337" H (8.50mm x 4.30mm x 8.55mm) | - | 125 mA | Nylon (PA66) | 125mA | CSA, cULus, UL | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.044 | - | - | ||
![]() TSA-315MA OptiFuse | 3118 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TSA | Brass | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 315 mA | - | - | CSA, KC, TUV, UL | Slow Blow | Cartridge, Glass | 35A | 0.91 | - | - | ||
![]() TCA-7A OptiFuse | 4692 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TCA | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 7 A | - | - | cULus, cURus, KC, PSE/JET, TUV | Slow Blow | Cartridge, Ceramic | 200A | - | - | - |