- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Body Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCA-P-3A OptiFuse | 1446 |
| - | Through Hole | 3AB, 3AG, 1/4" x 1-1/4" (Axial) | FCA | OptiFuse | Bulk | Active | 250 V | - | - | - | FCA | 0.270" Dia x 1.276" L (6.85mm x 32.40mm) | - | 3 A | - | - | cULus, KTL, PSE/JET | Fast Blow | Cartridge, Ceramic | 100A | 8.085 | - | - | ||
![]() TFLB-80A OptiFuse | 784 |
| - | Bolt Mount | Auto Link | TFLB | OptiFuse | Bulk | Active | 32 V | 32 V | 32VDC | - | TFLB | 0.898" L x 0.638" W x 0.846" H (22.80mm x 16.20mm x 21.50mm) | Black | 80 A | Nylon (PA66) | 80A | JASOD612 | - | Automotive | 5kA | - | - | Black | ||
![]() FSG-5A OptiFuse | 1321 |
| - | Holder | 5AG, 10mm x 38mm (Midget) | FSG | OptiFuse | Bulk | Active | 32 V | 32 V | - | - | FSG | 0.406" Dia x 1.500" L (10.30mm x 38.10mm) | - | 5 A | - | - | UL248-1, 14 | - | Cartridge, Glass | 1kA | - | - | - | ||
![]() TMS-80MA OptiFuse | 1841 |
| - | Through Hole | Radial, Can, Vertical | TMS | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 80 mA | Nylon (PA66) | 80mA | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.014 | - | - | ||
![]() FSW-15A OptiFuse | 288 |
| - | Holder | 7AG, 1/4" x 7/8" | FSW | OptiFuse | Bulk | Active | 32 V | 32 V | - | - | FSW | 0.250" Dia x 0.874" L (6.35mm x 22.20mm) | - | 15 A | - | - | - | Fast Blow | Cartridge, Glass | 1kA | - | - | - | ||
![]() FSE-P-3.5A OptiFuse | 3169 |
| - | Through Hole | 2AG, 5mm x 15mm (Axial) | FSE | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSE | 0.197" Dia x 0.630" L (5.00mm x 16.00mm) | - | 3.5 A | Glass Tube | 3.5A | cURus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 100A | 9.454 | - | - | ||
![]() MID-60A OptiFuse | 217 |
| - | Bolt Mount | Auto Link | MID | OptiFuse | Bulk | Active | - | 32 V | 32VDC | -40°C ~ 125°C | MID | 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm) | Yellow | 60 A | Thermoplastic | 60A | - | - | Automotive | 1kA | - | 0.00087 Ohms | Yellow | ||
![]() TCC-15A OptiFuse | 560 |
| - | Holder | 5mm x 20mm | TCC | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 15 A | Ceramic Tube | 1.5A | CSA, KC, PSE/JET, UL | Slow Blow | Cartridge, Ceramic | 750A | 534.24 | 0.0041 Ohms | - | ||
![]() TCD-8A OptiFuse | 1926 |
| - | Holder | 5mm x 20mm | TCD | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 8 A | Ceramic Tube | 8A | BSI, CCC, CQC, cUR, KC, PSE, SEMKO, UR, VDE | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | - | ||
![]() FSX-1A OptiFuse | 1207 |
| - | Holder | 8AG, 1/4" x 1" | FSX | OptiFuse | Bulk | Active | 250 V | - | - | - | FSX | 0.250" Dia x 1.000" L (6.35mm x 25.40mm) | - | 1 A | - | - | cULus, PSE | Fast Blow | Automotive | 35A | - | - | - | ||
![]() MSC-10A OptiFuse | 2210 |
| - | Holder | 5mm x 20mm | MSC | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | MSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 10 A | Glass Tube | 10A | CSA, cULus, cURus, KC, PSE/JET | Medium Blow | Cartridge, Glass | 200A | 257.8 | - | - | ||
![]() FSH-2.5A OptiFuse | 2315 |
| - | Holder | 1AG, 1/4" x 5/8" | FSH | OptiFuse | Bulk | Active | 250 V | - | - | - | FSH | 0.250" Dia x 0.626" L (6.35mm x 15.90mm) | - | 2.5 A | - | - | cULus, PSE/JET | Fast Blow | Cartridge, Glass | 100A | - | - | - | ||
![]() FSA-400MA OptiFuse | 2562 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FSA | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 400 mA | - | - | CSA, cULus, UR | Fast Blow | Cartridge, Glass | 35A | 0.0515 | - | - | ||
![]() TFLS-30A OptiFuse | 830 |
| - | Holder | Auto Link | TFLS | OptiFuse | Bulk | Active | 32 V | 32 V | 32VDC | - | TFLS | 0.638" L x 0.492" W x 1.059" H (16.20mm x 12.50mm x 26.90mm) | Pink | 30 A | Nylon (PA66) | 30A | JASO | - | Automotive | 5kA | - | - | Pink | ||
![]() FSF-2A OptiFuse | 2069 |
| - | Holder | Cartridge, Non-Standard | FSF | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSF | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 2 A | Glass Tube | 2A | cULus | Fast Blow | Cartridge, Glass | 50A | - | - | - | ||
![]() TCA-3A OptiFuse | 2098 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TCA | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 3 A | - | - | cULus, cURus, KC, PSE/JET, TUV | Slow Blow | Cartridge, Ceramic | 100A | - | - | - | ||
![]() FSC-P-10A OptiFuse | 56 |
| - | Through Hole | 5mm x 20mm (Axial) | FSC-P | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.217" Dia x 0.827" L (5.50mm x 21.00mm) | - | 10 A | Glass Tube | 10A | PSE/JET | Fast Blow | Cartridge, Glass | 100A | - | 171 Ohms | - | ||
![]() FXG-200MA OptiFuse | 560 |
| - | Through Hole | Axial | FXG | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 200 mA | Epoxy Coated | 200mA | CSA, cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 30A | 0.002719 | - | - | ||
![]() FSC-2A OptiFuse | 3438 |
| - | Holder | 5mm x 20mm | FSC | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 2 A | Glass Tube | 2A | CSA, cULus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 100A | - | 5.149 Ohms | - | ||
![]() TXF-10A OptiFuse | 885 |
| - | Through Hole | Axial | TXF | OptiFuse | Tape & Reel (TR) | Active | - | 350 V | 350VAC | - | TXF | 0.160" Dia x 0.470" L (4.00mm x 12.00mm) | - | 10 A | Epoxy Coated | 10A | CSA, UL | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 297.8 | - | - |