- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Weight | Body Material | Terminal Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Lead Length | Working Voltage | Lead Diameter | Number of Circuits | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Pre-arcing Time-Min | Fuse Class | Pre-arcing Rating | Diameter | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0453008.MR Littelfuse Inc. | 1576 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 453 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | - | EAR99 | 7.7mOhm | Silver (Ag) | - | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | 2.69mm | not_compliant | 8A | CE; CSA; PSE; UL | 125V | - | CSA, PSE, UL | 6.1mm | - | - | 6.1mm x 2.69mm x 2.69mm | - | 125V | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 20.23 | 0.0077Ohm | ELECTRIC FUSE | VERY FAST | - | - | 20 J | 8A | 14400 s | - | - | - | - | 2.6924mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 046703.5NR Littelfuse Inc. | 4950 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Thermoplastic | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | 467 | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.31mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 13.9mOhm | Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | - | 810μm | - | 3.5A | CSA; UL | 32V | 1608 | CSA, UL | 1.6mm | 0603 | 0.813 mm | 1.6mm x 0.813mm x 0.305mm | - | 32V | - | - | - | - | 259.9mW | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.4306 | 0.0139Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 3.5A | 14400 s | - | Supplemental | 0.43 A2/s | - | 304.8μm | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0438.375WR Littelfuse Inc. | 2780 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | Nickel | - | - | -55°C~150°C | Tape & Reel (TR) | - | 438 | 0.061Lx0.033W x 0.020 H 1.54mmx0.85mmx0.50mm | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 1.247Ohm | - | - | - | Thin Film | - | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | - | 850μm | - | 375mA | CSA; UL | 32V | 1608 | CSA, UL | 1.54mm | 0603 | 0.85 mm | 1.54mm x 0.85mm x 0.5mm | - | - | - | - | - | - | 183mW | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.0041 | 1.247Ohm | ELECTRIC FUSE | - | - | - | - | 375mA | 14400 s | - | - | 0.004 A2/s | - | 502μm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0263001.WRT1L Littelfuse Inc. | 10850 |
| Datasheet | - | - | Through Hole | Through Hole | Axial | - | PIN WIRE | 2 | - | - | Epoxy Coated | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 263 | 0.155Diax0.280L 3.94mmx7.11mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 105mOhm | Tin (Sn) | - | - | - | Green | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | - | - | - | 1A | CSA; PSE; UL | 250V | - | CSA, PSE, UR | - | - | - | 3.94mm x 7.11mm | - | 250V | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.087 | 0.105Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 1A | 14400 s | - | - | - | 3.683mm | - | - | - | 7.11mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0215008.MXESPP Littelfuse Inc. | 1941 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | - | - | Ceramic | - | - | 250V | -55°C~125°C | Bulk | - | 215SP | 0.205Diax0.787L 5.20mmx20.00mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 9mOhm | Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | - | - | - | 4W | - | - | 8A | CE; CSA; IEC; KC; PSE; UL; VDE | 250V | - | CE, CSA, KC, PSE, UR, VDE | 5.2mm | - | - | 5.2mm x 20mm | - | - | - | - | - | - | 4W | - | Slow Blow | Cartridge, Ceramic | 1.5kA | - | 209.88 | 0.0092Ohm | ELECTRIC FUSE | TIME LAG | - | - | 209 J | 8A | - | - | - | - | - | - | - | - | 20mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0312.250MXP Littelfuse Inc. | 4541 |
| Datasheet | 13 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | Glass | - | - | - | Brass | - | -55°C~125°C | Bulk | - | 312 | 0.250Diax1.250L 6.35mmx31.75mm | e3 | - | Active | Not Applicable | Clip | EAR99 | 2.01Ohm | Tin (Sn) | - | - | - | - | - | - | 250V | - | - | - | - | - | 250mA | CE; CSA; UL | 250V | - | CE, CSA, UL | - | - | - | 6.35mm x 31.75mm | - | - | - | - | - | 250mA | - | - | Fast Blow | Cartridge, Glass | 35A | - | 0.0355 | 2.01Ohm | ELECTRIC FUSE | - | - | 6.35 mm | - | 250mA | 14400 s | - | - | 0.035 A2/s | 6.35mm | - | - | - | 31.75mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0466.500NRHF Littelfuse Inc. | 5635 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | SlimLine™ 466 | 0.125Lx0.060W x 0.023 H 3.18mmx1.52mmx0.58mm | e3 | - | Active | 1 (Unlimited) | - | - | 220mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRE ARCING TIME: OPEN WITHIN 0.2 SEC AT 300% RATED CURRENT | - | 63V | - | TR | - | 1.52mm | unknown | 500mA | CSA; UL | 63V | 3216 | CSA, UL | 3.18mm | 1206 | - | 3.18mm x 1.52mm x 0.58mm | - | - | - | - | - | 500mA | 79.2mW | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.006 | 0.248Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | 14400 s | - | - | - | - | 584.2μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 015403.5DR Littelfuse Inc. | 2493 | - | Datasheet | 15 Weeks | - | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | WRAPAROUND | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | OMNI-BLOK® 154 | 0.383Lx0.198W x 0.150 H 9.73mmx5.03mmx3.81mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 20mOhm | Matte Tin (Sn) | - | - | - | White | - | - | 125V | - | TAPE AND REEL | - | 5.03mm | - | 3.5A | CSA; METI; PSE; UL | 125V | - | PSE, UL | 9.73mm | - | - | - | - | 125V | - | 1 | - | - | 125W | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 2.469 | 0.02Ohm | ELECTRIC FUSE | - | NANO | - | - | 3.5A | - | - | - | - | - | 3.81mm | - | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0466.250NRHF Littelfuse Inc. | 8695 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | SlimLine™ 466 | 0.125Lx0.060W x 0.023 H 3.18mmx1.52mmx0.58mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 710mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | 1.52mm | - | 250mA | CSA; UL | 125V | 3216 | CSA, UL | 3.18mm | 1206 | - | 3.18mm x 1.52mm x 0.58mm | - | - | - | - | - | 250mA | 51.8mW | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.001 | 0.71Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | 14400 s | - | Supplemental | - | - | 584.2μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0453015.MR Littelfuse Inc. | 1000 | - | Datasheet | 15 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 453 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | - | EAR99 | - | Silver (Ag) | - | - | - | - | - | 8536.10.00.40 | 65V | 15A | TAPE AND REEL | - | - | not_compliant | - | CE; CSA; UL | 65V | - | CSA, UL | 6.1mm | - | 2.69 mm | 6.1mm x 2.69mm x 2.69mm | - | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 15A | 97.82 | 0.0037Ohm | ELECTRIC FUSE | VERY FAST | - | - | 97 J | - | 14400 s | - | - | - | - | - | - | - | 2.69mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 04661.25NR Littelfuse Inc. | 5000 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | YES | END CAP | - | - | - | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | SlimLine™ 466 | 0.125Lx0.060W x 0.023 H 3.18mmx1.52mmx0.58mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8536.10.00.40 | 63V | - | TAPE AND REEL | - | - | - | 1.25A | CSA; UL | 63V | - | CSA, UL | 3.18mm | - | 1.52 mm | 3.18mm x 1.52mm x 0.58mm | - | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.064 | 0.059Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | - | - | - | - | - | 0.58mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0218008.MXEP Littelfuse Inc. | 1000 | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | Glass | - | - | - | - | - | -55°C~125°C | Bulk | - | 218 | 0.228Diax0.886L 5.80mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 5.9mOhm | Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | 250V | - | - | - | - | - | 8A | CE; CSA; IEC; KC; PSE; UL; VDE | 250V | - | CE, CSA, K-MARK, PSE, UL, VDE | - | - | - | 5.8mm x 22.5mm | - | 250V | - | - | - | - | 4W | - | Slow Blow | Cartridge, Glass | 80A | - | 341.5 | 0.0059Ohm | ELECTRIC FUSE | TIME LAG | 5x20mm | - | 341 J | 8A | - | - | Supplemental | - | 5mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 3413.0332.22 Schurter Inc. | 176 | - | Datasheet | 11 Weeks | Tin | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | 6.010099mg | Glass | Copper | - | - | -55°C~90°C | Tape & Reel (TR) | - | UST 1206 | 0.126Lx0.063W x 0.024 H 3.20mmx1.60mmx0.60mm | e3 | yes | Active | Vendor Undefined | SMD/SMT | EAR99 | 1.3mOhm | - | - | - | - | - | - | 8536.10.00.40 | 63V | - | BLISTER TAPE AND REEL | - | 1.6mm | - | 25A | CE; CSA; CUL; UL | 32V | 3216 | cURus | - | 1206 | - | - | - | 32V | - | - | 32V | - | - | 63V | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 220 | 0.0013Ohm | ELECTRIC FUSE | TIME LAG | - | - | 220 J | 25A | - | 10ms | - | - | - | 600μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 39215000000 Littelfuse Inc. | 4057 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial, Box | - | - | - | Thermoplastic | - | Thermoplastic | - | - | 250V | -40°C~125°C | Tape & Box (TB) | 2009 | TE5® 392 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | - | - | Active | 1 (Unlimited) | Radial | - | 10.1mOhm | - | 125°C | -40°C | - | - | - | - | - | 5A | - | - | 4mm | - | 5A | - | 250V | - | CQC, cULus, KC, PSE/JET, SEMKO, VDE | - | - | - | - | - | - | - | - | - | - | 1W | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 90 | 0.0101Ohms | - | - | - | - | - | 5A | - | - | - | - | - | 8.001mm | 8.509mm | 3.9878mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 0217015.MXEP Littelfuse Inc. | 1000 | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | Glass | - | - | - | - | - | -55°C~125°C | Bulk | - | 217 | 0.228Diax0.886L 5.80mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 4mOhm | Matte Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | 250V | - | - | - | - | - | 15A | CE; IEC; PSE | 250V | - | CE, PSE | - | - | - | 5.8mm x 22.5mm | 40mm | 250V | 650 μm | - | - | 15A | 4W | - | Fast Blow | Cartridge, Glass | 150A | - | 607.135 | 0.004Ohm | ELECTRIC FUSE | - | 5x20mm | - | 607 J | 15A | - | - | - | 607.13 A2/s | 5mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0467.375NR Littelfuse Inc. | 26800 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | 467 | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.31mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 290mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | - | 810μm | - | 375mA | CSA; UL | 32V | 1608 | CSA, UL | 1.6mm | 0603 | 0.813 mm | 1.6mm x 0.813mm x 0.305mm | - | 32V | - | - | - | - | 48mW | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.0035 | 0.3Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 375mA | 14400 s | - | Supplemental | 0.0053 A2/s | - | 432μm | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0466001.NRHF Littelfuse Inc. | 6598 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | SlimLine™ 466 | 0.125Lx0.060W x 0.023 H 3.18mmx1.52mmx0.58mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 76mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8536.10.00.40 | 63V | - | TAPE AND REEL | - | 1.52mm | - | 1A | CSA; UL | 63V | 3216 | CSA, UL | 3.18mm | 1206 | - | 3.18mm x 1.52mm x 0.58mm | - | 63V | - | - | - | 1A | 89.9mW | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.0423 | 0.076Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | 14400 s | - | Supplemental | - | - | 584.2μm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0453.250MR Littelfuse Inc. | 200 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 453 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | - | EAR99 | 576.4mOhm | Silver (Ag) | - | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | 2.69mm | - | 250mA | CE; CSA; UL | 125V | - | CSA, UL | 6.1mm | - | - | - | - | 125V | - | - | - | 250mA | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.0158 | 0.5765Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 250mA | 14400 s | - | - | - | - | 2.6924mm | - | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0468003.NR Littelfuse Inc. | 5000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | - | - | Tin | - | - | -55°C~90°C | Tape & Reel (TR) | - | SlimLine™ 468 | 0.125Lx0.060W x 0.023 H 3.18mmx1.52mmx0.58mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 19.5mOhm | - | - | - | Thin Film | - | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | - | 1.52mm | - | 3A | CSA; UL | 32V | 3216 | CSA, UL | 3.18mm | 1206 | - | - | - | 32V | - | - | - | - | 218.9mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 1.27 | 0.0195Ohm | ELECTRIC FUSE | - | - | - | 1 J | 3A | 14400 s | - | - | - | - | 580μm | - | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0299020.ZXNV Littelfuse Inc. | 1200 | - | Datasheet | 6 Weeks | - | Holder, Socket | Holder | Blade, Max | - | TAB/BLADE | 2 | Plastic | - | Polyamide | - | - | - | -40°C~125°C | Bulk | - | MAXI® | 1.150Lx0.348W x 0.850 H 29.21mmx8.85mmx21.59mm | e4 | - | Active | Not Applicable | - | EAR99 | 3.1mOhm | Silver (Ag) | - | - | - | Yellow | - | - | 32V | - | - | - | 8.85mm | - | 20A | UL | 32V | - | - | - | - | - | - | - | 32V | - | - | - | - | - | - | Slow Blow | Automotive | 1kA | - | 1100 | 0.0031Ohm | ELECTRIC FUSE | - | - | - | - | 20A | 360000 s | - | - | - | - | 21.59mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free |