- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Weight | Body Material | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Color | HTS Code | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Lead Pitch | Body Breadth | Physical Dimension | Lead Length | Lead Diameter | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Rated Voltage(DC) | Pre-arcing Time-Min | Built-in Feature | Rated Breaking Capacity | Fuse Class | Rated Voltage(AC) | Pre-arcing Rating | Diameter | Height | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0034.6807 Schurter Inc. | 695 |
| Datasheet | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | 2 | - | 529.994335mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | MST 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | - | - | 160mA | CCC; CSA; IEC; KTL; UL; VDE | 250V | CCC, cURus, KC, VDE | 8.5mm | - | - | 8.5mm x 8.5mm | - | - | 250V | - | 190mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A AC 50A DC | 640 μm | - | 0.24 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.509mm | - | No | - | ROHS3 Compliant | - | ||
![]() 0230.375HXSP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | 2 | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 1.1685Ohm | Matte Tin (Sn) | - | 8536.10.00.40 | 125V | - | - | - | 375mA | CE; CSA; UL | 250V | CE, CSA, UL | - | - | - | 4.7mm x 14.48mm | - | - | - | - | - | - | Slow Blow | Cartridge, Glass | 35A AC 10kA DC | - | - | 0.58 | 1.1685Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | - | - | - | - | - | - | 4.7mm | - | 14.48mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0697W2000-02 Bel Fuse Inc. | 1000 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Box | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | - | 0697W | 0.329Lx0.157W x 0.307 H 8.35mmx4.00mmx7.80mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 32mOhm | - | - | - | 72V | TAPE AND REEL | - | - | 2A | CQC, PSE, UL, VDE | 350V | CQC, cURus, PSE, VDE | 8.35mm | - | 4 mm | 8.35mm x 4mm x 7.8mm | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 26 | 0.032Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.7978mm | - | - | - | ROHS3 Compliant | - | ||
![]() 015701.5DRT Littelfuse Inc. | 9999 | - | Datasheet | 15 Weeks | - | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Clip | - | WRAPAROUND | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 157T | 0.256Lx0.146W x 0.154 H 6.50mmx3.70mmx3.90mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 93.4mOhm | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | 3.7mm | - | 1.5A | PSE; UL | 125V | cULus, PSE | 6.1mm | - | 2.69 mm | 6.1mm x 2.69mm x 2.69mm | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 3.65 | 0.0934Ohm | ELECTRIC FUSE | TIME LAG | - | - | 3 J | 1.5A | - | - | - | - | - | - | - | - | - | 3.9116mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 3403.0015.24 Schurter Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | Thermoplastic | 350.003213mg | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | OMF 250 | 0.433Lx0.181W x 0.154 H 11.00mmx4.60mmx3.90mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | 250V | BLISTER TAPE AND REEL | 4.6mm | - | 800mA | CCC; CSA; IEC; UL; UMF; VDE | 250V | cURus, VDE | 11mm | - | - | 11mm x 4.6mm x 3.9mm | - | - | 250V | - | 330mW | 250V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 0.12 | - | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | 1ms | - | - | - | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() 40016300440 Littelfuse Inc. | 1367 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | TE5® 400 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 7.2mOhm | Tin (Sn) | - | 8536.10.00.40 | 250V | - | - | unknown | 6.3A | IEC; UL; VDE | 250V | CQC, cURus, KC, PSE/JET, VDE | 8.5mm | - | 4 mm | 8.5mm x 4mm x 8mm | 4.3mm | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 130A | - | - | 323.08 | 0.0072Ohm | ELECTRIC FUSE | TIME LAG | - | - | 318 J | 6.3A | - | - | - | - | - | - | - | - | - | 8.001mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 0313.200MXP Littelfuse Inc. | 950 | - | Datasheet | 11 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | - | Glass | - | - | Brass | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 313 | 0.250Diax1.250L 6.35mmx31.75mm | e3 | - | Active | 1 (Unlimited) | Clip | EAR99 | 6.59Ohm | Tin (Sn) | - | - | 250V | - | - | - | 200mA | CE; CSA; UL | 250V | CE, CSA, UL | - | - | - | 31.75mm x 6.35mm | - | - | - | - | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | 0.27 | 6.59Ohm | ELECTRIC FUSE | TIME LAG | 3AG | 6.35 mm | - | 200mA | 14400 s | - | - | - | - | Supplemental | - | - | 6.35mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 80408000000 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Box (TB) | 2011 | 804 | 0.488Lx0.252W x 0.362 H 12.40mmx6.40mmx9.20mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 188.7mOhm | Tin (Sn) | - | 8536.10.00.40 | 250V | AMMO PACK; TAPE AND REEL | 6.4mm | - | 800mA | CQC; IEC; KC; PSE; UMF; VDE | 250V | CQC, KC, UL, VDE | - | 7.5mm | - | - | 18.8mm | 600 μm | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 150A | - | - | 12 | 0.1887Ohm | ELECTRIC FUSE | TIME LAG | TE7 | - | 12 J | 800mA | - | - | - | - | - | - | - | - | - | 9.1948mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 0314020.VXP Littelfuse Inc. | 25 |
| Datasheet | 11 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 314 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | - | EAR99 | 3.55mOhm | Nickel (Ni) | - | - | 125V | - | - | - | 20A | CE; CSA; PSE; UL | 250V | CE, CSA, KC, PSE, UL | 6.35mm | - | - | 6.35mm x 31.75mm | - | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 1kA AC 10kA DC | - | - | 631 | 0.00355Ohm | ELECTRIC FUSE | - | 3AB | - | 631 J | - | - | - | - | - | - | - | - | - | - | - | 31.75mm | - | - | ROHS3 Compliant | - | ||
![]() 0034.3120.PT Schurter Inc. | 10 |
| - | 24 Weeks | Nickel | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | 2 | - | 1.479987g | Glass | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~125°C | Bulk | - | FST 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | Tin (Sn) | - | 8536.10.00.40 | - | - | - | - | 2A | CSA; IEC; UL | 250V | cURus | - | - | - | - | - | - | 250V | - | 1.6W | - | Slow Blow | Cartridge, Glass | 35A | - | - | 16 | - | ELECTRIC FUSE | TIME LAG | - | - | 16 J | - | - | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0225006.HXUP Littelfuse Inc. | 244 |
| Datasheet | 11 Weeks | - | - | Holder | 2AG, 5mm x 15mm | - | END CAP | - | - | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 225 | 0.177Diax0.570L 4.50mmx14.48mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 14.7mOhm | - | - | - | 125V | - | - | - | 6A | - | 125V | CE, CSA, PSE, UL | 4.8mm | - | - | 4.8mm x 14.9mm | - | - | - | - | - | - | Fast Blow | Cartridge, Glass | 500A | - | - | 22.1 | 0.0154Ohm | ELECTRIC FUSE | - | 2AG | - | - | 6A | 14400 s | - | - | - | - | - | - | - | - | - | 14.9mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 0275020.MRT1L Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® 275 | 0.133Diax0.310L 3.38mmx7.87mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 3.1mOhm | Tin (Sn) | - | 8536.10.00.40 | 32V | TAPE AND REEL | - | - | 20A | UL | 32V | UL | 3.38mm | - | - | 3.38mm x 7.87mm | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A AC 300A DC | - | - | 115 | 0.0031Ohm | ELECTRIC FUSE | VERY FAST | - | - | 115 J | - | 14400 s | - | - | - | - | - | - | 203 A2/s | - | - | 7.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0230006.HXP Littelfuse Inc. | 89 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | 2 | - | - | Glass | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 14mOhm | Matte Tin (Sn) | - | 8536.10.00.40 | 125V | - | - | unknown | 6A | CE; CSA; PSE; UL | 125V | CE, CSA, PSE, UL | - | - | - | 4.7mm x 14.48mm | - | - | - | - | - | - | Slow Blow | Cartridge, Glass | 400A | - | - | 380 | 0.0141Ohm | ELECTRIC FUSE | TIME LAG | - | - | 380 J | 6A | - | - | - | INDICATOR | - | - | - | - | 4.7mm | - | 14.48mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 047201.5MRT1L Littelfuse Inc. | 40 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 472 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 39mOhm | Tin (Sn) | - | 8536.10.00.40 | 125V | TAPE AND REEL | - | unknown | 1.5A | UL | 125V | UR | 2.8mm | - | - | 2.8mm x 7.11mm | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 2.4081 | 0.039Ohm | ELECTRIC FUSE | TIME LAG | - | - | 2 J | 1.5A | - | - | - | - | - | - | - | - | - | - | 7.11mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 0895050.Z Littelfuse Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Holder | Auto Link | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | 58V | -40°C~125°C | Bulk | - | JCASE® | 0.571Lx0.472W x 0.630 H 14.50mmx12.00mmx16.00mm | - | - | Active | 1 (Unlimited) | Socket | - | 1.08mOhm | - | Red | - | 58V | - | - | - | 50A | - | - | UL | - | - | - | - | - | - | - | 50A | - | - | - | Automotive | 1kA | - | - | 4880 | 0.00108Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.002mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 80412000000 Littelfuse Inc. | 40 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | - | Polyamide, Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Box (TB) | 2011 | 804 | 0.488Lx0.252W x 0.362 H 12.40mmx6.40mmx9.20mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 45.8mOhm | Tin (Sn) | - | 8536.10.00.40 | 250V | AMMO PACK; TAPE AND REEL | 6.4mm | - | 2A | CQC; IEC; KC; PSE; UMF; VDE | 250V | CQC, KC, PSE, UL, VDE | 12.4mm | 7.5mm | - | 12.4mm x 6.4mm x 9.8mm | 18.8mm | 600 μm | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 150A | - | - | 80 | 0.0458Ohm | ELECTRIC FUSE | TIME LAG | TE7 | - | 80 J | 2A | - | - | - | - | - | - | - | - | - | 9.1948mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 0275025.MRT1L Littelfuse Inc. | 50 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® 275 | 0.133Diax0.310L 3.38mmx7.87mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 2.6mOhm | Matte Tin (Sn) | - | 8536.10.00.40 | 32V | TAPE AND REEL | - | - | 25A | UL | 32V | UL | 3.38mm | - | - | 3.38mm x 7.87mm | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A AC 300A DC | - | - | 192 | 0.0026Ohm | ELECTRIC FUSE | VERY FAST | - | - | 192 J | - | 14400 s | - | - | - | - | - | - | 288 A2/s | - | - | 7.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0001.2512.PT Schurter Inc. | 76 |
| - | 24 Weeks | Copper, Tin | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | 2 | - | 1.679993g | Ceramic | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | SPT 5x20 | 0.213Diax0.886L 5.40mmx22.50mm | e3 | yes | Active | Vendor Undefined | Axial | EAR99 | - | Tin (Sn) | - | 8536.10.00.40 | 150V | - | - | - | 6.3A | CSA; IEC; UL | 250V | cURus | - | - | - | - | - | - | 250V | 6.3A | 4W | 150V | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | 171 | - | ELECTRIC FUSE | TIME LAG | - | - | 171 J | - | - | - | 10ms | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCF0805B2R00FSTR Multicomp | 37651 | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF0805B2R00FSTR | 125 °C | -55 °C | CHIP, 0805 | Contact Manufacturer | 4.84 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TR, 7 INCH | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | ELECTRIC FUSE | Fast Acting | - | - | - | 2A | - | 63 V | - | - | 50 A | - | 63 V | - | - | - | - | - | - | - | - | ||
![]() MCF0402E2R00FSTR Multicomp | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF0402E2R00FSTR | 125 °C | -55 °C | CHIP, 0402 | Contact Manufacturer | 4.86 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TR, 7 INCH | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | ELECTRIC FUSE | Fast Acting | - | - | - | 2A | - | 32 V | - | - | 50 A | - | 32 V | - | - | - | - | - | - | - | - |