- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body Length | Built-in depth | Compatible with (details) | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Content | Degree of protection (IP) | Device Type | Dim | Factory colour | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Overvoltage category | Pollution degree | Range | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Release characteristics | RoHS-compliant | Switch-off capacity | Voltage type | Voltage type for actuating | Voltage, Rating | Series | Type | Depth | Current Rating | Frequency | Number of Contacts | Number of Poles | Throw Configuration | Size | Fuse Size | Overall Length | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5SL6663-7 Siemens | 2497 |
| - | - | - | 70mm | SENTRON | 0.75 - 25 | 0.75 - 25 | 1pc(s) | IP20 | - | (W x H x D) 72 x 90 x 76 mm | Grey | - | - | - | - | - | - | DIN Rail Mount | 63A | 63A | 400V | - | - | - | - | - | 3 | 2 | SENTRON | - | - | C | Yes | - | AC | - | - | 5SL6 | - | 76mm | 63A | 50-60MHz | - | 4P | - | - | - | - | 90mm | 90mm | 72mm | - | ||
![]() 3NE1220-5E Siemens | 2335 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | 1.5kV | - | - | - | 80A | - | - | - | - | - | NH1XL | - | - | - | - | - | ||
![]() 5SY6514-7 Siemens | 128416232 |
| - | - | - | 70mm | SENTRON | - | - | 1pc(s) | - | - | (W x H x D) 36 x 90 x 76 mm | Grey | - | - | - | - | - | - | DIN Rail Mount | 0.3A | 300mA | 230V,400V | - | - | - | - | - | 3 | 3 | SENTRON | - | - | C | Yes | 5kA | - | - | - | 5SY6 | - | 76mm | 0.3A | 50-60MHz | - | 2P | - | - | - | - | 90mm | 90mm | 36mm | - | ||
![]() Q098040 Mersen | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | - | Q098040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V ac | - | - | - | - | - | - | - | - | - | 00 | - | - | - | - | - | ||
![]() 3NA6252-6 Siemens | 2231 |
| - | - | - | - | - | - | - | 3pc(s) | - | - | - | - | - | - | - | - | - | - | - | 315A | 315A | 690V | - | - | - | - | - | - | - | - | - | - | - | Yes | 120kA | AC/DC | - | 690V | - | - | - | 315A | - | - | - | - | - | NH2 | - | - | - | 57.8mm | - | ||
![]() 3NA6142 Siemens | 104336232 |
| - | - | - | - | - | - | - | 3pc(s) | - | - | - | - | - | - | - | - | - | - | - | 224A | 224A | 500V | - | - | - | - | - | - | - | - | - | - | - | Yes | 120kA | AC/DC | - | 500V | - | - | - | 224A | - | - | - | - | - | NH1 | - | - | - | 47.2mm | - | ||
![]() 5SY7463-7 Siemens | 2226 |
| - | - | - | 70mm | SENTRON | 0.75 - 35 | 0.75 - 35 | 1pc(s) | IP20 | - | (W x H x D) 72 x 90 x 76 mm | Grey | - | - | - | - | - | - | DIN Rail Mount | 63A | 63A | 230V,400V | - | - | - | - | - | 3 | 3 | SENTRON | - | - | C | Yes | 5kA | AC | - | - | 5SY7 | - | 76mm | 63A | 50-60MHz | - | 4P | - | - | - | - | 90mm | 90mm | 72mm | - | ||
![]() B330028 Mersen | 24 |
| - | - | 48mm | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | - | B330028 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 660V ac | - | - | - | 250A | - | - | - | - | - | NH000 | 100mm | - | - | - | 38.5mm | ||
![]() 3NA6244-6 Siemens | 88336232 |
| - | - | - | - | - | - | - | 3pc(s) | - | - | - | - | - | - | - | - | - | - | - | 250A | 250A | 690V | - | - | - | - | - | - | - | - | - | - | - | Yes | 120kA | AC/DC | - | 690V | - | - | - | 250A | - | - | - | - | - | NH2 | - | - | - | 57.8mm | - | ||
![]() 5SY7250-7 Siemens | 2258 |
| - | - | - | 70mm | SENTRON | 0.75 - 35 | 0.75 - 35 | 1pc(s) | IP20 | - | (W x H x D) 36 x 90 x 76 mm | Grey | - | - | - | - | - | - | DIN Rail Mount | 50A | 50A | 230V,400V | - | - | - | - | - | 3 | 3 | SENTRON | - | - | C | Yes | 5kA | AC | - | - | 5SY7 | - | 76mm | 50A | 50-60MHz | - | 2P | - | - | - | - | 90mm | 90mm | 36mm | - | ||
![]() 3NA6110 Siemens | 104336232 |
| - | - | - | - | - | - | - | 3pc(s) | - | - | - | - | - | - | - | - | - | - | - | 25A | 25A | 500V | - | - | - | - | - | - | - | - | - | - | - | Yes | 120kA | AC/DC | - | 500V | - | - | - | 25A | - | - | - | - | - | NH1 | - | - | - | 30mm | - | ||
![]() 5SH4100 Siemens | 104336232 |
| - | Porcelain | - | - | - | - | - | 10pc(s) | - | - | (W x D) 37 mm x 44 mm | White | - | - | - | - | - | - | - | 100A | 100A | 400V | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | SENTRON | - | 44mm | - | - | - | - | - | D03 | - | - | - | - | 37mm | - | ||
![]() 3LD2318-7UL01 Siemens | 608 |
| - | - | - | - | - | - | - | - | - | - | (W x H x D) 112 x 169 x 94 mm | Black | - | - | - | 160A | - | - | - | 160A | 160A | 690V AC | 0 | 0 | - | - | - | - | - | SENTRON | 50kW | 160A | - | - | - | - | - | - | 3LD | Switch | 94mm | - | - | - | 4 | 4P | - | - | - | 169mm | - | 112mm | - | ||
![]() 5SL4106-6 Siemens | 17 |
| - | - | - | - | SENTRON | - | - | 1pc(s) | - | - | (W x H x D) 18 x 90 x 76 mm | Grey | - | - | - | - | - | - | DIN Rail Mount | 6A | 6A | 230V,400V | - | - | - | - | - | - | - | SENTRON | - | - | B | - | - | - | - | - | 5SL4 | - | 76mm | 6A | - | - | 1P | - | - | - | - | 90mm | - | 18mm | - | ||
![]() 5SH5241 Siemens | 1521 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5SL4102-6 Siemens | 21 |
| - | - | - | 70mm | SENTRON | 0.75 - 25 | 0.75 - 25 | 1pc(s) | IP20 | - | (W x H x D) 18 x 90 x 76 mm | Grey | - | - | - | - | - | - | DIN Rail Mount | 2A | 2A | 230V,400V | - | - | - | - | - | 3 | 2 | SENTRON | - | - | B | Yes | - | AC | - | - | 5SL4 | - | 76mm | 2A | 50-60MHz | - | 1P | - | - | - | - | 90mm | - | 18mm | - | ||
![]() 5ST3013 Siemens | 17 |
| - | - | - | - | SENTRON | - | - | 1pc(s) | - | - | (W x H x D) 9 x 90 x 70 mm | Grey | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | 0 | 1 | 1 | - | - | SENTRON | - | - | - | Yes | - | - | DC | - | 5ST3 | - | 70mm | - | - | 2 | - | - | - | - | - | 90mm | - | 9mm | - | ||
![]() 5SD7464-1 Siemens | 2375 |
| - | - | - | - | - | - | - | 1pc(s) | - | Surge Arrestor | (L x W x H) 71.5 x 71.5 x 99 mm | - | - | 5SD74641 | - | - | - | - | DIN Rail | - | - | 230V AC | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Material: PA 6.6/PBT | - | - | - | - | - | - | - | - | - | 99mm | 71.5mm | 71.5mm | - | ||
![]() 5SE1310 Siemens | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +40°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5SG5302 Siemens | 57 |
| - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V ac | - | - | - | 16A | - | - | 3P | - | - | - | - | - | - | - | - |