- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Body Material | Body Diameter | Breaking capacity | Built-in depth | Compatible with (details) | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Content | Degree of protection (IP) | Dim | Factory colour | Material housing | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Pollution degree | Range | Rated permanent current Iu | Release characteristics | RoHS | RoHS-compliant | Standards Met | Voltage type | Voltage, Rating | With lock | Series | Type | Color | Depth | Current Rating | Frequency | Number of Poles | Size | Terminal Type | Fuse Size | Overall Length | Overall Depth | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 926 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | SACE Tmax T | - | - | - | - | - | - | - | - | T5H | - | - | - | 630A | - | 3 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 967 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | SACE Tmax T | - | - | - | - | - | - | - | - | T4N | - | - | - | 320A | - | 3 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 663 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | SACE Tmax T | - | - | - | - | - | - | - | - | T5N | - | - | - | 320A | - | 3 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 617 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | SACE Tmax T | - | - | - | - | - | - | - | - | T5S | - | - | - | 400A | - | 3 | - | - | - | - | - | - | - | - | - | ||
![]() 13958 Schneider | 32 |
| - | - | Plastic | - | - | - | - | - | - | - | - | - | IP65 | - | - | Plastic | 63 A | - | - | - | - | - | - | - | - | Kaedra | - | - | Non-Compliant | - | - | - | - | No | - | - | Grey | 112 | - | - | - | - | - | - | - | - | 200 | - | 159 | - | ||
![]() 0031.1624 Schurter | 20 |
| - | - | - | - | - | - | - | - | - | - | Tin Plated Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | CSA C22.2 No. 4248.1, cULus Recognised, E39328, IEC 60127-6, UL 4248-1, VDE | - | 600V ac | - | FEC | - | - | - | 10 A, 20A | - | 1P | - | Quick Connect | 6.3 x 32mm | - | - | - | - | - | - | ||
![]() 3KF3325-0LF11 Siemens | 2664 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | (W x H x D) 249.5 x 207 x 188.5 mm | - | - | 250A | +70°C | -25°C | - | 250A | 250A | 690V AC | - | - | SENTRON | 250A | - | - | - | - | - | - | - | 3KF | Switch disconnectors with fuses 3 KF | - | 188.5mm | - | - | 3 | - | - | - | - | - | 207mm | - | 249.5mm | - | ||
Tiny WHSL | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | S200M | - | - | 76mm | 32A | - | 3P | - | - | - | - | - | - | 88mm | 52.5mm | - | ||
Tiny WHSL | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | S200M | - | - | 76mm | 32A | - | 1P | - | - | - | - | - | - | 88mm | 17.5mm | - | ||
Tiny WHSL | 2489 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPD24 | - | - | - | 4A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3821500041 Littelfuse | 930 |
| - | - | - | Nylon | 8.5mm | - | - | - | - | - | - | - | - | - | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | 8mm | ||
Tiny WHSL | 2316 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPD24 | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 444051 ABB | 77 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FH 200 | - | - | 85mm | 40A | - | 2 | - | - | - | 35mm | 85mm | - | 35mm | 69mm | - | ||
![]() 470227 ABB | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SN201 | - | - | 85mm | 1A | - | 1P+N | - | - | - | - | - | - | 18mm | 69mm | - | ||
![]() 3821125041 Littelfuse | 594 |
| - | - | - | Nylon | 8.5mm | - | - | - | - | - | - | - | - | - | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | - | - | - | - | 1.25A | - | - | - | - | - | - | - | - | - | - | 8mm | ||
![]() 5SL4204-8 Siemens | 40 |
| - | - | - | - | - | - | 70mm | SENTRON | 0.75 - 25 | 0.75 - 25 | - | 1pc(s) | IP20 | (W x H x D) 36 x 90 x 76 mm | Grey | - | - | - | - | DIN Rail Mount | 4A | 4A | 400V | 3 | 2 | Sentron | - | D | - | Yes | - | AC | - | - | 5SL4 | - | - | 76mm | 4A | 50-60MHz | 2P | - | - | - | - | - | 90mm | 36mm | 36mm | - | ||
![]() 3NC1450-0MK Siemens | 121462320 |
| - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50A | - | - | 14x51 mm | - | 14 x 51mm | - | - | - | - | - | - | ||
![]() 3NW6301-1 Siemens | 143462320 |
| - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | 6A | - | - | Other | - | 8 x 32mm | - | - | - | - | - | - | ||
![]() 3NW6004-4 Siemens | 143462320 |
| - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | DC | 1kV | - | - | - | - | - | 4A | - | - | 10x38 mm | - | 10 x 38mm | - | - | - | - | - | - | ||
![]() 3NC1432-0MK Siemens | 128 |
| - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | 32A | - | - | 14x51 mm | - | 14 x 51mm | - | - | - | - | - | - |