- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Body Diameter | Breaking capacity | Built-in depth | Compatible with (details) | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Content | Degree of protection (IP) | Dim | Factory colour | Manufacturer | Manufacturer Part Number | Maximum Current | Minimum Operating Temperature | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Pollution degree | Range | Release characteristics | RoHS-compliant | Switch-off capacity | Voltage type | Voltage, Rating | Series | Applications | Depth | Current Rating | Frequency | Number of Poles | Size | Thread Size | Fuse Size | Overall Length | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3NC1020-0MK Siemens | 248 |
| - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | AC | - | - | - | - | 20A | - | - | 10x38 mm | - | 10 x 38mm | - | - | - | - | - | ||
![]() 3NW3050-0HG Siemens | 143462320 |
| - | - | - | 200 | - | - | - | - | 10pc(s) | - | - | - | - | - | - | - | - | 5A | 5A | 600V | - | - | - | Delay, current limiter | Yes | - | AC | 600V | - | - | - | 5A | - | - | Other | - | 10 x 38mm | - | - | - | - | - | ||
![]() 5SG7133-8BA25 Siemens | 143462320 |
| - | - | - | - | - | - | - | - | 1pc(s) | - | (W x H x D) 81 x 70 x 90 mm | - | - | - | 25A | - | - | 25A | 25A | 400V | - | - | MINIZED | - | - | - | - | - | 5SG | - | 90mm | - | - | 3 | - | - | - | - | 70mm | - | 81mm | - | ||
![]() 5SY7116-8 Siemens | 20 |
| - | - | - | - | 70mm | SENTRON | 0.75 - 35 | 0.75 - 35 | 1pc(s) | IP20 | (W x H x D) 18 x 90 x 76 mm | Grey | - | - | - | - | DIN Rail Mount | 16A | 16A | 230V,400V | 3 | 3 | SENTRON | D | Yes | 5kA | AC | - | 5SY | - | 76mm | 16A | 50-60MHz | 1P | - | - | - | - | 90mm | - | 18mm | - | ||
![]() 5SY7106-8 Siemens | 32 |
| - | - | - | - | 70mm | SENTRON | - | - | 1pc(s) | - | (W x H x D) 18 x 90 x 76 mm | Grey | - | - | - | - | DIN Rail Mount | 6A | 6A | 230V,400V | 3 | 3 | SENTRON | D | Yes | 5kA | - | - | 5SY | - | 76mm | 6A | 50-60MHz | 1P | - | - | - | - | 90mm | - | 18mm | - | ||
![]() 5SY4663-7 Siemens | 2865 |
| - | - | - | - | 70mm | SENTRON | - | - | 1pc(s) | - | (W x H x D) 72 x 90 x 76 mm | Grey | - | - | - | - | DIN Rail Mount | 63A | 63A | 230V,400V | 3 | 3 | SENTRON | C | Yes | 5kA | - | - | 5SY | - | 76mm | 63A | 50-60MHz | 3P | - | - | - | - | 90mm | 70.4mm | 72mm | - | ||
![]() 5SY5402-7 Siemens | 2084 |
| - | - | - | - | 70mm | SENTRON | 0.75 - 35 | 0.75 - 35 | 1pc(s) | IP20 | (W x H x D) 72 x 90 x 76 mm | Grey | - | - | - | - | DIN Rail Mount | 2A | 2A | 230V,400V | 2 | 2 | SENTRON | C | Yes | 10kA | AC/DC | - | 5SY | - | 76mm | 2A | 50-60MHz | 4P | - | - | - | - | 90mm | - | 72mm | - | ||
![]() 278873 FAZ-C16/3 Eaton | 2867 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | xEffect | - | - | - | - | - | Eaton Moeller | Commercial, Residential | 74mm | 16A | - | 3P | - | - | - | - | - | 80mm | 52.5mm | - | ||
![]() A211508 Mersen | 126 |
| - | Ceramic | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A211508 | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | 20A | - | - | - | E27 | - | - | - | - | - | - | ||
![]() B222917 Mersen | 12 |
| - | Ceramic | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | B222917 | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | 6A | - | - | - | E27 | - | - | - | - | - | - | ||
![]() K201765 Mersen | 144 |
| - | Ceramic | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | K201765 | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | 16A | - | - | - | E27 | - | - | - | - | - | - | ||
![]() 102189 FAZ-D15/2-NA Eaton | 2171 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | xEffect | - | - | - | - | - | Eaton Moeller | - | 76mm | 15A | - | 2P | - | - | - | - | - | 35.4mm | 105mm | - | ||
![]() 102191 FAZ-D20/2-NA Eaton | 2531 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | xEffect | - | - | - | - | - | Eaton Moeller | - | 76mm | 20A | - | 2P | - | - | - | - | - | 35.4mm | 105mm | - | ||
![]() 278875 FAZ-C25/3 Eaton | 2277 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | xEffect | - | - | - | - | - | Eaton Moeller | - | 73mm | 25A | - | 3P | - | - | - | - | - | 54mm | 85mm | - | ||
![]() 278761 FAZ-C20/2 Eaton | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | xEffect | - | - | - | - | - | Eaton Moeller | - | 73mm | 20A | - | 2P | - | - | - | - | - | 36mm | 85mm | - | ||
![]() 242198 PLSM-C4-MW Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | xPole | - | - | - | - | - | Eaton Moeller | - | 75mm | 4A | - | 1P | - | - | - | - | - | 17.5mm | 80mm | - | ||
![]() 242191 PLSM-C1-MW Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | xPole | - | - | - | - | - | Eaton Moeller | - | 75mm | 1A | - | 1P | - | - | - | - | - | 17.5mm | 80mm | - | ||
![]() 278750 FAZ-C3/2 Eaton | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | xEffect | - | - | - | - | - | Eaton Moeller | - | 73mm | 3A | - | 2P | - | - | - | - | - | 36mm | 85mm | - | ||
![]() 242210 PLSM-C40-MW Eaton | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | xPole | - | - | - | - | - | Eaton Moeller | - | 75mm | 40A | - | 1P | - | - | - | - | - | 17.5mm | 80mm | - | ||
![]() E1006576 Mersen | In Stock | - | - | - | 13.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V dc, 550V ac | - | - | - | 2A | - | - | - | - | A1 | 56mm | - | - | - | 35.5mm |