- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Package Quantity | Body Diameter | Cable entry | Degree of protection (IP), front side | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Range | Rated permanent current Iu | RoHS | Standards Met | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Packaging | Series | Resistance | Applications | Capacitance | Depth | Current Rating | Voltage | Max Voltage Rating (AC) | Number of Poles | Product Type | Fuse Size | Overall Length | Overall Depth | Product Length | Product Width | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S505H-V-6-3-R Eaton | 1074 |
| - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | Eaton Bussman | - | - | - | - | 6.3A | - | - | - | - | 5 x 20mm | - | - | - | - | - | - | - | ||
![]() S505SC-1.6-R Eaton | In Stock | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | Eaton Bussman | - | - | - | - | 1.6A | - | - | - | - | 5 x 20mm | - | - | - | - | - | - | - | ||
![]() S505H-8-R Eaton | 18 |
| - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | Eaton Bussman | - | - | - | - | 8A | - | - | - | - | 5 x 20mm | - | - | - | - | - | - | - | ||
![]() 236282 PXL-C8/2 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | xPole | - | - | - | - | - | - | - | PXL | - | Commercial, Residential | - | 60mm | 8A | - | - | 2P | - | - | - | - | - | - | 35mm | 80mm | - | ||
![]() 236272 PXL-C5/2 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | xPole | - | - | - | - | - | - | - | PXL, S200 | - | - | - | 60mm | 5A | - | - | 2P | - | - | - | - | - | - | 35mm | 80mm | - | ||
![]() 236398 PXL-B25/3 Eaton | 20 |
| - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | xPole | - | - | - | - | - | - | - | PXL, S200 | - | - | - | 60mm | 25A | - | - | 3P | - | - | - | - | - | - | 52.5mm | 80mm | - | ||
![]() S505H-1.25-R Eaton | In Stock | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V ac, 400V dc | - | Eaton Bussman | - | - | - | - | 1.25A | - | - | - | - | 5 x 20mm | - | - | - | - | - | - | - | ||
![]() S505H-3.15-R Eaton | In Stock | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | Eaton Bussman | - | - | - | - | 3.15A | - | - | - | - | 5 x 20mm | - | - | - | - | - | - | - | ||
![]() 1025HC20-R Eaton | 4500 |
| - | Ceramic | - | 3.15mm | - | - | - | - | - | +125°C | -55°C | - | - | - | - | - | - | - | 72 V dc, 250V ac | - | Bussmann | 3.1mΩ | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S505H-6.3-R Eaton | 432 |
| - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | Eaton Bussman | - | - | - | - | 6.3A | - | - | - | - | 5 x 20mm | - | - | - | - | - | - | - | ||
![]() C1019224 Mersen | In Stock | - | - | - | - | 13.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V dc, 550V ac | - | - | - | - | - | - | 16A | - | - | - | - | A1 | 56mm | - | - | - | - | - | 35.5mm | ||
![]() 159386 Eaton | In Stock | - | - | - | - | - | Side | IP40 | - | - | - | - | - | - | - | 250 | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5L400BWA ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | ||
![]() 163799 Eaton | In Stock | - | - | - | - | - | Side | IP40 | - | - | - | - | - | - | - | 160 | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2Y500-3 Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A2Y500-3 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 0.8 pF | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.63 | - | - | - | ||
![]() 268985 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74-6SG1.6A-B NTE ELECT | In Stock | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 5 Per Pack (priced per Pack) | - | - | - | - | - | 1.6 A | 125v/250V | 250 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2793 |
| - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | IEC/EN 61008 | - | - | 230V | - | F200 | - | - | - | - | 25A | - | - | 2 | - | - | 85mm | 69mm | - | - | - | - | - | ||
![]() M1018589J-RS Mersen | In Stock | - | - | Melamine | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV dc | - | - | - | - | - | - | 25A | - | - | - | - | 10 x 38mm | - | - | - | - | - | - | - | ||
![]() EBMMPCT250 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |