- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Diameter | Device Type | Dimensions | Maximum Current | Mounting Styles | Range | Standards Met | Voltage, Rating | Series | Applications | Depth | Current Rating | Number of Poles | Fuse Size | Overall Length | Overall Depth | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMCH163 EMCH163 Eaton | 16 |
| - | - | - | - | - | DIN Rail Mount | MEMShield | - | - | Eaton Moeller | - | 80mm | 63A | 1P | - | - | - | 18mm | 75mm | - | ||
![]() 156470 EM3SSK3T12 Eaton | In Stock | - | - | - | Surge Protector | 254 x 140 x 238mm | - | Surface Mount | - | - | - | Eaton Moeller | - | 238mm | - | - | - | - | - | 254mm | 140mm | - | ||
![]() EMBH106 Eaton | In Stock | - | - | - | - | - | - | DIN Rail Mount | MEMShield | - | - | Eaton Moeller | - | 80mm | 6A | 1P | - | - | - | 18mm | 75mm | - | ||
![]() EMCH320 Eaton | In Stock | - | - | - | - | - | - | DIN Rail Mount | MEMShield | - | - | Eaton Moeller | - | 80mm | 20A | 3P | - | - | - | 54mm | 75mm | - | ||
![]() EMBH110 EMBH110 Eaton | 27 |
| - | - | - | - | - | DIN Rail Mount | MEMShield | - | - | Eaton Moeller | - | 80mm | 10A | 1P | - | - | - | 18mm | 75mm | - | ||
![]() EBMMPSL250 Eaton | In Stock | - | - | - | - | - | 250 A | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2434 |
| - | - | - | - | - | DIN Rail Mount | MEMShield | CE | - | Eaton Moeller | Commercial, Residential | - | 16A | 1 | - | 17.7mm | 102mm | - | - | - | ||
Tiny WHSL | 2851 |
| - | - | - | - | - | DIN Rail Mount | MEMShield | CE | - | Eaton Moeller | Commercial, Residential | - | 32A | 1 | - | 17.7mm | 102mm | - | - | - | ||
![]() EMCH120 EMCH120 Eaton | 31 |
| - | - | - | - | - | DIN Rail Mount | MEMShield | - | - | Eaton Moeller | - | 80mm | 20A | 1P | - | - | - | 18mm | 75mm | - | ||
![]() EBM182 Eaton | In Stock | - | - | - | - | - | 125 A | - | Memshield 3 | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | ||
![]() J1019253 Mersen | In Stock | - | - | 21.9mm | - | - | - | - | - | - | 460 V dc, 690V ac | - | - | - | 6A | - | A2 | 86mm | - | - | - | 56.5mm | ||
![]() N1019257 Mersen | In Stock | - | - | 21.9mm | - | - | - | - | - | - | 460 V dc, 690V ac | - | - | - | 25A | - | A2 | 86mm | - | - | - | 56.5mm | ||
![]() K1019231 Mersen | In Stock | - | - | 13.5mm | - | - | - | - | - | - | 250 V dc, 550V ac | - | - | - | 20A | - | A1 | 56mm | - | - | - | 35.5mm | ||
![]() Q1019213 Mersen | In Stock | - | - | 13.5mm | - | - | - | - | - | - | 250 V dc, 550V ac | - | - | - | 20A | - | F1 | 61mm | - | - | - | 35.5mm | ||
![]() R226335 Mersen | In Stock | - | - | 82.4mm | - | - | - | - | - | - | 240 V dc, 415V ac | - | - | - | 800A | - | C3 | 212mm | - | - | - | 86mm | ||
![]() X1019219 Mersen | In Stock | - | - | 13.5mm | - | - | - | - | - | - | 250 V dc, 550V ac | - | - | - | 20A | - | F1 | 61mm | - | - | - | 35.5mm | ||
![]() M1019256 Mersen | In Stock | - | - | 21.9mm | - | - | - | - | - | - | 460 V dc, 690V ac | - | - | - | 20A | - | A2 | 86mm | - | - | - | 56.5mm | ||
![]() P1019258 Mersen | In Stock | - | - | 21.9mm | - | - | - | - | - | - | 460 V dc, 690V ac | - | - | - | 32A | - | A2 | 86mm | - | - | - | 56.5mm | ||
![]() S1045297 Mersen | In Stock | - | - | 21mm | - | - | - | - | - | - | 240 V dc, 415V ac | - | - | - | 50A | - | A4C | 110mm | - | - | - | 58.5mm | ||
![]() B226298 Mersen | In Stock | - | - | 26.9mm | - | - | - | - | - | - | 240 V dc, 415V ac | - | - | - | 100A | - | A4C | 111mm | - | - | - | 59.5mm |