- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Approvals | Base/Housing Material | Body Length (mm) | Body Orientation | Characteristic | Contact Materials | Description of Terminals | Fuse Size / Group | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package Type | Product Depth (mm) | Product Diameter (mm) | Qualification | Resistance @ 25C | RoHS | Supplier Package | Tab Size | Termination Method | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Wire Size | Operating Temperature | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Gender | Power Rating | Pitch | Resistor Type | Current Rating | Pin Count | Termination Style | Housing Color | Plating | Cable Length | Fuse Type | Screening Level | Resistance Tolerance | Fuse Size | Product | Body Style | Product Length | Product Width | Product Length (mm) | Diameter | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 251.125L Littelfuse | In Stock | - | - | - | - | CSA;CCC | - | - | - | Very Fast Acting | - | - | PICO II | 300A @ 125VDC;50A @ 125VAC | Littelfuse | 0251.125VXL | + 125 C | - 55 C | - | - | - | - | - | Axial Leaded | - | - | - | - | No | - | - | - | 125 V | 125 V | 125 VDC | - | - | - | Axial | - | Specialty Fuses | 1.7 Ω | 125 °C | -55 °C | - | - | - | - | 0.125 | - | Axial | - | - | - | Fast Blow | - | - | - | PCB Mount Fuse | Leaded Fuses | - | - | - | 2.41 mm | 7.11 mm | - | ||
![]() 279.700 Littelfuse | In Stock | - | - | - | - | CSA | - | 34.29 MilliMeters | - | Very Fast Acting | - | - | - | 10000A @ 125V | Littelfuse | 0279.700V | - | - | - | - | - | - | - | Radial Leaded | - | - | AEC-Q200 | - | No | - | - | - | - | - | - | - | - | - | - | 25 ppm/°C | - | 1 kOhm | - | - | - | 0.15 W | - | Precision | 0.7 | - | - | - | - | - | - | - | 0.1 | - | - | - | 1.62 mm | 0.81 mm | - | - | - | - | ||
![]() 282006 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 282001A Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | 02820001ZXA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.55 mm | 0.85 mm | - | - | - | - | ||
![]() 31501.6P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 315030P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 318.200P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 31801.6P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3251.25P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 326.600P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3256.25P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 342048A Littelfuse | In Stock | - | - | Gold | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | 26 AWG | -55 to 150 °C | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | 0.457 m | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 344024A Littelfuse | In Stock | - | - | Gold | Thermoplastic | - | Thermoplastic | - | Straight | - | Phosphor Bronze | - | - | - | Littelfuse | 03440024X | - | - | Surface Mount | Panel | -40C to 85C | 85C | -40C | - | Not Required(mm) | 23.87(mm) | - | - | - | - | - | Solder | - | - | - | 32V | - | -65 to 105 °C | - | - | Fuse Holder | - | - | - | Header | - | 2.5400 mm | - | 20(A) | - | LUG | Black | - | - | - | - | - | 6.3 X 32MM | - | - | 14.83 mm | - | Not Required(mm) | - | - | 60.45(mm) | ||
![]() 3452QS2A Littelfuse | In Stock | - | - | Gold | - | - | Diallyl Phthalate | - | Right Angle | - | Phosphor Bronze | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | -40 to 125 °C | - | - | Rack and Panel | - | - | - | Plug | - | 5.0800 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 344601 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | 0.8mm dia. x 35mm Kinked Lead | - | - | Littelfuse | 03440601Z | - | - | Through Hole | - | - | - | - | - | - | - | - | 1.2 Ohm | - | Radial | - | - | - | - | - | - | - | -40 to 125 °C | - | - | PTC | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Extended Industrial | - | - | - | - | - | - | - | - | - | - | ||
![]() 3452HS7A Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() 3453LF1-010 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | ||
![]() 3452LF1A Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | ||
![]() 3452HS4A Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | ||
![]() 3453QS2A Littelfuse | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41 mm² | - | - | - | - | - | 20 to 16, 20 AWG | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 13.46 mm | - | - | - | - | - |