- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Housing Material | Weight | Body Material | Terminal Material | Brand | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Indicator Style | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Composition | Color | HTS Code | Subcategory | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Base Part Number | Reference Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Lead Length | Working Voltage | Lead Diameter | Max Voltage Rating (AC) | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Product Type | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Time to Trip | Fuse Current | Trip Time or Delay | Pre-arcing Time-Min | Fuse Class | Pre-arcing Rating | Product | Body Style | Product Category | Diameter | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0251003.MXL Littelfuse Inc. | 967 | - | Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | Axial | PIN WIRE | 2 | Ceramic | - | Epoxy Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 29mOhm | Tin (Sn) | - | - | 8536.10.00.40 | - | 125V | - | - | - | - | 3A | - | CCC; CSA; PSE; QPL; TUV; UL | - | 125V | - | CCC, CSA, cURus, PSE, TUV | - | - | - | - | - | 125V | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 1.19 | 0.0295Ohm | ELECTRIC FUSE | VERY FAST | - | 1 J | 4 ms | 3A | 14400 s | - | Supplemental | - | - | - | - | 2.41mm | 2.8mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0453.630MR Littelfuse Inc. | 1234 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 453 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | - | EAR99 | 305mOhm | Silver (Ag) | - | - | 8536.10.00.40 | - | 125V | TAPE AND REEL | - | 2.69mm | not_compliant | 630mA | - | CE; CSA; UL | - | 125V | - | CSA, UL | 6.1mm | - | - | 6.1mm x 2.69mm x 2.69mm | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.143 | 0.305Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | 14400 s | - | - | - | - | - | - | - | 2.69mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SF-0603F063-2 Bourns Inc. | 22850 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0603F | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 173mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8536.10.00.40 | - | 32V | TAPE AND REEL | - | 800μm | - | 630mA | SF-0603 | UL | - | - | 1608 | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.007 | 0.173Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | 457.2μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() BK/AGC-V-8/10 Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | 100 | 3AG (6.3 mm x 32 mm) | Without Indicator | 35 A | Eaton | - | Board Mount | AGC-V-8-10 BK-AGC-V-8-10 | No -RoHS Version Available | 0.098767 oz | - | - | - | Bulk | - | AGC | - | - | - | - | - | - | - | - | - | - | - | - | Fuses | - | - | - | - | - | 800 mA | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Blow | - | Electronic Fast Acting Ferrule Fuse | - | - | - | - | - | - | - | - | - | - | - | - | Glass Fuse | Cylindrical Leaded | Cartridge Fuses | 6.35 mm | - | 32.82 mm | - | - | - | - | - | ||
![]() 0459.125ER Littelfuse Inc. | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® 459 | 0.285Lx0.170W x 0.120 H 7.24mmx4.32mmx3.05mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 1.7Ohm | Tin (Sn) | - | White | 8536.10.00.40 | - | 125V | TAPE AND REEL | - | 4.32mm | not_compliant | 125mA | - | CSA; UL | - | 125V | - | CSA, UL | 7.24mm | - | - | 7.24mm x 4.32mm x 3.05mm | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.00163 | 1.7Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | 14400 s | - | - | 0.0016 A2/s | - | - | - | - | 3.05mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0443002.DR Littelfuse Inc. | 2201 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 443 | 0.398Lx0.123W x 0.123 H 10.10mmx3.12mmx3.12mm | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 52mOhm | Silver (Ag) | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | 3.12mm | not_compliant | 2A | - | UL | - | 250V | - | cULus | 10.1mm | - | - | 10.1mm x 3.12mm x 3.12mm | - | - | - | - | 120mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 18.06 | 0.052Ohm | ELECTRIC FUSE | TIME LAG | - | 18 J | - | 2A | - | - | - | - | - | - | - | - | 3.1242mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 044303.5DR Littelfuse Inc. | 30000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 443 | 0.398Lx0.123W x 0.123 H 10.10mmx3.12mmx3.12mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 19mOhm | Silver (Ag) | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | 3.12mm | - | 3.5A | - | UL | - | 250V | - | cULus | 10.1mm | - | - | 10.1mm x 3.12mm x 3.12mm | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 53.14 | 0.019Ohm | ELECTRIC FUSE | TIME LAG | - | 53 J | - | 3.5A | - | - | - | - | - | - | - | - | 3.1242mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3404.2417.11 Schurter Inc. | 671 |
| Datasheet | 18 Weeks | - | Clip, Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Clip | WRAPAROUND | 2 | - | 240.007063mg | Ceramic | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | - | UMZ 250 | 0.445Lx0.165W x 0.157 H 11.30mmx4.20mmx4.00mm | e4 | yes | Active | Vendor Undefined | SMD/SMT | EAR99 | - | - | - | - | 8536.10.00.40 | - | 125V | BAG | 1kW | 4.2mm | - | 1.25A | - | CSA; IEC; UL; VDE | - | 250V | - | cURus, VDE | 10.7mm | - | 3.6 mm | 10.7mm x 3.6mm x 4mm | - | - | - | 250V | 1kW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 200A AC 35A DC | - | 4.5 | - | ELECTRIC FUSE | TIME LAG | - | 4 J | - | 1.25A | - | 10ms | - | - | - | - | - | - | 4mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0438002.WR Littelfuse Inc. | 500 |
| Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | - | - | Ceramic | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | 438 | 0.061Lx0.033W x 0.020 H 1.54mmx0.85mmx0.50mm | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 44mOhm | - | Thin Film | - | 8536.10.00.40 | - | 32V | - | - | 850μm | - | 2A | - | - | - | 12V | 1608 | CSA, UL | - | 0603 | - | - | - | - | - | - | 214mW | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.149 | 0.051Ohm | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | 502μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SF-0603F200-2 Bourns Inc. | 8888886 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | Ceramic | Copper | - | - | - | - | - | - | - | - | - | - | - | - | 32V | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0603F | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 33mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8536.10.00.40 | - | 32V | TAPE AND REEL | - | 800μm | - | 2A | SF-0603 | UL | - | - | 1608 | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | - | - | - | - | 32V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.044 | 0.033Ohm | ELECTRIC FUSE | - | - | - | - | 2A | - | - | - | - | - | - | - | - | 450μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0441003.WR Littelfuse Inc. | 3000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | 441 | 0.061Lx0.033W x 0.020 H 1.54mmx0.85mmx0.50mm | e2 | - | Active | 1 (Unlimited) | - | EAR99 | 15.8mOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8536.10.00.40 | - | 32V | TAPE AND REEL | - | 850μm | - | 3A | - | CSA; UL | - | 32V | 1608 | CSA, UL | 1.54mm | 0603 | 0.85 mm | 1.54mm x 0.85mm x 0.5mm | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.8165 | 0.0158Ohm | ELECTRIC FUSE | - | - | - | - | 3A | - | - | - | - | - | - | - | - | 508μm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0443.750DR Littelfuse Inc. | 199 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | WRAPAROUND | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 443 | 0.398Lx0.123W x 0.123 H 10.10mmx3.12mmx3.12mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 275mOhm | Silver (Ag) | - | - | - | - | - | TAPE AND REEL | - | 3.12mm | - | 750mA | - | UL | - | 250V | - | cULus | - | - | - | - | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 1 | 0.275Ohm | ELECTRIC FUSE | TIME LAG | - | 1 J | - | 750mA | - | - | - | - | - | - | - | - | 3.12mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 021802.5MXEP Littelfuse Inc. | 1000 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | PIN WIRE | - | - | - | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 218 | 0.228Diax0.886L 5.80mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 21.9mOhm | Tin (Sn) | - | - | 8536.10.00.40 | - | 250V | - | - | - | - | 2.5A | - | CCC; CE; CSA; IEC; KC; PSE; SEMKO; UL; VDE | - | 250V | - | CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE | - | - | - | 5.8mm x 22.5mm | - | - | - | - | - | - | Slow Blow | Cartridge, Glass | 35A | - | 23.25 | 0.0219Ohm | ELECTRIC FUSE | TIME LAG | - | 23 J | - | 2.5A | - | - | - | - | - | - | - | 5mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() CNL130 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | CNL130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0469006.WR Littelfuse Inc. | 14 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | -55°C~150°C | Tape & Reel (TR) | - | 469 | 0.129Lx0.064W x 0.035 H 3.27mmx1.63mmx0.90mm | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 28mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8536.10.00.40 | - | 24V | TAPE AND REEL | - | 1.63mm | - | 6A | - | CSA; UL | - | - | 3216 | CSA, UL | 3.27mm | 1206 | - | 3.27mm x 1.63mm x 0.9mm | - | - | - | - | 1.64W | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 60A | - | 9.41 | 0.028Ohm | ELECTRIC FUSE | - | - | 9 J | - | 6A | 14400 s | - | - | 0.27 A2/s | - | - | - | - | 889μm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0298125.ZXEH Littelfuse Inc. | 501 |
| Datasheet | 7 Weeks | - | Bolt, Screw | Bolt Mount | Auto Link | TAB/BLADE | 2 | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | MEGA® | 1.149Lx0.750W x 0.390 H 29.20mmx19.05mmx9.90mm | - | yes | Active | Not Applicable | - | EAR99 | 423μOhm | - | - | Green | - | - | 32V | - | - | 19.05mm | - | 125A | - | - | - | 32V | - | UL | - | - | - | - | - | - | - | - | - | - | Slow Blow | Automotive | 2kA | - | 57800 | 0.000423Ohm | ELECTRIC FUSE | - | - | 57800 J | - | 125A | - | - | - | - | - | - | - | - | 10.67mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0217.250MXEP Littelfuse Inc. | 200 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 217 | 0.236Diax0.886L 6.00mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 1.2325Ohm | Tin (Sn) | - | - | 8536.10.00.40 | - | 250V | - | - | - | unknown | 250mA | - | CCC; CE; CSA; IEC; KC; SEMKO; UL; VDE | - | 250V | - | CCC, CE, CSA, K-MARK, SEMKO, UL, VDE | - | - | - | 6mm x 22.5mm | 40mm | - | 650 μm | - | - | - | Fast Blow | Cartridge, Glass | 35A | - | 0.04 | 1.2325Ohm | ELECTRIC FUSE | - | 5x20mm | - | - | 250mA | - | - | - | - | - | - | - | 5mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0501012.WRS Littelfuse Inc. | 91900 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | 501 | 0.126Lx0.064W x 0.033 H 3.20mmx1.63mmx0.84mm | e2 | - | Active | 1 (Unlimited) | - | EAR99 | 3.21mOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8536.10.00.40 | - | 32V | TAPE AND REEL | - | 1.63mm | - | 12A | - | CSA; UL | - | 32V | - | CSA, UL | 3.2mm | - | - | 3.2mm x 1.63mm x 0.835mm | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 150A | - | 20.341 | 0.00321Ohm | ELECTRIC FUSE | - | - | 20 J | - | - | 14400 s | - | - | - | - | - | - | - | 838.2μm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3405.0166.24 Schurter Inc. | 10 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, Square End Block | END CAP | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | - | -55°C~125°C | Tape & Reel (TR) | - | UMF 250 | 0.398Lx0.118W x 0.118 H 10.10mmx3.00mmx3.00mm | e3 | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | 125V | TAPE AND REEL | - | 3mm | - | 1A | - | UL | - | 250V | - | cURus, VDE | 10.1mm | - | - | 10.1mm x 3mm x 3.75mm | - | - | - | - | 500mW | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 200A | - | 0.4 | - | ELECTRIC FUSE | - | - | - | - | 1A | - | - | - | - | - | - | - | - | 3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3413.0002.11 Schurter Inc. | 1731 | - | Datasheet | 26 Weeks | Gold | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | Glass | 10.007382mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~90°C | - | - | USFF 1206 | 0.126Lx0.063W x 0.063 H 3.20mmx1.60mmx1.60mm | - | - | Active | Vendor Undefined | - | EAR99 | 8.35Ohm | - | - | - | - | - | 63V | TAPE AND REEL | - | 1.6mm | - | 50mA | - | UL | - | 125V | - | cURus | - | - | - | - | - | - | - | 125V | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 10A AC 100A DC | - | 0.0002 | 8.35Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | 14400 s | - | - | - | - | - | - | - | 1.6mm | - | No | - | ROHS3 Compliant | - | - |