- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Terminal Material | Acting | Approvals | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Contact Materials | Continuous Drain Current Id | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Product Status | RoHS | Termination Method | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Capacitance | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Depth | Resistor Type | Current Rating | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Working Voltage | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Product Type | DC Cold Resistance | Channel Type | Resistance Tolerance | Repetitive Peak Reverse Voltage | Product | Product Category | Product Length | Product Width | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A2Y6-1 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A2Y6-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F0805B0R25FWTR KYOCERA | In Stock | - | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | Fast | - | - | - | KYOCERA AVX | - | - | - | 3000 | 0805 (2012 metric) | 50 A at 63 VDC | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | In Transition | - | Accu-Guard II | 0.000173 oz | - | - | 63 VDC | - | -55°C ~ 125°C | MouseReel | Accu-Guard | 0.083 L x 0.050 W x 0.035 H (2.10mm x 1.27mm x 0.90mm) | - | - | Chip | 750 mOhms | - | - | - | - | - | - | Fuses | - | 250 mA | - | - | - | 250 mA | - | cUL, UL | - | - | - | - | Fast Blow | Fast Blow | 50A | SMD Fuses | 0.75 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 0.9 mm | 2.1 mm | 1.27 mm | - | - | ||
![]() F1206B0R25FSTR KYOCERA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | Fast | - | - | - | KYOCERA AVX | - | - | 60 | 3000 | 1206 (3216 metric) | 50 A at 63 VDC | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | Accu-Guard II | 0.000335 oz | - | - | 63 VDC | 63 V | -55 to 125 °C | MouseReel | Accu-Guard | 0.122 L x 0.063 W x 0.047 H (3.10mm x 1.60mm x 1.20mm) | - | - | Chip | 750 mOhms | - | - | - | - | - | - | Fuses | - | 250 mA | - | - | - | 250 mA | - | cUL, UL | - | - | 43 | - | Fast Blow | Fast Blow | 50A | SMD Fuses | 0.75 Ohms | N | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 1.2 mm | 3.1 mm | 1.6 mm | - | - | ||
![]() F1206B3R00FWTR KYOCERA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 3000 | 1206 (3216 metric) | 50 A at 63 VDC | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | In Transition | - | Accu-Guard II | 0.000335 oz | - | - | 63 VDC | - | -55°C ~ 125°C | MouseReel | Accu-Guard | 0.122 L x 0.063 W x 0.047 H (3.10mm x 1.60mm x 1.20mm) | - | - | - | 50 mOhms | - | - | - | - | - | - | Fuses | - | 3 A | - | - | - | 3 A | - | cUL, UL | - | - | - | - | Fast Blow | Fast Blow | 50A | SMD Fuses | 0.05 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 1.2 mm | 3.1 mm | 1.6 mm | - | - | ||
![]() F0805B1R00FWTR KYOCERA | In Stock | - | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | Fast | - | - | - | KYOCERA AVX | - | - | - | 3000 | 0805 (2012 metric) | 50 A at 63 VDC | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | N | - | Accu-Guard II | 0.000173 oz | - | - | 63 VDC | - | -55°C ~ 125°C | MouseReel | Accu-Guard | 0.083 L x 0.050 W x 0.035 H (2.10mm x 1.27mm x 0.90mm) | - | - | Chip | 220 mOhms | - | - | - | - | - | - | Fuses | - | 1 A | - | - | - | 1 A | - | cUL, UL | - | - | - | - | Fast Blow | Fast Blow | 50A | SMD Fuses | 0.22 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 0.9 mm | 2.1 mm | 1.27 mm | - | - | ||
![]() F0603E2R00FSTR KYOCERA | In Stock | - | - | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | Nickel | Fast | UL | - | - | KYOCERA AVX | - | - | - | 3000 | 0603 (1608 metric) | 50 A at 32 VDC | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | - | Accu-Guard II | 0.000056 oz | 32 V | 32 V | 32 V | 32 V | -55°C ~ 125°C | Cut Tape | Accu-Guard® II | 0.063 L x 0.032 W x 0.025 H (1.60mm x 0.81mm x 0.63mm) | SMD/SMT | 100 ppm/°C | Chip | 1.2 kOhm | 125 °C | -55 °C | Thin Film | - | - | - | Fuses | 0.6 W | 2 A | - | 810 µm | Anti-Surge | 2 A | 1608 | cUL, UL | 0603 | 32 V | - | 32 V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | SMD Fuses | 0.04 Ohms | - | 5 | - | Surface Mount Fuse | Surface Mount Fuses | 3.1 | 1.55 | 630 µm | 1.6 mm | 810 µm | No | Lead Free | ||
![]() F1206B3R00FSTR KYOCERA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | Fast | - | - | - | KYOCERA AVX | 5% | - | - | 3000 | 1206 (3216 metric) | 50 A at 63 VDC | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | Accu-Guard II | 0.000335 oz | - | - | 63 VDC | 63 V | -55 to 125 °C | MouseReel | Accu-Guard | 0.122 L x 0.063 W x 0.047 H (3.10mm x 1.60mm x 1.20mm) | - | - | Chip | 50 mOhms | - | - | - | - | - | 1 uF | Fuses | - | 3 A | - | - | - | 3 A | - | cUL, UL | - | - | - | - | Fast Blow | Fast Blow | 50A | SMD Fuses | - | - | - | - | Surface Mount Fuse | Surface Mount Fuses | 3.2 mm | 2.5 mm | 1.2 mm | 3.1 mm | 1.6 mm | - | - | ||
![]() 0686F5000-01 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | Polyester | Right Angle | - | - | Bronze | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | Press Fit | - | - | - | - | - | - | -65 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93.9 mm | - | - | - | - | - | - | ||
![]() 0697H2000-02 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8200 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 0.85 mm | - | - | - | - | - | ||
![]() 0651R6300-11 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0651R8000-11 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5TT 3 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HP10J160 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | HP10J160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | ||
![]() MC011034 Multicomp | 1121 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 x 25 | - | - | - | - | - | ||
![]() 3JS 5-R TR Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0655R2500-19 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A50P80-4 Mersen | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 109 | - | - | - | Mersen, formerly Ferraz Shawmu | A50P80-4 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56.8 | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA167085R1000 TE Connectivity | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA167086R1100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0651R0500-11 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |