- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Adjustment range undelayed short-circuit release | Content | Degree of protection (IP) | Device construction | Device Type | Dim | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Range | Rated permanent current Iu | RoHS-compliant | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Series | Type | Subcategory | Current Rating | Number of Poles | Product Type | Operating Temperature Range | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2928 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | 16A | 2 | - | - | - | - | - | - | ||
![]() C11H3TM016L Schneider | 735 |
| - | - | 500 - 500 | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | Fixed | - | 0 | 0 | 11.2 - 16 | ComPacT NSX | 16 | - | Toggle | Screw connection | - | C11H3 | - | - | 16A | 3 | - | - | - | - | - | - | ||
Tiny WHSL | 2865 |
| - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | 50A | 2 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | 32A | 2 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | 10A | 2 | - | - | - | - | - | - | ||
Tiny WHSL | 2859 |
| - | - | - | - | - | - | - | - | ABB | - | 2CSR272101R1405 | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | 40A | 2 | - | - | - | - | - | - | ||
Tiny WHSL | 2299 |
| - | - | - | - | - | - | - | - | ABB | - | 2CSR254101R1205 | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | 20A | 4 | - | - | - | - | - | - | ||
![]() C10N3TM016 Schneider | 661 |
| - | - | 190 - 190 | - | IP30 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | Fixed | - | 0 | 0 | 70 - 100 | ComPacT NSX | 16 | - | Rocker lever | Screw connection | - | ComPacT NSX100N | - | - | 16A | 3 | - | - | - | - | - | - | ||
Tiny WHSL | 2717 |
| - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | 32A | 4 | - | - | - | - | - | - | ||
Tiny WHSL | 2429 |
| - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | 20A | 4 | - | - | - | - | - | - | ||
Tiny WHSL | 2327 |
| - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | 25A | 4 | - | - | - | - | - | - | ||
Tiny WHSL | 2007 |
| - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | 10A | 4 | - | - | - | - | - | - | ||
Tiny WHSL | 2085 |
| - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | 13A | 4 | - | - | - | - | - | - | ||
Tiny WHSL | 2698 |
| - | - | - | - | - | - | - | - | ABB | - | 2CSR253101R1104 | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | 10A | 3 | - | - | - | - | - | - | ||
Tiny WHSL | 2494 |
| - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | 6A | 3 | - | - | - | - | - | - | ||
Tiny WHSL | 2048 |
| - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | 20A | 3 | - | - | - | - | - | - | ||
![]() 2909637 Phoenix Contact | 2291 |
| - | - | - | - | - | - | Surge Arrestor | - | - | - | - | +80°C | -40°C | DIN Rail | - | - | - | - | Type 2 Surge Arrester | - | - | - | - | 350 V | VAL-SEC | - | Surge Suppressors | 40 A | - | Sensor Cables / Actuator Cables | -40 → +80 °C | Surge Protection Devices - SPDs | 89.9 mm | 74.5 mm | 49.2 mm | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5SD7442-1 Siemens | 689 |
| - | - | - | 1pc(s) | - | - | Surge Protector | (L x W x H) 71.5 x 71.5 x 95 mm | - | 5SD74421 | - | +80°C | -40°C | DIN Rail | 230V AC | - | - | - | - | - | Yes | - | - | - | 5SD | Material: PBT | - | - | - | - | -40 → +80 °C | - | 95mm | 71.5mm | 71.5mm |