- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Approvals | Body Length (mm) | Characteristic | Interrupt Rating | Manufacturer | Manufacturer Part Number | Number of Elements | Package Type | RoHS | Voltage, Rating | Watchdog Timers | Packaging | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Current Rating | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Max DC Current | Input Offset Voltage (Vos) | Voltage Gain | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F03A-250V1.5A Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLQ6.25HXR Littelfuse | In Stock | - | - | Surface Mount | 8 | UL;CSA | 38.1 MilliMeters | Time Delay | 10KA @ 500VAC | Littelfuse | 0FLQ6.25HXR | 2 | Cartridge | Compliant | - | - | Tape and Reel | 85 °C | -40 °C | - | 6.25 | 32 V | 2 V | 1 mA | 440 W | - | 5 mV | 106.02 dB | - | - | No | Lead Free | ||
![]() FLSR004 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H315.800P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLNR17.5 Littelfuse | In Stock | - | - | Through Hole | - | CSA, UL | 181 mm | Time Delay | 200 kA @ 250 V | Littelfuse | FLNR175.X | - | Center Bladed | Non-Compliant | 100 V | - | - | - | - | - | 175 A | - | - | - | - | 3 A | - | - | - | - | - | - | ||
![]() FLSR450 Littelfuse | In Stock | - | - | - | - | CSA, UL | 339.7 mm | Time Delay | 200 kA @ 600 V | Littelfuse | FLSR450.X | - | Center Bladed | No | - | - | - | - | - | - | 450 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLQ1.25HXR Littelfuse | In Stock | - | - | - | - | UL;CSA | 38.1 MilliMeters | Time Delay | 10KA @ 500VAC | Littelfuse | 0FLQ1.25HXR | - | Cartridge | Yes | - | - | - | - | - | - | 1.25 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLQ2.25HXR Littelfuse | In Stock | - | - | - | - | UL;CSA | 38.1 MilliMeters | Time Delay | 10KA @ 500VAC | Littelfuse | 0FLQ2.25HXR | - | Cartridge | Yes | - | - | - | - | - | - | 2.25 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCK120 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLA03.5 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLA05.6 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCK040 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLQ04.5HXR Littelfuse | In Stock | - | - | - | - | UL;CSA | 38.1 MilliMeters | Time Delay | 10KA @ 500VAC | Littelfuse | 0FLQ04.5HXR | - | Cartridge | Yes | - | - | - | - | - | - | 4.5 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLQ04.5 Littelfuse | In Stock | - | - | Surface Mount | 5 | - | - | - | - | - | - | - | - | Compliant | - | No | - | 85 °C | -40 °C | 571 mW | - | 1.8 V | 750 mV | - | - | - | - | - | 1.35 V | 1.425 V | No | - | ||
![]() FLQ05.6 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLQ03.5 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLNR100 Littelfuse | In Stock | - | - | - | - | CSA, UL | 149.2 mm | Time Delay | 200 kA @ 250 V | Littelfuse | FLNR100.V | - | Center Bladed | No | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCK001 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBO080 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLA006 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |