- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Insert Material | Adjustment range undelayed short-circuit release | Approvals | Built-in depth | Content | Degree of protection (IP) | Device construction | Differential current rating | Dim | For Use With | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Outlets | Overload release current setting | Package | Phase failure sensitive | Range | Rated operating voltage | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | Release characteristics | RoHS-compliant | Shaft Type | Switch off technique | Switch-off capacity | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Operating Temperature | Series | Termination | Type | Pitch | Depth | Current Rating | Output Voltage | Output Type | Accessory Type | Number of Poles | Protections | Terminal Type | Bearing Type | Max Frequency | Legend | Background Color | Overall Length | Language | Connection Type | Nominal Input Voltage (AC) | Input Voltage | Overall Depth | Bearings | IP Rating | Mating Connector | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5SM3445-6 Siemens | In Stock | - | - | - | - | - | - | - | - | - | 70mm | 1pc(s) | - | - | 0.1A | (W x H x D) 72 x 90 x 70 mm | - | Miscellaneous | - | - | - | DIN Rail Mount | 125A | 125A | 400V | - | - | - | - | SENTRON | - | - | - | - | - | A | Yes | - | - | 1.25kA | - | - | 400V ac | - | - | - | - | SENTRON 5SM3xxx | - | - | - | 70mm | 125A | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 72mm | ||
Tiny WHSL | 31250448 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tmax XT | Johnson Controls | VG1845CLH923BUA | - | - | - | - | - | - | - | - | - | - | Tmax XT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | ||
![]() GV4LE50S6 Schneider | 2010 |
| - | - | - | - | - | - | 300 - 700 | - | - | - | IP40 | Complete device in housing | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | No | TeSys | 690 - 690 | 11 | 22 | 50 | 100 | - | - | - | Magnetic | - | Rocker lever | Screw connection | 690V ac | No | No | No | - | GV4LE | - | - | - | 116 | 50A | - | - | - | 3 | - | - | - | - | - | - | 81mm | - | - | - | - | 155mm | - | - | - | 155 | - | 81 | ||
Tiny WHSL | 2529 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VS154222B-SL300 | - | Panel | DIN Rail Mount | - | - | - | - | - | JHSN_DRIV_VSD-II | - | PFIM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | 16.75 | 40A | - | - | - | 2 | - | - | - | 320 Hz | - | - | 35mm | - | - | 240 VAC | - | 80mm | - | - | - | - | - | 31 | ||
Tiny WHSL | 33057272 |
| - | - | - | - | Cast Iron | 52100 Steel;Black Oxide | - | - | - | - | - | - | - | - | ESX10-T | Sealmaster | SF-20RC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X222.611 | - | - | - | - | - | - | - | - | - | - | - | Four Bolt Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 53 | - | - | Back Mount | 8 | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | Turck | U-85382 | 60 VAC, 60 VDC | - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80V dc | - | - | - | - | 8340 | - | - | - | - | 2 A | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | 0.2 m | 19mm | ||
![]() A9R77640 Schneider | 2800 |
| - | - | - | - | Nickel Plated Zinc | - | - | - | - | - | - | - | - | - | - | Mencom | DIN-R-32 | - | - | DIN Rail Mount | - | - | - | (1) Indian Receptacle | - | - | - | Acti9 | - | - | - | - | - | - | - | - | - | - | - | - | 220 → 240V ac | - | - | - | - | Acti9 iIG40 | - | - | - | - | 40A | - | - | - | 1P+N | - | - | - | - | - | - | 36mm | - | - | - | - | 85mm | - | IP66 | - | - | - | - | ||
![]() 242401 PLSM-C10/2-MW Eaton | 34 |
| - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600E4ZN | - | Panel | DIN Rail Mount | - | - | - | - | - | - | - | xPole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | 75mm | 600 A | - | - | - | 2P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | 80mm | ||
![]() 278898 FAZ-D25/3 Eaton | 2431 |
| - | Front Mount | 12 | - | - | - | - | UL | - | - | - | - | - | - | - | Turck | U-88792 | 60 VAC, 75 VDC | - | DIN Rail Mount | - | - | - | - | - | - | - | xEffect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | 73mm | 2 A | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | 1 m | 85mm | ||
![]() 242209 PLSM-C32-MW Eaton | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | X301734 | - | - | DIN Rail Mount | - | - | - | - | - | - | - | xPole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | 75mm | 32A | - | - | - | 1P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5mm | 80mm | ||
![]() 278900 FAZ-D40/3 Eaton | 2981 |
| - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Brady | 116122 | - | - | DIN Rail Mount | - | - | - | - | - | - | - | xEffect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | Warning Signs | - | 73mm | 40A | - | - | - | 3P | - | - | - | - | Gasoline | White | - | English | - | - | - | - | - | - | - | - | 54mm | 85mm | ||
![]() 102181 FAZ-D3/2-NA Eaton | 9052039 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | xEffect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | 76mm | 3A | - | - | - | 2P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | 105mm | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESX10-T | Johnson Controls | VG7441NT+433GGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X222.611 | - | - | 59.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | ||
![]() GV4P50B Schneider | 2981 |
| - | - | - | - | - | - | 850 - 850 | CSA, IEC, UL | - | - | IP40 | Complete device in housing | - | - | - | ABB | XT4NU3070AFF000XXX | - | Panel | - | - | - | - | - | 20 - 50 | - | Yes | TeSys | 690 - 690 | 11 | 22 | 50 | 25 | - | - | - | Electronic | - | Turn button | Screw connection | 690V ac | No | No | Yes | - | GV4P | - | - | - | 165 | 70 A | - | - | - | 3 | Branch Circuit | Bolt-On | - | - | - | - | 81mm | - | - | - | - | 155mm | - | - | - | 155 | - | 81 | ||
![]() 278588 FAZ-D40/1 Eaton | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Philips | 477323 | - | - | DIN Rail Mount | - | - | - | - | - | - | - | xEffect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | 80mm | 40A | - | - | - | 1P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.8mm | 66mm | ||
![]() 279067 FAZ-C63/4 Eaton | 2880 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 0159-34 | - | - | DIN Rail Mount | - | - | - | - | - | - | - | xEffect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | 80mm | 63A | - | - | - | 4P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70.8mm | 66mm | ||
![]() 259094 NZMN2-A250 Eaton | 989 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | AFS-405 | - | - | Fixed | - | - | - | - | - | - | - | xEnergy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | 149mm | 250A | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105mm | 184mm | ||
![]() 259123 NZMN2-VE160 Eaton | 846 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dynapar | HA62515000101PS | - | - | Shafted | - | - | - | - | - | - | - | xEnergy | - | - | - | - | - | - | - | Single Ended | - | - | - | - | - | - | - | - | 0 to 70 Degrees C | Eaton Moeller | Side Mount Connector | - | - | 149mm | 160A | 5~26 VDC | Single Ended | - | 1 | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | Yes | IP66 | Not Included | - | 105mm | 184mm | ||
![]() 242468 PLSM-C6/3-MW Eaton | 2238 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-40021-2240240 | - | - | DIN Rail Mount | - | - | - | - | - | - | - | xPole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | 75mm | 6A | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.5mm | 80mm | ||
![]() 102190 FAZ-D16/2-NA Eaton | 2288 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VG7842NT+72CHGA | - | - | DIN Rail Mount | - | - | - | - | - | - | - | xEffect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | 76mm | 16A | - | - | - | 2P | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 35.4mm | 105mm |