- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Body Material | Acting | Body Length | Brand | Factory Pack QuantityFactory Pack Quantity | Fuse Material | Fuse Size / Group | Indicator Style | Interrupt Rating | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Type | Resistance | Color | Subcategory | Current Rating (Amps) | Current Rating | Termination Style | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Product Type | Melting I2t | DC Cold Resistance | Blow Characteristic | Fuse Current | Product | Body Style | Product Category | Diameter | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0422.750MRA Littelfuse Inc. | 79 |
| - | Surface Mount | 2410 (6125 Metric), Concave | - | - | - | Littelfuse | 1000 | - | 2410 (6125 metric) | - | 50 A at 250 VAC, 50 A at 250 VDC | Littelfuse | + 125 C | Littelfuse Inc. | - 55 C | - | - | - | Active | - | Details | - | - | 250 V | 250 V | - | -55°C ~ 125°C | MouseReel | 422A | 0.246" L x 0.098" W x 0.088" H (6.25mm x 2.50mm x 2.24mm) | Thin Film Fuse | 137 Ohms | - | Fuses | 750 mA | 750 mA | - | AEC-Q200, cURus, PSE, TUV | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | SMD Fuses | 0.282 | 0.137 Ohms | - | - | Surface Mount Fuse | - | Surface Mount Fuses | - | 2.24 mm | 6.25 mm | 2.5 mm | - | ||
![]() 3403.0290.23 SCHURTER Inc. | 88 |
| - | Surface Mount | 2-SMD, Square End Block | - | Time Lag | - | Schurter | 1500 | Ceramic | 16 mm x 5.3 mm | - | 500 A at 125 VAC, 500 A at 72 VDC | Schurter | + 125 C | SCHURTER Inc. | - 55 C | - | - | - | Active | - | Details | - | 0.050089 oz | 125 V | 72 V | - | -55°C ~ 125°C | MouseReel | UMT-H | 0.606" L x 0.211" W x 0.211" H (15.40mm x 5.35mm x 5.35mm) | - | - | - | Fuses | 40 A | 40 A | - | CQC, cURus, VDE | Slow Blow | Board Mount (Cartridge Style Excluded) | 500A | SMD Fuses | 3620 | - | - | - | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 5.3 mm | 16 mm | 5.3 mm | - | ||
![]() TR2/S520-V-12-5-R Eaton - Electronics Division | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | - | - | - | - | - | - | 5 mm x 20 mm | - | 1.5 kA at 250 VAC | - | + 125 C | Eaton - Electronics Division | - 55 C | Board Mount | Tape & Reel (TR) | - | Active | - | - | - | - | 420 V | - | - | -55°C ~ 125°C | - | S520 | 0.236" Dia x 0.831" L (6.00mm x 21.10mm) | - | 8.1 mOhms | - | - | 12.5 A | 12.5 A | Axial | TUV, UR | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 160 | 0.0081 Ohms | - | - | Ceramic Fuse | - | - | - | - | - | - | - | ||
![]() BK/S520-V-10-R Eaton - Electronics Division | 890 |
| - | Through Hole | 5mm x 20mm (Axial) | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | - | Active | - | - | - | - | 420 V | - | - | -55°C ~ 125°C | - | S520 | 0.236" Dia x 0.831" L (6.00mm x 21.10mm) | - | - | - | - | 10 A | - | - | TUV, UR | Fast Blow | Cartridge, Ceramic | 200A | - | 155 | 0.008 Ohms | - | - | - | - | - | - | - | - | - | - | ||
![]() BK1/S520-20-R Eaton - Electronics Division | 5 |
| - | Holder | 5mm x 20mm | - | - | - | - | - | - | 5 mm x 20 mm | - | 1.5 kA at 250 VAC | - | + 125 C | Eaton - Electronics Division | - 55 C | Board Mount | Bulk | - | Active | - | - | - | - | 420 V | - | - | -55°C ~ 125°C | - | S520 | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 5 mOhms | - | - | 20 A | 20 A | Axial | TUV, UR | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 420 | 0.005 Ohms | - | - | Ceramic Fuse | - | - | - | - | - | - | - | ||
![]() S520-15-R Eaton - Electronics Division | 5 |
| - | Holder | 5mm x 20mm | - | - | - | - | - | - | 5 mm x 20 mm | - | 1.5 kA at 250 VAC | - | + 125 C | Eaton - Electronics Division | - 55 C | Board Mount | Bulk | - | Active | - | - | - | - | 420 V | - | - | -55°C ~ 125°C | - | S520 | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 6.8 mOhms | - | - | 15 A | 15 A | Axial | TUV, UR | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 220 | 0.0068 Ohms | - | - | Ceramic Fuse | - | - | - | - | - | - | - | ||
![]() F0402G0R02FNTR Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | 5000 | - | 0402 (1005 metric) | - | 50 A at 32 VDC | - | + 125 C | - | - 55 C | - | - | - | - | - | Details | - | - | - | 32 VDC | - | - | MouseReel | Accu-Guard | - | - | 7.5 Ohms | - | - | - | 28 mA | - | - | - | Fast Blow | - | - | - | - | - | - | Surface Mount Fuse | - | - | - | - | - | - | - | ||
![]() FCC16102ABTP Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 5000 | - | 1.6 mm x 0.8 mm | - | 35 A at 36 VDC | - | + 125 C | - | - 55 C | - | - | - | - | AEC-Q200 | Details | - | 0.004246 oz | - | 36 VDC | - | - | MouseReel | FCC | - | - | 130 mOhms | - | - | - | 1 A | - | - | - | Fast Blow | - | - | - | - | - | - | Surface Mount Fuse | - | - | - | - | - | - | - | ||
![]() 3-122-720 Schurter | 25357241 |
| - | - | - | Ceramic | - | 15.4mm | - | 100 | - | 16 mm x 5.3 mm | - | 350 A at 125 VAC, 350 A at 125 VDC | - | + 125 C | - | - 55 C | - | - | - | - | - | Details | - | 0.050089 oz | 125 VAC | 125 VDC | 125V ac/dc | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | Time Delay / Slow Blow | - | - | - | - | Slow Blow | 20A | Surface Mount Ceramic Fuse | - | - | - | - | - | - | 5.35mm | ||
![]() F0603G0R03FNTR Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | 3000 | - | 0603 (1608 metric) | - | 50 A at 63 VDC | - | + 125 C | - | - 55 C | - | - | - | - | - | Details | Accu-Guard II | - | - | 63 VDC | - | - | MouseReel | Accu-Guard | - | - | 4.8 Ohms | - | - | - | 37.5 mA | - | - | - | Fast Blow | - | - | - | - | - | - | Surface Mount Fuse | - | - | - | - | - | - | - | ||
![]() 8020.0608.H.PT Schurter | 295 | - | - | - | - | - | - | - | - | 500 | - | - | Without Indicator | - | - | + 85 C | - | - 40 C | Board Mount | - | SUT-H-6332-40A00-PGT-TT-NI | - | - | Details | - | 0.137568 oz | 250 VAC | 100 VDC | - | - | - | SUT-H 6.3x3.2 Pigtail | - | - | - | - | - | - | 40 A | Axial | - | - | Time Delay / Slow Blow | - | - | - | - | Time Delay | 40A | Ceramic Fuse | Cylindrical Leaded | - | 6.3 mm | - | 32 mm | - | - | ||
![]() 8020.0604.H.PT Schurter | 501 |
| - | - | - | - | - | - | - | 1000 | - | - | Without Indicator | - | - | + 85 C | - | - 40 C | Board Mount | - | SUT-H-6332-15A00-PGT-TT-NI | - | - | Details | - | 0.137568 oz | 250 VAC | 100 VDC | - | - | - | SUT-H 6.3x3.2 Pigtail | - | - | - | - | - | - | 15 A | Axial | - | - | Time Delay / Slow Blow | - | - | - | - | - | - | Ceramic Fuse | Cylindrical Leaded | - | 6.3 mm | - | 32 mm | - | - | ||
![]() 8020.0602.H Schurter | 589 |
| - | - | - | - | - | - | - | 10 | - | - | Without Indicator | - | - | + 85 C | - | - 40 C | Holder / Clip | - | SUT-H-6332-10A00-CTG-TT-NI | - | - | Details | - | 0.098767 oz | 250 VAC | 100 VDC | - | - | - | SUT-H 6.3x3.2 | - | - | - | - | - | - | 10 A | Clip | - | - | Time Delay / Slow Blow | - | - | - | - | - | - | Ceramic Fuse | Cylindrical | - | 6.3 mm | - | 32 mm | - | - | ||
![]() 0881090.URF IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | 881f | - | - | - | - | - | - | 90 A | - | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37202500511 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 35 A at 250 VAC | - | + 85 C | - | - 40 C | - | - | - | - | - | - | TR5 | - | 250 VAC | - | - | - | - | 372 | - | - | 400 mOhms | - | - | - | 250 mA | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-122-718 Schurter | 853 |
| - | - | - | Ceramic | - | 15.4mm | - | 100 | - | 16 mm x 5.3 mm | - | 350 A at 125 VAC, 350 A at 125 VDC | - | + 125 C | - | - 55 C | - | - | - | - | - | Details | - | 0.050089 oz | 125 VAC | 125 VDC | 125V ac/dc | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | Time Delay / Slow Blow | - | - | - | - | Slow Blow | 15A | Surface Mount Ceramic Fuse | - | - | - | - | - | - | 5.35mm | ||
![]() 3-122-714 Schurter | 403 |
| - | - | - | Ceramic | - | 15.4mm | - | 100 | - | 16 mm x 5.3 mm | - | 350 A at 125 VAC, 350 A at 125 VDC | - | + 125 C | - | - 55 C | - | - | - | - | - | Details | - | 0.050089 oz | 125 VAC | 125 VDC | 125V ac/dc | - | - | - | - | - | - | - | - | - | 7.5 A | - | - | - | Time Delay / Slow Blow | - | - | - | - | Slow Blow | 7.5A | Surface Mount Ceramic Fuse | - | - | - | - | - | - | 5.35mm | ||
![]() 3-122-712 Schurter | 725 |
| - | - | - | Ceramic | - | 15.4mm | - | 100 | - | 16 mm x 5.3 mm | - | 350 A at 125 VAC, 350 A at 125 VDC | - | + 125 C | - | - 55 C | - | - | - | - | - | Details | - | 0.050089 oz | 125 VAC | 125 VDC | 125V ac/dc | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | Time Delay / Slow Blow | - | - | - | - | Slow Blow | 5A | Surface Mount Ceramic Fuse | - | - | - | - | - | - | 5.35mm | ||
![]() 3-122-716 Schurter | 52 |
| - | - | - | Ceramic | - | 15.4mm | - | 100 | - | 16 mm x 5.3 mm | - | 350 A at 125 VAC, 350 A at 125 VDC | - | + 125 C | - | - 55 C | - | - | - | - | - | Details | - | 0.050089 oz | 125 VAC | 125 VDC | 125V ac/dc | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | Time Delay / Slow Blow | - | - | - | - | Slow Blow | 10A | Surface Mount Ceramic Fuse | - | - | - | - | - | - | 5.35mm | ||
![]() 3-122-719 Schurter | 3390 |
| - | - | - | - | - | - | - | 1500 | - | 16 mm x 5.3 mm | - | 350 A at 125 VAC, 350 A at 125 VDC | - | + 125 C | - | - 55 C | - | - | - | - | - | Details | - | 0.050089 oz | 125 VAC | 125 VDC | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | Time Delay / Slow Blow | - | - | - | - | - | - | Surface Mount Ceramic Fuse | - | - | - | 5.35 mm | 15.4 mm | 5.35 mm | - |