- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Breaking capacity | Built-in depth | Cable entry | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Content | Degree of protection (IP) | Degree of protection (IP), front side | Differential current rating | Dim | Factory colour | Maximum Current | Memory Types | Model | Nominal current | Nominal current - rounded value | Nominal voltage | Pollution degree | Range | Rated permanent current Iu | Release characteristics | Type of control element | Type of electrical connection of main circuit | Voltage type | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Technology | Voltage - Supply | Depth | Current Rating | Frequency | Function | Number of Outputs | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Memory Size | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Output Configuration | Current - Output | Number of Poles | Clock Frequency | Current - Supply | Access Time | Voltage - Output (Min/Fixed) | Topology | Memory Format | Memory Interface | Frequency - Switching | Size | Write Cycle Time - Word, Page | Synchronous Rectifier | Voltage - Output (Max) | Fuse Size | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 225378288 |
| - | - | 240-UDIMM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 500V | - | - | -- | Active | - | - | - | - | - | 40A | - | - | - | - | - | - | 8GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 135 x 30 x 65mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-WDFN Exposed Pad | 8-DFN (5x4) | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | Long turning handle | Bolt connection | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | EZBuck™ | Active | - | - | - | - | - | - | - | Step-Down | 1 | 18V | Adjustable | 4.5V | - | - | - | - | Positive | 3A | - | - | - | - | 0.8V | Buck | - | - | 500kHz | - | - | Yes | 18V | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | EZBuck™ | Active | - | - | - | - | - | - | - | Step-Down | 1 | 36V | Adjustable | 4.5V | - | - | - | - | Positive | 600mA | - | - | - | - | 0.8V | Buck | - | - | 1MHz | - | - | No | 30.6V | - | - | - | - | - | - | - | ||
Tiny WHSL | 2845 |
| - | Surface Mount | 48-WFQFN Exposed Pad | 48-TQFN (6x6) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250A | - | Fuse switch disconnector | - | - | - | - | ZLBM | 250 | - | - | Bolt connection | - | - | -40°C ~ 85°C | Tape & Reel (TR) | ActivePMU™ | Active | - | Processor | - | 2.7 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 600µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | Short thumb-grip | Screw connection | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 78-VFBGA | 78-FBGA (10.5x9) | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | Volatile | - | - | - | - | - | - | 32 | - | Short thumb-grip | Cable clamp | - | - | -40°C ~ 105°C (TC) | Tray | Automotive, AEC-Q100 | Active | - | - | SDRAM - DDR3L | 1.283 V ~ 1.45 V | - | - | - | - | - | - | - | - | 4Gb (512M x 8) | - | - | - | - | - | - | 800MHz | - | 20ns | - | - | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | - | - | ||
![]() TFPCD33 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.48°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 187449 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 70.5 | - | 1.5 - 16 | 1.5 - 35 | 1pc(s) | IP20 | - | 0.03A | (L x W) 80 mm x 35 mm | White | - | - | for mixed frequency bands | 25A | 25A | 230V | 2 | - | - | s | - | - | AC | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | 70.50mm | - | 50 Hz | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.48°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() C4545 Eaton | 33 |
| - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 16.5 | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic fuse | 45 | - | - | - | - | - | - | - | - | AC | 250V ac | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | 45A | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.90°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | 17 x 35mm | -- | -- | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 248249 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 10D16R Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 15.85°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() EBV0023TV0 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse switch disconnector | - | - | - | - | - | 160 | - | - | Other | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 4.14°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 108378 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | 60 | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | 305 | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() SP63P Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 6.54°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() EBF00330S8 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse base | - | - | - | - | - | 160 | - | - | Other | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() EBV333TM2 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse switch disconnector | - | - | - | - | - | 630 | - | - | Screw connection | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 159780 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Side | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | 250 | - | Long turning handle | Screw connection | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 159826 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Side | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | 250 | - | Long turning handle | Screw connection | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 160264 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Side | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | 400 | - | Long turning handle | Screw connection | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.68°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 159836 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Side | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | 250 | - | Long turning handle | Screw connection | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) |