- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Approvals | Body Length | Body Orientation | Characteristic | Class | Contact Classification | Contact Materials | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Package Type | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Type | Gender | Current Rating | Number of Contacts | Contact Gender | Voltage | Number of Ports | Family | Current Rating (Max) | Fuse Size | Shell Plating | Overall Length | Fuse Class | Strain Relief | Product Length (mm) | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL70 Mersen | In Stock | - | - | Silver | 3 | UL;CSA | - | Straight | Fast Acting | H | 3Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | RL70 | Box | -55C to 125C | - | 34.93(mm) | Not Required(mm) | No | No | 18-22 | Crimp | 1250VDC/900VAC | Circular | RCP | 10 Amps | 3(POS) | SKT | - | 1(Port) | ACC | - | - | Electroless Nickel | - | - | No | 40.18(mm) | - | 34.93(mm) | ||
![]() D228462 Mersen | In Stock | - | - | Silver | 55 | VDE;IEC | - | Straight | General Purpose | gG | 55Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmut | D228462 | Cable | -55C to 125C | Plug-In | Not Required(mm) | 60.1(mm) | No | Yes | 32-AF | Solder | 700VDC/500VAC | Circular | PL | 6 Amps | 55(POS) | PIN | - | 1(Port) | AC | - | - | - | - | - | No | 65(mm) | - | Not Required(mm) | ||
![]() A4BY2000-TA Mersen | In Stock | - | - | Gold | 41 | UL;CSA | - | Straight | Time Delay | - | 41Signal | Copper Alloy | 200KA @ 600V | Mersen, formerly Ferraz Shawmu | A4BY2000-TA | Wall | -65C to 175C | Center Bolted | 40.1(mm) | Not Required(mm) | No | Yes | 21-41 | Crimp | 850VDC/600VAC | Circular | RCP | 2000 Amps | 41(POS) | PIN | - | 1(Port) | TVP | 7.5(A) | - | Cadmium | - | - | No | 32.77(mm) | - | 40.1(mm) | ||
![]() J236 Mersen | In Stock | - | - | Gold Over Nickel | 3 | CSA, UL | - | Straight | - | - | 3Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | J236 | Cable | -65C to 200C | - | Not Required(mm) | 21.82(mm) | No | No | 9-98 | Crimp | 850VDC/600VAC | Circular | PL | - | 3(POS) | SKT | 600 V | 1(Port) | TVS | 7.5(A) | - | Electroless Nickel | - | Class J | No | 31.34(mm) | - | Not Required(mm) | ||
![]() F228464 Mersen | In Stock | - | - | Silver | 9 | - | - | Straight | - | - | (3/6)Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmut | F228464 | Flange | -55C to 125C | - | 44.5(mm) | Not Required(mm) | No | - | 24-11 | Crimp | 700VDC/500VAC | Circular | RCP | - | 9(POS) | SKT | - | 1(Port) | GT | - | - | Zinc Cobalt | - | - | Yes | 115.2(mm) | - | 44.5(mm) | ||
![]() E228440 Mersen | In Stock | - | - | Silver | 8 | VDE;IEC | - | Right Angle | General Purpose | gG | 8Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmut | E228440 | Cable | -55C to 125C | Plug-In | - | 46.6(mm) | No | Yes | 24-26 | Crimp | - | Circular | PL | 2 Amps | 8(POS) | PIN | - | 1(Port) | GT | - | - | Zinc Alloy | - | - | No | - | - | 63.3(mm) | ||
![]() S223737 Mersen | In Stock | - | - | Gold | 11 | VDE;IEC | - | Straight | General Purpose | gG | 11Signal | - | - | Mersen, formerly Ferraz Shawmut | S223737 | Box | -65C to 200C | - | 39.67(mm) | Not Required(mm) | No | - | 21-11 | Crimp | 850VDC/600VAC | Circular | RCP | - | 11(POS) | SKT | - | 1(Port) | MS27505 | - | - | Electroless Nickel | - | - | No | 26(mm) | - | 39.67(mm) | ||
![]() H201349 Mersen | In Stock | - | - | Silver | 8 | VDE;IEC | - | Straight | General Purpose | gG | (1/7)Signal | Copper Alloy | 120kA AC | Mersen, formerly Ferraz Shawmut | H201349 | Cable | -55C to 125C | Plug-In | Not Required(mm) | 36.5(mm) | No | Yes | 18-8 | Solder | 700VDC/500VAC | Circular | PL | 50 Amps | 8(POS) | SKT | - | 1(Port) | AC | - | - | - | - | - | No | 49(mm) | - | Not Required(mm) | ||
![]() W227259 Mersen | 64 |
| - | Silver | 23 | - | - | Straight | - | - | (2/3/2/16)Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmut | W227259 | Cable | -55C to 125C | - | - | - | No | - | 32-6 | Crimp | 700VDC/500VAC | Circular | PL | - | 23(POS) | SKT | - | 1(Port) | ACC | - | - | Zinc Alloy | - | - | Yes | - | - | - | ||
![]() T215182 Mersen | In Stock | - | - | Silver | 4 | - | - | Straight | - | - | 4Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmut | T215182 | Cable | -55C to 125C | - | Not Required(mm) | 36.5(mm) | No | - | 18-4 | Solder | 1250VDC/900VAC | Circular | PL | - | 4(POS) | SKT | - | 1(Port) | AC | - | - | - | - | - | Yes | 120(mm) | - | Not Required(mm) | ||
![]() F223726 Mersen | 87 |
| - | Silver | 3 | - | - | Straight | - | - | 3Signal | Copper Alloy | - | - | - | Wall | -55C to 125C | - | 30(mm) | Not Required(mm) | No | - | 14S-1 | Solder Cup | 700VDC/500VAC | Circular | RCP | - | 3(POS) | SKT | - | 1(Port) | AIB | - | - | Zinc Cobalt | - | - | No | 27.6(mm) | - | 30(mm) | ||
![]() R227899 Mersen | 135 |
| - | Silver | 17 | VDE;IEC | - | Straight | Motor Protection | aM | 17Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmut | R227899 | Jam Nut | -55C to 125C | Plug-In | 50.8(mm) | - | No | Yes | 20-29 | Solder Cup | 700VDC/500VAC | Circular | RCP | 250 Amps | 17(POS) | SKT | - | 1(Port) | AIB | - | - | - | - | - | No | 38.5(mm) | - | 50.8(mm) | ||
![]() M229712 Mersen | In Stock | - | - | Silver | 7 | VDE;IEC | - | Straight | General Purpose | gG | 7Coaxial | Copper Alloy | - | Mersen, formerly Ferraz Shawmut | M229712 | Box | -55C to 125C | - | 63.5(mm) | Not Required(mm) | No | - | 36-73 | Crimp | - | Circular | RCP | - | 7(POS) | SKT | - | 1(Port) | GT | - | - | Electroless Nickel | - | - | No | 37.3(mm) | - | 63.5(mm) | ||
![]() M228493 Mersen | In Stock | - | - | Silver | 7 | VDE;IEC | - | Straight | General Purpose | gG | (2/5)Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmut | M228493 | Cable | -55C to 125C | - | Not Required(mm) | 36.5(mm) | No | - | 18-17 | Solder | 250VDC/200VAC | Circular | PL | - | 7(POS) | PIN | - | 1(Port) | AC | - | - | - | - | - | No | 49(mm) | - | Not Required(mm) | ||
![]() T200807 Mersen | In Stock | - | - | Silver | 10 | - | 68mm | Straight | - | - | 10Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmut | T200807 | Cable | -55C to 125C | - | Not Required(mm) | 36.5(mm) | No | - | 18-1 | Solder Cup | 500V ac | Circular | PL | 400A | 10(POS) | PIN | - | 1(Port) | AIB | - | NH2 | - | 150mm | - | No | 33.8(mm) | 74mm | Not Required(mm) | ||
![]() N226010 Mersen | In Stock | - | - | Silver | 5 | VDE;IEC | - | Straight | General Purpose | - | 5Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmut | N226010 | Cable | -55C to 125C | - | Not Required(mm) | 29.2(mm) | No | Yes | 14S-5 | Solder Cup | 250VDC/200VAC | Circular | PL | 63 Amps | 5(POS) | PIN | - | 1(Port) | AIB | - | - | - | - | - | No | 27.6(mm) | - | Not Required(mm) | ||
![]() V233261 Mersen | In Stock | - | - | Silver | 17 | - | - | Straight | - | - | 17Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmut | V233261 | Cable | -55C to 125C | - | Not Required(mm) | 39.9(mm) | No | - | 20-29 | Solder Cup | 700VDC/500VAC | Circular | PL | - | 17(POS) | PIN | - | 1(Port) | AIB | - | - | - | - | - | No | 33.8(mm) | - | Not Required(mm) | ||
![]() P218766 Mersen | 16 |
| - | Silver | 5 | VDE;IEC | 70.8mm | Straight | General Purpose | gG | 5Signal | Copper Alloy | 120kA AC | Mersen, formerly Ferraz Shawmut | P218766 | Cable | -55C to 125C | Plug-In | 29.8(mm) | - | No | Yes | 14S-5 | Solder Cup | 250VDC/200VAC | Circular | RCP | 200 Amps | 5(POS) | SKT | - | 1(Port) | AIB | - | NH1 | - | 135mm | - | No | 27.6(mm) | 52.5mm | 29.8(mm) | ||
![]() V227879 Mersen | In Stock | - | - | Silver | 7 | - | - | Straight | - | - | 7Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmut | V227879 | Wall | -55C to 125C | - | 32.5(mm) | Not Required(mm) | No | - | 16S-1 | Crimp | 700VDC/500VAC | Circular | RCP | - | 7(POS) | PIN | - | 1(Port) | AIB | - | - | Zinc Nickel | - | - | No | 27.6(mm) | - | 32.5(mm) | ||
![]() M216188 Mersen | In Stock | - | - | - | 3 | VDE;IEC | - | Straight | Motor Protection | aM | 3Signal | - | - | Mersen, formerly Ferraz Shawmut | M216188 | Cable | -40C to 100C | - | - | 18(mm) | No | - | - | Crimp | 300VDC/300VAC | Circular | - | - | 3(POS) | M | - | 1(Port) | C 091 D | 10(A) | - | - | - | - | Yes | 57(mm) | - | - |