- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment range undelayed short-circuit release | Approvals | Body Length | Characteristic | Class | Degree of protection (IP) | Device construction | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package Type | Range | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Series | Depth | Current Rating | Number of Poles | Fuse Size | Overall Length | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS951 | - | 10A | 1 | - | - | - | - | - | ||
Tiny WHSL | 2881 |
| - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | System Pro M Compact | - | - | - | - | - | S200 | - | 500mA | 4P | - | - | - | - | - | ||
Tiny WHSL | 2379 |
| - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | System Pro M Compact | - | - | - | - | - | S200 | - | 13A | 4P | - | - | - | - | - | ||
Tiny WHSL | 51 |
| - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | System Pro M Compact | - | - | - | - | - | S200 | - | 60A | 1P | - | - | - | - | - | ||
Tiny WHSL | 54 |
| - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | System Pro M Compact | - | - | - | - | - | S200 | - | 1A | 3P | - | - | - | - | - | ||
![]() E219815 Mersen | 68 |
| - | - | VDE;IEC | 70.8mm | General Purpose | gG | - | - | 120kA AC | Mersen, formerly Ferraz Shawmut | E219815 | - | - | - | - | Plug-In | - | - | Yes | - | - | 500V ac | - | - | 250 Amps | - | NH1 | 135mm | - | - | 52.5mm | ||
Tiny WHSL | 2597 |
| - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | System Pro M Compact | - | - | - | - | - | S200 | - | 15A | 3P | - | - | - | - | - | ||
Tiny WHSL | 2744 |
| - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | System Pro M Compact | - | - | - | - | - | S200 | - | 100A | 2P | - | - | - | - | - | ||
![]() A9PA2632 Schneider | 31 |
| - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | Acti 9 | - | - | - | - | - | - | 74mm | 32A | 1P | - | - | 85mm | 18mm | - | ||
![]() A9PA4610 Schneider | 2832 |
| - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | Acti 9 | - | - | - | - | - | Acti9 iDT40 XA | 74mm | 10A | 1P | - | - | 85mm | 18mm | - | ||
![]() A9PE4620 Schneider | 2012 |
| - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | Acti 9 | - | - | - | - | - | - | 74mm | 20A | 1P | - | - | 85mm | 18mm | - | ||
![]() A9PA2606 Schneider | 24 |
| - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | Acti 9 | - | - | - | - | - | - | 74mm | 6A | 1P | - | - | 85mm | 18mm | - | ||
![]() A9DA3732 Schneider | 2775 |
| - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | Acti 9 | - | - | - | - | - | - | 73mm | 32A | 3P | - | - | 93mm | 90mm | - | ||
Tiny WHSL | 2775 |
| - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | 25A | 4 | - | - | - | - | - | ||
![]() C10B3TM080 Schneider | 956 |
| - | 630 - 630 | - | - | - | - | IP30 | Built-in device fixed built-in technique | - | - | - | Fixed | 0 | 0 | 70 - 100 | - | ComPacT NSX | 80 | - | Rocker lever | Screw connection | - | C10B | - | 80A | 3 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | 25A | 2 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | 25A | 2 | - | - | - | - | - | ||
Tiny WHSL | 2853 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | 6A | 2 | - | - | - | - | - | ||
![]() C11N3TM025L Schneider | 2656 |
| - | 600 - 600 | - | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | Fixed | 0 | 0 | 17.5 - 25 | - | ComPacT NSX | 25 | - | Toggle | Screw connection | - | C11N3 | - | 25A | 3 | - | - | - | - | - | ||
![]() C25F32D250 Schneider | 997 |
| - | 3000 - 3000 | - | - | - | - | IP30 | Built-in device fixed built-in technique | - | - | - | Fixed | 0 | 0 | 225 - 250 | - | ComPacT NSX | 250 | - | Rocker lever | Screw connection | - | C25F | - | 250A | 3 | - | - | - | - | - |