- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Terminal Shape | Mounting Feature | Approvals | Body Orientation | Capacitance Tolerance | Characteristic | Contact Materials | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mode of Oscillation | Mounting | Part Life Cycle Code | Risk Rank | RoHS | Standard Frequency | Supplier Package | Termination Method | Wire Size | Operating Temperature | ECCN Code | Type | Gender | Additional Feature | Capacitance | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Body Length or Diameter | Physical Dimension | Shielded | ESR | Rated Current | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Circuit Protection Type | Blow Characteristic | Number of Capacitors | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Product Length | Product Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1H 15 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fundamental | Through Hole | - | - | - | 2.4576 MHz | HC-49/U | - | - | -20 to 70 °C | - | Crystal | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 200 Ohm | - | - | - | - | - | - | - | - | - | ||
![]() 3SB 750-R Stewart Connector | In Stock | - | - | Pre-Tin | - | - | - | - | Straight | - | - | Bronze | - | - | - | - | - | Cable Mount | - | - | - | - | - | Crimp | 15 to 13, 15 AWG | - | - | - | Pin | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 28.5 mm | - | - | ||
![]() 0679L3000-05 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0679L0250-05 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RST 500-BULK Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RST 1.6-BULK Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RST 3.15-BULK Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RST 1-BULK Stewart Connector | In Stock | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.47 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 1.4 mm | - | ||
![]() RST 5-BULK Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1Q 1.5 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | -20%, +80% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 F | - | - | - | - | - | - | - | 72 mOhm | - | - | - | - | - | - | - | - | - | - | 48 mm | 48 x 30 x 4.1(Max) mm | - | ||
![]() A50P15-1 Mersen | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | UL | - | - | Fast Acting | - | MERSEN S A | 100 kA @ 500 VAC, 79 kA @ 450 VDC | Mersen, formerly Ferraz Shawmu | A50P15-1 | - | - | Active | 5.68 | Yes | - | - | - | - | - | EAR99 | - | - | RATED BREAKING CAPACITY AT 450 VDC: 79000 A | - | compliant | 15 A | - | UL | 14.2 mm | 14.2mm x 50.8mm | - | - | 15 A | - | - | - | ELECTRIC FUSE | VERY FAST | - | 450 V | 100000 A | 500 V | - | - | 50.8 mm | ||
![]() 5ST 8-R Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1Q 1 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRT 6.3-BULK Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5ST 160-R Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1T 5 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3JS 2-R Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | 50 A | - | - | - | - | - | - | - | 10.2 | 7 mm | - | ||
![]() C1Q 3 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 1.6 mm | 1.6 x 3.2 x 1.35 mm | - | ||
![]() C2Q 1.5 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0ADKC9100-BE Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |