- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Brand | Category | Colour outer sheath | Description of Terminals | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Power Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | NVP value | Package | Percentage of Resistance Tolerance @ 25C | Pitch Spacing | Product Status | Resistance @ 25C | RoHS | Sensitivity Index | Supplier Package | Thermal Time Constant | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Voltage - Supply | Current Rating | Output | Pin Count | Termination Style | Approval Agency | Output Type | Failure Rate | Lead Spacing | Note | Lead Diameter | Speed | Lead Style | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Product Type | Air Flow | Noise | Static Pressure | Maximum Pressure | Power | R @ 25°C | Current - Steady State Max | R @ Current | Features | Product Category | IP Rating | Diameter | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL32 5R020-329 Ametherm | In Stock | - | - | - | - | - | - | - | - | - | - | 45.4 mW/C | 3000 | - | - | - | - | - | - | - | PCB Mount | - | - | - | 3.82 mm | - | - | Details | - | - | - | - | - | 115 VAC, 230 VAC | - | Bulk | SL22 | - | 20 % | - | - | - | - | NTC Thermistor | 5 Ohms | - | - | - | - | 20 A | - | - | Radial | - | - | - | 7.8 mm | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 mm | - | - | 6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 110 VAC to 126 VAC | - | - | - | - | 20 % | - | - | - | - | - | 33 Ohms | - | - | - | - | 3.3 A | - | - | Radial | - | - | - | 7.5 mm | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | - | - | 7 mm | - | ||
![]() NF15AA0400M-- KYOCERA | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | -55°C ~ 110°C | - | PPT2 | - | ±20% | Active | - | - | - | - | - | - | - | - | 6 V ~ 34 V | - | 0 V ~ 5 V | - | Connector | - | Analog, RS-485 | - | 0.300 (7.62mm) | - | - | - | - | ±0.075% | 2 PSI (13.79 kPa) | Gauge | Filtered, Threaded | Male - 1/8 (3.18mm) Swagelok™, Filter | - | - | - | - | 600 PSI (4136.85 kPa) | - | 40 Ohms | 2.3 A | 800 mOhms | -- | - | - | 0.591 (15.00mm) | - | - | - | - | ||
![]() NF13AA0220M-- KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | NF13 | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 Ohms | 2.3 A | 610 mOhms | - | - | - | 0.512 (13.00mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1206 (3216 Metric) | 1206 | RN73R2B | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | - | 2 | - | ±10ppm/°C | - | 47.5 Ohms | Thin Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() B57236S200M TDK | In Stock | - | - | - | - | - | - | - | - | 0.6mm dia. x 36mm Opposing Crimp Standoff | - | - | - | - | - | + 170 C | 2.1 W | Glenair | - 55 C | Through Hole | PCB Mount | - | Retail Package | ±20 % | - | Active | 20 Ohm | - | 3065 K | Radial | 70 s | - | - | 115 VAC, 230 VAC | -55 to 170 °C | - | * | - | 20 % | - | - | - | - | NTC | 20 Ohms | - | - | - | - | 2.8 A | - | 2 | Radial | - | - | - | 5 mm | - | 0.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | - | - | 6 mm | - | ||
![]() CL-210B Amphenol Advanced Sensors | 30 |
| - | - | - | - | - | - | - | - | - | 8 mW/C | 2000 | - | - | + 175 C | - | - | - 50 C | - | PCB Mount | - | - | - | - | - | - | Details | - | - | - | THERMOMETRICS | 0.109349 oz | - | - | Cut Tape | CL | - | 25 % | - | - | - | - | NTC Thermistor | 30 Ohms | - | - | - | - | 11 A | - | - | Radial | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | - | - | - | - | ||
![]() ICL161D13MIC Eaton | 912 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ±20% | - | - | - | - | - | 16 Ohms | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Ohms | 3 A | - | - | - | - | 0.512 (13.00mm) | - | - | - | - | ||
![]() ICL600D09MIB Eaton | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Ohms | 3.5 A | - | - | - | - | 0.374 (9.50mm) | - | - | - | - | ||
![]() ICL801D15MIC Eaton | 41 |
| - | - | - | - | - | 6 | Grey | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | 70 | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ±20% | - | - | - | - | - | 80 Ohms | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 Ohms | 2.5 A | - | - | - | - | 0.630 (16.00mm) | - | 1 | - | - | ||
![]() CL-70 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | 172x51mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Leads | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 000 RPM | - | - | - | - | - | - | - | 545 m3/h | 58 dBA | - mm H2O | - | 32 W | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL500D20MIC Eaton | 479 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 Ohms | 9 A | - | - | - | - | 0.906 (23.00mm) | - | - | - | - | ||
![]() CL60 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | CL60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL500D13MIC Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | - | - | - | - | - | 500 | Eaton | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | ICL | - | - | - | - | - | - | NTC | 5 Ohms | - | - | Thermistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | ||
![]() ICL801D11MIB Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | - | - | - | - | - | 500 | Eaton | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | ICL | - | - | - | - | - | - | NTC | 80 Ohms | - | - | Thermistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | ||
![]() ICL470D25MIC Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | - | - | - | - | - | 50 | Eaton | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | ICL | - | - | - | - | - | - | NTC | 4.7 Ohms | - | - | Thermistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | ||
![]() ICL181D18MIC Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | - | - | - | - | - | 100 | Eaton | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | ICL | - | - | - | - | - | - | NTC | 18 Ohms | - | - | Thermistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | ||
![]() ICL121D18MIC Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | - | - | - | - | - | 100 | Eaton | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | ICL | - | - | - | - | - | - | NTC | 12 Ohms | - | - | Thermistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | ||
![]() ICL181D13MIC Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | - | - | - | - | - | 500 | Eaton | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | ICL | - | - | - | - | - | - | NTC | 18 Ohms | - | - | Thermistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - |