- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Qualification | Usage Level | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Depth | Resistor Type | Reach Compliance Code | Current Rating | Approval Agency | Lead Pitch | Lead Spacing | Lead Diameter | Voltage | Terminal Placement | Dissipation Factor | Resistance Tolerance | Thermistor Application | R @ 25°C | Current - Steady State Max | R @ Current | Product Length | Product Width | Diameter | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICL150D11MIB Eaton | 1190 | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | AEC-Q200 | - | - | - | - | ±20% | - | - | - | - | - | - | - | 75.0000 ppm/°C | 20 MOhm | - | - | - | - | 3.0000 W | - | Power | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 1 | - | 1.5 Ohms | 6 A | - | 11.56 mm | 6.98 mm | 0.472 (12.00mm) | - | - | - | - | - | - | ||
![]() ICL501D15MIC Eaton | 25 |
| - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 50 Ohms | 2.5 A | - | - | - | 0.630 (16.00mm) | - | - | - | - | - | - | ||
![]() NTPA9160LBMB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | - | - | WIRE | - | 2 | - | - | - | - | - | - | - | Bulk | - | NTPA9 | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 16Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | - | 5mm | NTC THERMISTOR | - | 1.4A | - | 5.0038mm | 0.197 5.00mm | - | - | RADIAL | - | - | TEMPERATURE SENSING | 16 Ω | - | - | - | - | 0.354 9.00mm | - | 5mm | No | - | RoHS Compliant | Lead Free | ||
![]() CL-50 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | Radial | - | - | - | 2 | - | - | - | - | - | - | - | Bulk | 2002 | CL | ±25% | - | - | Active | Not Applicable | - | Radial | - | - | 7Ohm | - | 175°C | -50°C | - | - | - | - | - | 5A | UL | 8.3312mm | 0.328 8.33mm | - | - | - | 25 % | - | - | 7 Ohms | 5A | 170 mOhms | - | - | 0.770 19.56mm | 6.6mm | - | - | Unknown | RoHS Compliant | Contains Lead | ||
![]() SL22 5R012 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | SL22 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | - | - | - | - | 5 Ohms | 12A | 30 mOhms | - | - | 0.866 22.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() NTPAA8R2LDNB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | - | - | WIRE | - | 2 | - | - | - | - | - | - | - | Bulk | - | NTPAA | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 8.2Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | - | 5mm | NTC THERMISTOR | - | 2A | - | 7.493mm | 0.295 7.50mm | 800 μm | 264V | RADIAL | - | - | TEMPERATURE SENSING | 8.2 Ω | - | - | - | - | 0.394 10.00mm | 5mm | 5mm | No | - | RoHS Compliant | Lead Free | ||
![]() NTPA7160LBMB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | Radial | - | WIRE | - | 2 | - | - | - | - | - | - | - | Bulk | - | NTPA7 | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 16Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | - | 5mm | NTC THERMISTOR | - | 1.2A | - | 5.0038mm | 0.197 5.00mm | 600 μm | 264V | - | - | - | TEMPERATURE SENSING | 16 Ω | - | - | - | - | 0.276 7.00mm | 5mm | 5mm | No | - | RoHS Compliant | Lead Free | ||
![]() ICL1010003-01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | - | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 10Ohm | - | 185°C | -40°C | - | - | - | - | unknown | - | - | 7.874mm | 0.310 7.87mm | - | - | - | - | - | - | 10 Ω | 3A | 400 m Ω | - | - | 0.400 10.16mm | - | - | - | - | RoHS Compliant | - | ||
![]() NTPAJ4R0LDKB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 2 weeks ago) | Through Hole | Radial | - | WIRE | - | 2 | - | - | - | - | - | - | - | Bulk | - | NTPAJ | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 4Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | - | 5.5mm | NTC THERMISTOR | - | 4A | - | 10.0076mm | 0.394 10.00mm | 800 μm | 264V | - | - | - | TEMPERATURE SENSING | 4 Ω | - | - | - | - | 0.709 18.00mm | 5.5mm | 5.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() NTPAA100LDNB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | - | - | WIRE | - | 2 | - | - | - | - | - | - | - | Bulk | - | NTPAA | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 10Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | - | 5mm | NTC THERMISTOR | - | 1.7A | - | 7.493mm | 0.295 7.50mm | - | - | RADIAL | - | - | TEMPERATURE SENSING | 10 Ω | - | - | - | - | 0.394 10.00mm | - | 5mm | No | - | RoHS Compliant | Lead Free | ||
![]() PTGL20AS470H0D02BZ Murata Electronics | 900 | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | POSISTOR®, PTGL | ±25% | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | 47 Ω | 27A | - | - | - | 0.866 22.00mm | - | - | - | - | - | - | ||
![]() MF72-120D9 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | yes | Active | Not Applicable | - | - | - | - | 120Ohm | - | - | - | - | - | - | - | unknown | - | UL | 7.493mm | 0.295 7.50mm | - | - | - | - | - | - | 120 Ω | 800mA | 3.015 Ω | - | - | 0.433 11.00mm | - | 5.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CL-190B Amphenol Advanced Sensors | 10 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | CL | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | 0.328 8.33mm | - | - | - | - | - | - | 25 Ohms | 2.4A | - | - | - | 0.550 13.97mm | - | - | - | - | RoHS Compliant | - | ||
![]() MF72-400D9 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200°C | -55°C | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | - | Active | Not Applicable | 2 | - | - | - | 400Ohm | - | - | - | - | - | - | NTC THERMISTOR | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | RADIAL | - | - | OVERLOAD PROTECTION | 400 Ω | 200mA | 30.3 Ω | - | - | 0.433 11.00mm | - | 5.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL22 16004 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2003 | SL22 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | - | - | - | - | 16 Ω | 4A | 250 m Ω | - | - | 0.866 22.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CL-60 Amphenol Advanced Sensors | 8006 | - | Datasheet | 15 Weeks | - | - | Radial | - | - | - | 2 | - | - | - | - | - | - | - | Bulk | 2011 | CL | ±25% | - | - | Active | Not Applicable | - | Radial | - | - | 10Ohm | - | 175°C | -50°C | - | - | - | - | - | 5A | UL | 8.3312mm | 0.328 8.33mm | - | - | - | 25 % | - | - | 10 Ohms | 5A | 180 mOhms | - | - | 0.770 19.56mm | 5.59mm | - | - | Unknown | RoHS Compliant | Contains Lead | ||
![]() MF72-033D11 Cantherm | In Stock | - | Datasheet | 8 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200°C | -55°C | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | yes | Active | Not Applicable | 2 | - | - | - | 33Ohm | - | - | - | - | - | - | NTC THERMISTOR | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | RADIAL | - | - | OVERLOAD PROTECTION | 33 Ω | 1.5A | 734 m Ω | - | - | 0.512 13.00mm | - | 5.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL15 2R506 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2003 | SL15 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | - | - | - | 2.5 Ω | 6A | 60 m Ω | - | - | 0.591 15.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MF72-016D11 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | MF72 | ±20% | - | yes | Active | Not Applicable | - | - | - | - | 16Ohm | - | - | - | - | - | - | - | unknown | - | UL | 7.493mm | 0.295 7.50mm | - | - | - | - | - | - | 16 Ω | 2A | 470 m Ω | - | - | 0.512 13.00mm | - | 5.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICL320R530-01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | - | - | Automotive grade | Bulk | 2004 | - | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | - | 500mOhm | - | 185°C | -40°C | - | - | - | NTC THERMISTOR | - | 30A | - | 7.874mm | 0.310 7.87mm | 800 μm | - | - | - | - | OVERLOAD PROTECTION | 500 m Ω | - | 10 m Ω | - | - | 1.260 32.00mm | 5mm | - | - | - | RoHS Compliant | - |