- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Depth | Resistor Type | Current Rating | Rated Power Dissipation (P) | Approval Agency | Lead Pitch | Lead Spacing | Lead Diameter | Voltage | Rated Temperature | Terminal Placement | Dissipation Factor | Rated (AC) Voltage (URac) | Thermistor Application | Thermal Sensitivity Index | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL-21 Amphenol Advanced Sensors | 2156 | - | Datasheet | 15 Weeks | - | - | Radial | - | - | - | 2 | - | - | Automotive grade | Bulk | 2002 | CL | ±25% | - | - | Active | Not Applicable | - | Radial | - | 1.3Ohm | - | 175°C | -50°C | - | - | - | 8A | - | UL | 8.3312mm | 0.328 8.33mm | - | - | - | - | - | - | - | - | 1.3 Ohms | 8A | 40 mOhms | 0.550 13.97mm | - | - | - | Unknown | RoHS Compliant | Contains Lead | ||
![]() NTPAJ100LDKB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 2 weeks ago) | Through Hole | Radial | - | WIRE | - | 2 | - | - | - | Bulk | - | NTPAJ | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 10Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5.5mm | NTC THERMISTOR | 2.6A | - | - | 10.0076mm | 0.394 10.00mm | 800 μm | 264V | - | - | - | - | TEMPERATURE SENSING | - | 10 Ω | - | - | 0.709 18.00mm | 5.5mm | 5.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() NTPAN4R0LDKB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 2 weeks ago) | Through Hole | - | - | WIRE | - | 2 | - | - | - | Bulk | - | NTPAN | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 4Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5.5mm | NTC THERMISTOR | 4.7A | - | - | 10.0076mm | 0.394 10.00mm | 800 μm | 264V | - | RADIAL | - | - | TEMPERATURE SENSING | - | 4 Ω | - | - | 0.866 22.00mm | 5.5mm | 5.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() NTPAD3R9LDNB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | Radial | - | WIRE | - | 2 | - | - | - | Bulk | - | NTPAD | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 3.9Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5.5mm | NTC THERMISTOR | 3.3A | - | - | 7.493mm | 0.295 7.50mm | 800 μm | 264V | - | - | - | - | TEMPERATURE SENSING | - | 3.9 Ω | - | - | 0.512 13.00mm | 5.5mm | 5.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() AS35 1R040 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | AS | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.748 19.00mm | - | - | - | - | - | - | - | - | 1 Ω | 40A | 8 m Ω | 1.417 36.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CL-140 Amphenol Advanced Sensors | 78 | - | Datasheet | 15 Weeks | - | - | Radial | - | - | - | 2 | - | - | - | Bulk | 2002 | CL | ±25% | - | - | Active | Not Applicable | - | Radial | - | 50Ohm | - | 175°C | -50°C | - | - | - | 1.1A | - | UL | 6.35mm | 0.250 6.35mm | - | - | - | - | 4 % | - | - | - | 50 Ohms | 1.1A | 890 mOhms | 0.449 11.40mm | 4.32mm | - | - | Unknown | RoHS Compliant | Contains Lead | ||
![]() ICL227R010-01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | - | Radial | - | - | - | 2 | - | - | - | Bulk | 2004 | - | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 27Ohm | - | 185°C | -40°C | - | 6.99mm | - | 10A | - | - | 7.874mm | 0.310 7.87mm | - | - | - | - | - | - | - | - | 7 Ohms | 10A | 80 mOhms | 0.866 22.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() SL32 10015 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | BigAMP | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | - | - | - | - | - | - | 10 Ohms | 15A | 50 mOhms | 1.220 31.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() B57236S0160M000 TDK Electronics Inc. | 2010 |
| Datasheet | 18 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 170°C | -55°C | - | Bulk | - | S236 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 16Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | NTC THERMISTOR | - | 2.1W | UL | - | 0.197 5.00mm | - | - | 25°C | RADIAL | - | 265V | TEMPERATURE SENSING | 2965 K | 16 Ω | 2.9A | - | 0.453 11.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CL-140A Amphenol Advanced Sensors | 1146 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2017 | CL | ±25% | - | - | Active | Not Applicable | - | - | - | 50Ohm | - | 175°C | -50°C | - | - | - | 1.1A | - | UL | 6.35mm | 0.250 6.35mm | - | - | - | - | 4 % | - | - | - | 50 Ohms | 1.1A | 890 mOhms | 0.449 11.40mm | 4.32mm | - | - | - | RoHS Compliant | - | ||
![]() CL-130 Amphenol Advanced Sensors | 1247 | - | Datasheet | 15 Weeks | - | - | Radial | - | - | - | 2 | - | - | - | Bulk | 2002 | CL | ±25% | - | - | Active | Not Applicable | - | Radial | - | 50Ohm | - | 175°C | -50°C | - | - | - | 1.6A | - | UL | 6.35mm | 0.250 6.35mm | - | - | - | - | - | - | - | - | 50 Ohms | 1.6A | 750 mOhms | 0.449 11.40mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() NTPAA5R1LDNB0 Murata Electronics | 10000 | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | Radial | - | - | - | 2 | - | - | - | Bulk | - | NTPAA | ±15% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5.1Ohm | - | 160°C | -20°C | - | 5mm | - | 2.5A | - | - | 7.493mm | 0.295 7.50mm | 800 μm | 264V | - | - | - | - | - | - | 5.1 Ohms | 2.5A | - | 0.394 10.00mm | 5mm | 5mm | No | - | RoHS Compliant | Lead Free | ||
![]() SL12 10006-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | SL12 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | - | - | - | 10 Ohms | 6A | 120 mOhms | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MS35 5R025 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | MegaSurge™ | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.748 19.00mm | - | - | - | - | - | - | - | - | 5 Ohms | 25A | 30 mOhms | 1.378 35.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() B57153S0100M000 TDK Electronics Inc. | 9452 |
| Datasheet | 18 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 170°C | -55°C | - | Bulk | - | S153 | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 10Ohm | - | - | - | 8533.40.80.70 | - | NTC THERMISTOR | - | 1.4W | UL | - | 0.197 5.00mm | - | - | 25°C | RADIAL | - | 265V | TEMPERATURE SENSING | 2800 K | 10 Ω | 2A | - | 0.335 8.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SG312 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | 8.89mm | 0.350 8.89mm | - | - | - | - | - | - | - | - | 7 Ohms | 4A | 200 mOhms | 0.600 15.24mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL22 2R515 Ametherm | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | SL22 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | - | - | - | - | - | - | 2.5 Ohms | 15A | 30 mOhms | 0.866 22.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CL-80A Amphenol Advanced Sensors | 869 |
| Datasheet | 15 Weeks | - | - | Radial | - | - | - | 2 | - | - | - | Bulk | 2017 | CL | ±25% | - | - | Active | Not Applicable | - | Radial | - | 47Ohm | - | 175°C | -50°C | - | - | - | 3A | - | UL | 8.3312mm | 0.328 8.33mm | - | - | - | - | 25 % | - | - | - | 47 Ohms | 3A | 490 mOhms | 0.770 19.56mm | 5.59mm | - | - | No SVHC | RoHS Compliant | Contains Lead | ||
![]() MF72-008D25 Cantherm | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | - | Active | Not Applicable | - | - | - | 8Ohm | - | - | - | - | - | - | - | - | UL | 10.0076mm | 0.394 10.00mm | - | - | - | - | - | - | - | - | 8 Ohms | 7A | 114 mOhms | 1.083 27.50mm | - | 8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MS35 20010 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | MegaSurge™ | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.748 19.00mm | - | - | - | - | - | - | - | - | 20 Ohms | 10A | 100 mOhms | 1.378 35.00mm | - | - | - | - | ROHS3 Compliant | - |