- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Usage Level | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Depth | Resistor Type | Reach Compliance Code | Current Rating | Approval Agency | Lead Pitch | Lead Spacing | Lead Diameter | Dissipation Factor | Thermistor Application | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL-200 Amphenol Advanced Sensors | 607 | - | Datasheet | 15 Weeks | Radial | - | - | - | 2 | - | Bulk | 2002 | CL | ±25% | - | Active | Not Applicable | - | Radial | 25Ohm | 175°C | -50°C | - | - | - | 1.7A | UL | 8.3312mm | 0.328 8.33mm | - | 9 % | - | 25 Ohms | 1.7A | 490 mOhms | 0.550 13.97mm | 4.57mm | Unknown | RoHS Compliant | Lead Free | ||
![]() SL08 5R002 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2003 | miniAMP | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UR | - | 0.201 5.10mm | - | - | - | 5 Ohms | 2A | 180 mOhms | 0.315 8.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL15 5R007-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2012 | SL15 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | - | 5 Ohms | 7A | 90 mOhms | 0.630 16.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 22102 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2003 | SL22 | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | 220 Ohms | 2A | 1.807 Ohms | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL18 10005 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2012 | SL18 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | 10 Ohms | 5A | 180 mOhms | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() MS15 30004 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2012 | MegaSurge™ | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UL | - | 0.307 7.80mm | - | - | - | 30 Ω | 4.2A | 230 m Ω | 0.670 17.00mm | - | - | ROHS3 Compliant | - | ||
![]() AS35 5R025 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2011 | AS | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.748 19.00mm | - | - | - | 5 Ohms | 25A | 25 mOhms | 1.417 36.00mm | - | - | ROHS3 Compliant | - | ||
![]() ICL222R018-01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 | Automotive grade | Bulk | 2004 | - | ±20% | yes | Active | 1 (Unlimited) | 2 | - | 2Ohm | 185°C | -40°C | 6mm | NTC THERMISTOR | unknown | 18A | - | 7.874mm | 0.310 7.87mm | 1 mm | - | OVERLOAD PROTECTION | 2 Ω | - | 30 m Ω | 0.866 22.00mm | 6mm | - | RoHS Compliant | - | ||
![]() SL22 2R510-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2012 | SL22 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | 2.5 Ohms | 10A | 40 mOhms | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 30005-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2012 | SL22 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | - | 30 Ohms | 5A | 390 mOhms | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() AS35 10018 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2011 | AS | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.748 19.00mm | - | - | - | 10 Ohms | 18A | 46 mOhms | 1.417 36.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL12 22101-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2012 | SL12 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | 220 Ohms | 1A | 4.2 Ohms | 0.512 13.00mm | - | - | ROHS3 Compliant | - | ||
![]() MS22 12102-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2012 | MegaSurge™ | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | 120 Ohms | 2A | 1.78 Ohms | 0.906 23.00mm | - | - | ROHS3 Compliant | - | ||
![]() CL-30A Amphenol Advanced Sensors | 38 |
| Datasheet | 15 Weeks | Radial | - | - | - | 2 | - | Bulk | 2002 | CL | ±25% | - | Active | Not Applicable | - | - | 2.5Ohm | 175°C | -50°C | - | - | - | 8A | UL | 8.3312mm | 0.328 8.33mm | - | 25 % | - | 2.5 Ohms | 8A | 60 mOhms | 0.770 19.56mm | 5.59mm | Unknown | RoHS Compliant | Contains Lead | ||
![]() ST10010B Littelfuse Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | Bulk | 2011 | ST | ±20% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0.310 7.87mm | - | - | - | 10 Ω | 10A | 100 m Ω | 1.475 37.47mm | - | - | ROHS3 Compliant | - | ||
![]() ST2R510B Littelfuse Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | Bulk | 2011 | ST | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.310 7.87mm | - | - | - | 2.5 Ω | 10A | 40 m Ω | 1.201 30.50mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 40005 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2003 | SL22 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | - | 40 Ohms | 5A | 340 mOhms | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL15 47003 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2002 | SL15 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | 47 Ohms | 3A | 400 mOhms | 0.630 16.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL05 60001 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2012 | SL05 | ±15% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.236 6.00mm | - | - | - | 60 Ohms | 1A | 820 mOhms | 0.217 5.50mm | - | - | ROHS3 Compliant | - | ||
![]() SL10 4R004 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2003 | SL10 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.248 6.30mm | - | - | - | 4 Ω | 4A | 140 m Ω | 0.394 10.00mm | - | - | ROHS3 Compliant | - |