- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Approval Agency | Lead Pitch | Lead Spacing | Wire Gauge | Lead Diameter | Terminal Placement | Dissipation Factor | Terminal and Terminal Block Type | Thermistor Application | Thermal Sensitivity Index | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SG355 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | 8.89mm | 0.350 8.89mm | - | - | - | - | - | - | - | 2 Ohms | 23A | 25 mOhms | 1.250 31.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() SG100 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.310 7.87mm | - | - | - | - | - | - | - | 1 Ω | 20A | 15 m Ω | 0.900 22.86mm | - | - | - | ROHS3 Compliant | - | ||
![]() SG200 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.310 7.87mm | - | - | - | - | - | - | - | 5 Ohms | 7A | 70 mOhms | 0.600 15.24mm | - | - | - | ROHS3 Compliant | - | ||
![]() CL-40 Amphenol Advanced Sensors | 1499 | - | Datasheet | 15 Weeks | - | Radial | - | - | - | 2 | - | - | - | - | Bulk | 2011 | CL | ±25% | - | - | Active | Not Applicable | - | Radial | - | 5Ohm | - | 175°C | -50°C | - | - | - | - | - | - | 6A | UL | 8.3312mm | 0.328 8.33mm | - | - | - | - | - | - | - | 5 Ohms | 6A | 110 mOhms | 0.770 19.56mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CL-90 Amphenol Advanced Sensors | 3297 | - | Datasheet | 15 Weeks | - | Radial | - | - | - | 2 | - | - | - | - | Bulk | 2002 | CL | ±25% | - | - | Active | Not Applicable | - | - | - | 120Ohm | - | 175°C | -50°C | - | - | - | - | - | - | 2A | UL | 8.3312mm | 0.328 8.33mm | 1 AWG | - | - | 30 % | RING TERMINAL | - | - | 120 Ω | - | 1.18 Ω | 0.930 23.62mm | 5.59mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CL-150B Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | CL | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | 0.328 8.33mm | - | - | - | - | - | - | - | 5 Ohms | 4.7A | - | 0.550 13.97mm | - | - | - | RoHS Compliant | - | ||
![]() SL12 10005 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | SL12 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | - | - | - | - | - | 10 Ohms | 5A | 130 mOhms | 0.512 13.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SL32 2R023 Ametherm | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2003 | BigAMP | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | - | - | - | - | - | 2 Ω | 23A | 20 m Ω | 1.220 31.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CL-50A Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2017 | CL | ±25% | - | - | Active | Not Applicable | - | - | - | 7Ohm | - | 175°C | -50°C | - | - | - | - | - | - | 5A | UL | 8.3312mm | 0.328 8.33mm | - | - | - | 25 % | - | - | - | 7 Ohms | 5A | 170 mOhms | 0.770 19.56mm | 6.6mm | - | - | RoHS Compliant | - | ||
![]() CL-70A Amphenol Advanced Sensors | 1378 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2017 | CL | ±25% | - | - | Active | Not Applicable | - | - | - | 16Ohm | - | 175°C | -50°C | - | - | - | - | - | - | 4A | UL | 8.3312mm | 0.328 8.33mm | - | - | - | 25 % | - | - | - | 16 Ohms | 4A | 270 mOhms | 0.770 19.56mm | 5.59mm | - | - | RoHS Compliant | Contains Lead | ||
![]() MS22 50004-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | MegaSurge™ | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | - | - | 50 Ohms | 4A | 360 mOhms | 0.906 23.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SL22 50004 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | SL22 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | - | - | - | - | - | 50 Ohms | 4A | 440 mOhms | 0.866 22.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() MF72-006D11 Cantherm | In Stock | - | Datasheet | 8 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200°C | -55°C | - | Bulk | 2006 | MF72 | ±20% | - | yes | Active | Not Applicable | 2 | - | - | 6Ohm | - | - | - | - | - | - | - | NTC THERMISTOR | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | RADIAL | - | - | OVERLOAD PROTECTION | - | 6 Ω | 3A | 240 m Ω | 0.512 13.00mm | - | 5.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() CL-170A Amphenol Advanced Sensors | 36 | - | Datasheet | 15 Weeks | - | Radial | - | - | - | - | - | - | - | Automotive grade | Bulk | 2017 | CL | ±25% | - | - | Active | Not Applicable | - | Radial | - | 16Ohm | - | 175°C | -50°C | - | - | - | - | - | - | 2.7A | UL | 8.3312mm | 0.328 8.33mm | - | - | - | 15 % | - | - | - | 16 Ohms | 2.7A | 330 mOhms | 0.550 13.97mm | 4.57mm | - | - | RoHS Compliant | - | ||
![]() CL-170 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Radial | - | - | - | 2 | - | - | - | - | Bulk | 2011 | CL | ±25% | - | - | Active | Not Applicable | - | Radial | - | 16Ohm | - | 150°C | -50°C | - | - | - | - | - | - | 2.7A | UL | 8.3312mm | 0.328 8.33mm | - | - | - | 15 % | - | - | - | 16 Ohms | 2.7A | 330 mOhms | 0.550 13.97mm | 4.57mm | - | - | RoHS Compliant | Contains Lead | ||
![]() SL18 16004 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | SL18 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | - | - | 16 Ω | 4A | 270 m Ω | 0.748 19.00mm | - | - | - | - | - | ||
![]() CL-50B Amphenol Advanced Sensors | 86 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | CL | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | 0.328 8.33mm | - | - | - | - | - | - | - | 7 Ohms | 5A | - | 0.770 19.56mm | - | - | - | RoHS Compliant | - | ||
![]() MS22 75004 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | MegaSurge™ | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | - | - | - | - | 75 Ω | 4A | 410 m Ω | 0.906 23.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SL08 22101 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2003 | SL08 | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.251 6.40mm | - | - | - | - | - | - | - | 220 Ohms | 1A | 1.9 Ohms | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() B57237S0600M051 TDK Electronics Inc. | 1369 | - | Datasheet | 18 Weeks | PRODUCTION (Last Updated: 2 months ago) | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 | 2.000002g | - | - | - | Tape & Reel (TR) | 2013 | S237 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | 60Ohm | Tin (Sn) | 170°C | -55°C | 8533.40.80.70 | 3.1W | TR | 7mm | NTC THERMISTOR | not_compliant | 1.6A | UL | 7.5mm | 0.295 7.50mm | - | 800 μm | - | 17 % | - | SOFT START | 4000 K | 60 Ω | 2A | 660 m Ω | 0.591 15.00mm | 7mm | - | - | ROHS3 Compliant | - |