- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Operating Temperature (Max.) | Usage Level | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Resistor Type | Current Rating | Approval Agency | Lead Pitch | Lead Spacing | Lead Diameter | Terminal Placement | Dissipation Factor | Thermistor Application | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL32 0R536 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2011 | BigAMP | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | - | - | 500 mOhms | 36A | 10 mOhms | 1.220 31.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SL12 10005-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2012 | SL12 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | - | - | 10 Ohms | 5A | 130 mOhms | 0.512 13.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SL22 0R712-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2012 | SL22 | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | - | - | 700 mOhms | 12A | 30 mOhms | 0.866 22.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SL32 1R030-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2016 | BigAMP | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | - | - | 1 Ω | 30A | 10 m Ω | 1.220 31.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CL-90A Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | Automotive grade | Bulk | 2017 | CL | ±25% | - | Active | Not Applicable | - | 120Ohm | - | 175°C | -50°C | - | - | - | 2A | UL | 8.3312mm | 0.328 8.33mm | - | - | 30 % | - | 120 Ohms | 2A | 1.18 Ohms | 0.930 23.62mm | 5.59mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ST2R018B Littelfuse Inc. | 110 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | Bulk | 2011 | ST | ±20% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0.310 7.87mm | - | - | - | - | 2 Ω | 18A | 30 m Ω | 1.201 30.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() MS22 50004 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2002 | MegaSurge™ | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UL | - | 0.307 7.80mm | - | - | - | - | 50 Ω | 4A | 360 m Ω | 0.906 23.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SL15 25003 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2002 | SL15 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | - | - | 25 Ω | 3A | 300 m Ω | 0.630 16.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SL10 50002 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2002 | SL10 | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA | - | 0.197 5.00mm | - | - | - | - | 50 Ohms | 2A | 440 mOhms | 0.394 10.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() MF72-010D5 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 10Ohm | - | - | - | - | - | - | - | UL | 5.0038mm | 0.098 2.50mm | - | - | - | - | 10 Ohms | 700mA | 771 mOhms | 0.276 7.00mm | - | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MS32 5R020-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2012 | MegaSurge™ | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | 5 Ω | 20A | 40 m Ω | 1.220 31.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CL-150A Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | Bulk | 2017 | CL | ±25% | - | Active | Not Applicable | - | 5Ohm | - | 175°C | -50°C | - | - | - | 4.7A | UL | 8.3312mm | 0.328 8.33mm | - | - | 15 % | - | 5 Ohms | 4.7A | 120 mOhms | 0.550 13.97mm | 4.57mm | - | - | RoHS Compliant | - | ||
![]() ST40002B US Sensor | In Stock | - | Datasheet | 6 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 65°C | - | Bulk | 2009 | - | 20% | e3 | Active | - | 2 | 40Ohm | TIN | - | - | - | - | NTC THERMISTOR | - | - | 7.874mm | - | - | RADIAL | - | TEMPERATURE SENSING | - | - | - | 18.415mm | - | - | - | RoHS Compliant | - | ||
![]() CL-110A Amphenol Advanced Sensors | 648 | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | Bulk | 2017 | CL | ±25% | - | Active | Not Applicable | - | 10Ohm | - | 175°C | -50°C | - | - | - | 3.2A | UL | 6.35mm | 0.250 6.35mm | - | - | 8 % | - | 10 Ohms | 3.2A | 190 mOhms | 0.400 10.16mm | 4.32mm | - | - | RoHS Compliant | - | ||
![]() SL22 50004-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2012 | SL22 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | - | - | 50 Ohms | 4A | 440 mOhms | 0.866 22.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() MF72-020D9 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | Active | Not Applicable | - | 20Ohm | - | - | - | - | - | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | - | - | 20 Ohms | 1A | 864 mOhms | 0.433 11.00mm | - | 5.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL10 10004 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2003 | SL10 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA | - | 0.197 5.00mm | - | - | - | - | 10 Ω | 4A | 220 m Ω | 0.394 10.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() ICL152R503-01 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | 2017 | - | 20% | - | Active | - | - | 2.5Ohm | - | 185°C | -40°C | - | - | - | - | - | 7.87mm | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() B57153S479M54 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | 2 | 599.989307mg | - | - | Tape & Box (TB) | 2013 | S153 | ±20% | - | Active | 1 (Unlimited) | - | 4.7Ohm | - | 170°C | -55°C | - | 1.4W | - | 3A | UL | 5.0038mm | 0.197 5.00mm | 600 μm | - | 8 % | - | 4.7 Ohms | 3A | - | 0.335 8.50mm | 6mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() CL-210 Amphenol Advanced Sensors | 2656 | - | Datasheet | 15 Weeks | Radial | - | - | - | 2 | - | - | - | Bulk | 2011 | CL | ±25% | - | Active | Not Applicable | - | 30Ohm | - | 175°C | -50°C | 600μF | - | - | 1.5A | UL | 6.35mm | 0.250 6.35mm | - | - | 8 % | - | 30 Ohms | 1.5A | 590 mOhms | 0.400 10.16mm | 5.08mm | - | No SVHC | RoHS Compliant | Lead Free |