- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Depth | Resistor Type | Current Rating | Approval Agency | Lead Pitch | Lead Spacing | Lead Diameter | Voltage | Terminal Placement | Dissipation Factor | Thermistor Application | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF72-004D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | MF72 | ±20% | - | - | Active | Not Applicable | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | - | - | - | 4 Ohms | 5A | 120 mOhms | 0.610 15.50mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() B57237S100M54 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | - | 2 | 2.000002g | - | - | - | Tape & Reel (TR) | 2013 | S237 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | 10Ohm | - | 170°C | -55°C | - | 3.1W | - | - | 3.7A | UL | 7.493mm | 0.295 7.50mm | 800 μm | - | - | 17 % | - | 10 Ohms | 3.7A | - | 0.591 15.00mm | 7mm | 7mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-030D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200°C | -55°C | - | Bulk | - | MF72 | ±20% | - | yes | Active | Not Applicable | 2 | - | - | 30Ohm | - | - | - | - | - | - | NTC THERMISTOR | - | UL | 7.493mm | 0.295 7.50mm | - | - | RADIAL | - | OVERLOAD PROTECTION | 30 Ω | 2.5A | 517 m Ω | 0.610 15.50mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() SL18 47003 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | SL18 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | 47 Ohms | 3A | 490 mOhms | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() MF72-120D15 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200°C | -55°C | - | Bulk | 2010 | MF72 | ±20% | - | yes | Active | Not Applicable | 2 | - | - | 120Ohm | - | - | - | - | - | - | NTC THERMISTOR | - | UL | 10.0076mm | 0.394 10.00mm | - | - | RADIAL | - | OVERLOAD PROTECTION | 120 Ω | 1.8A | 1.652 Ω | 0.689 17.50mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() NTPAN6R0LDKB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 2 weeks ago) | Through Hole | Radial | - | WIRE | - | 2 | - | - | - | - | Bulk | - | NTPAN | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 6Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | - | 5.5mm | NTC THERMISTOR | 3.9A | - | 10.0076mm | 0.394 10.00mm | 800 μm | 264V | - | - | TEMPERATURE SENSING | 6 Ω | - | - | 0.866 22.00mm | 5.5mm | 5.5mm | RoHS Compliant | Lead Free | ||
![]() CL-101A Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2017 | CL | ±25% | - | - | Active | Not Applicable | - | - | - | 500mOhm | - | 175°C | -50°C | - | - | - | - | 16A | UL | 8.3312mm | 0.328 8.33mm | - | - | - | 30 % | - | 500 mOhms | 16A | 20 mOhms | 0.930 23.62mm | 5.59mm | - | RoHS Compliant | - | ||
![]() CL-180A Amphenol Advanced Sensors | 1430 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2017 | CL | ±25% | - | - | Active | Not Applicable | - | - | - | 16Ohm | - | 175°C | -50°C | - | - | - | - | 1.7A | UL | 8.3312mm | 0.328 8.33mm | - | - | - | 9 % | - | 16 Ohms | 1.7A | 490 mOhms | 0.550 13.97mm | 4.57mm | - | RoHS Compliant | Lead Free | ||
![]() CL-21B Amphenol Advanced Sensors | 10 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | CL | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | 0.328 8.33mm | - | - | - | - | - | 1.3 Ohms | 8A | - | 0.550 13.97mm | - | - | RoHS Compliant | - | ||
![]() AS35 0R550 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | AS | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.748 19.00mm | - | - | - | - | - | 500 mOhms | 50A | 8 mOhms | 1.417 36.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 10009 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2003 | SL22 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | 10 Ohms | 9A | 100 mOhms | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() MF72-005D7 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | - | Active | Not Applicable | - | - | - | 283mOhm | - | - | - | - | - | - | - | - | UL | 5.0038mm | 0.197 5.00mm | - | - | - | - | - | 5 Ohms | 2A | 283 mOhms | 0.354 9.00mm | - | 5mm | ROHS3 Compliant | Lead Free | ||
![]() SL22 10007 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | SL22 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.295 7.50mm | - | - | - | - | - | 10 Ohms | 7A | 122 mOhms | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 2R515-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | SL22 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | - | - | 2.5 Ω | 15A | 30 m Ω | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() CL-200A Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2017 | CL | ±25% | - | - | Active | Not Applicable | - | - | - | 25Ohm | - | 175°C | -50°C | - | - | - | - | 1.7A | UL | 8.3312mm | 0.328 8.33mm | - | - | - | 9 % | - | 25 Ohms | 1.7A | 490 mOhms | 0.550 13.97mm | 4.57mm | - | RoHS Compliant | - | ||
![]() CL-21A Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2017 | CL | ±25% | - | - | Active | Not Applicable | - | - | - | 1.3Ohm | - | 175°C | -50°C | - | - | - | - | 8A | UL | 8.3312mm | 0.328 8.33mm | - | - | - | 15 % | - | 1.3 Ohms | 8A | 40 mOhms | 0.550 13.97mm | 5.33mm | - | RoHS Compliant | - | ||
![]() CL-11A Amphenol Advanced Sensors | 1001 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2017 | CL | ±25% | - | - | Active | Not Applicable | - | - | - | 700mOhm | - | 175°C | -50°C | - | - | - | - | 12A | UL | 8.3312mm | 0.328 8.33mm | - | - | - | 25 % | - | 700 mOhms | 12A | 30 mOhms | 0.770 19.56mm | 5.58mm | - | RoHS Compliant | - | ||
![]() MF72-008D11 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | - | Active | Not Applicable | - | - | - | 8Ohm | - | - | - | - | - | - | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | - | - | - | 8 Ohms | 3A | 255 mOhms | 0.512 13.00mm | - | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() CL-110 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | Radial | - | - | - | 2 | - | - | - | Automotive grade | Bulk | 2011 | CL | ±25% | - | - | Active | Not Applicable | - | Radial | - | 10Ohm | - | 175°C | -50°C | - | - | - | - | 3.2A | UL | 6.35mm | 0.250 6.35mm | - | - | - | 8 % | - | 10 Ohms | 3.2A | 190 mOhms | 0.400 10.16mm | 4.32mm | - | RoHS Compliant | Contains Lead | ||
![]() MF72-001.3D20 Cantherm | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | - | Active | Not Applicable | - | - | - | 1.3Ohm | - | - | - | - | - | - | - | - | UL | 10.0076mm | 0.394 10.00mm | - | - | - | - | - | 1.3 Ohms | 9A | 37 mOhms | 0.886 22.50mm | - | 7mm | ROHS3 Compliant | Lead Free |