- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Depth | Resistor Type | Reach Compliance Code | Current Rating | Approval Agency | Lead Pitch | Lead Spacing | Terminal Placement | Dissipation Factor | Thermistor Application | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL-70B Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | CL | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | 0.328 8.33mm | - | - | - | 16 Ohms | 4A | - | 0.770 19.56mm | - | - | - | RoHS Compliant | - | ||
![]() SL03 50001 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2016 | SL03 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | 50 Ω | 1A | 1.1 Ω | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SL12 80002 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | - | SL12 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | 80 Ω | 2A | 850 m Ω | 0.512 13.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() MS32 50006 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2012 | MegaSurge™ | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | 50 Ohms | 6A | 330 mOhms | 1.220 31.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() MF72-047D15 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | 200°C | -55°C | Bulk | - | MF72 | ±20% | - | yes | Active | Not Applicable | 2 | - | - | 47Ohm | - | - | - | - | - | NTC THERMISTOR | - | - | UL | 10.0076mm | 0.394 10.00mm | RADIAL | - | OVERLOAD PROTECTION | 47 Ω | 3A | 680 m Ω | 0.689 17.50mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() MS22 12102 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2012 | MegaSurge™ | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | 0.307 7.80mm | - | - | - | 120 Ω | 2A | 1.78 Ω | 0.906 23.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SG130 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.310 7.87mm | - | - | - | 2.5 Ohms | 7A | 50 mOhms | 0.600 15.24mm | - | - | - | ROHS3 Compliant | - | ||
![]() CL-190 Amphenol Advanced Sensors | 1131 | - | Datasheet | 15 Weeks | Radial | - | - | - | 2 | - | - | Bulk | 2002 | CL | ±25% | - | - | Active | Not Applicable | - | Radial | - | 25Ohm | - | 175°C | -50°C | - | - | - | - | 2.4A | UL | 8.3312mm | 0.328 8.33mm | - | 15 % | - | 25 Ohms | 2.4A | 410 mOhms | 0.550 13.97mm | 4.57mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() SL22 0R516 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2003 | SL22 | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | - | 500 m Ω | 16A | 20 m Ω | 0.866 22.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SL22 2R515-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2016 | SL22 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | 2.5 Ω | 15A | 30 m Ω | 0.866 22.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() B57236S0309L002 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 | 170°C | -55°C | Bulk | 2002 | S236 | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 3Ohm | Tin (Sn) | - | - | 8533.40.80.70 | 6mm | NTC THERMISTOR | - | 5A | UL | 5.0038mm | 0.197 5.00mm | - | - | TEMPERATURE SENSING | 3 Ω | - | - | 0.453 11.50mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MF72-012D7 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | - | Active | Not Applicable | - | - | - | 12Ohm | - | - | - | - | - | - | - | - | UL | 5.0038mm | 0.197 5.00mm | - | - | - | 12 Ohms | 1A | 816 mOhms | 0.354 9.00mm | - | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MF72-008D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | 200°C | -55°C | Bulk | 2010 | MF72 | ±20% | - | yes | Active | Not Applicable | 2 | - | - | 8Ohm | - | - | - | - | - | NTC THERMISTOR | - | - | - | - | 0.295 7.50mm | RADIAL | - | OVERLOAD PROTECTION | 8 Ω | 4A | 194 m Ω | 0.610 15.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() CL-101 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Radial | - | - | - | 2 | - | - | Bulk | 2002 | CL | ±25% | - | - | Active | Not Applicable | - | Radial | - | 500mOhm | - | 175°C | -50°C | - | - | - | - | 16A | UL | 8.3312mm | 0.328 8.33mm | - | - | - | 500 mOhms | 16A | 20 mOhms | 0.930 23.62mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() SL08 20002-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2012 | miniAMP | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 20 Ohms | 2A | 490 mOhms | 0.354 9.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SL15 60004-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2012 | SL15 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | 60 Ohms | 4A | 730 mOhms | 0.630 16.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() MF72-022D9 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | yes | Active | Not Applicable | - | - | - | 22Ohm | - | - | - | - | - | - | unknown | - | UL | 7.493mm | 0.295 7.50mm | - | - | - | 22 Ω | 1A | 950 m Ω | 0.433 11.00mm | - | 5.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MF72-200D7 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | yes | Active | Not Applicable | - | - | - | 200Ohm | - | - | - | - | - | - | unknown | - | UL | 5.0038mm | 0.197 5.00mm | - | - | - | 200 Ω | 200mA | 11.65 Ω | 0.354 9.00mm | - | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL12 22101 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2012 | SL12 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | 220 Ω | 1A | 4.2 Ω | 0.512 13.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SL15 12102 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2012 | SL15 | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | 120 Ohms | 2A | 1.22 Ohms | 0.591 15.00mm | - | - | - | ROHS3 Compliant | - |