- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Capacitance | Reach Compliance Code | Approval Agency | Lead Pitch | Capacitor Type | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Custom Capabilities | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS32 7R015 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2003 | MegaSurge™ | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | UL | - | - | 0.307 7.80mm | - | - | - | 7 Ohms | 15A | 40 mOhms | 1.220 31.00mm | - | - | ROHS3 Compliant | ||
![]() SG170 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | - | - | 0.310 7.87mm | - | - | - | 4 Ohms | 8A | 70 mOhms | 0.600 15.24mm | - | - | ROHS3 Compliant | ||
![]() SG230 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | 7.874mm | - | 0.310 7.87mm | - | - | - | 20 Ohms | 1.75A | 600 mOhms | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() SG57 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±10% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | 7.874mm | - | 0.310 7.87mm | - | - | - | 5 Ohms | 6A | 100 mOhms | 0.600 15.24mm | - | - | ROHS3 Compliant | ||
![]() SG315 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | 7.874mm | - | 0.310 7.87mm | - | - | - | 20 Ω | 1.75A | 600 m Ω | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() SG304 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | 7.874mm | - | 0.310 7.87mm | - | - | - | 2.5 Ohms | 7A | 50 mOhms | 0.600 15.24mm | - | - | ROHS3 Compliant | ||
![]() SG26 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | 7.874mm | - | 0.310 7.87mm | - | - | - | 5 Ω | 12A | 60 m Ω | 0.900 22.86mm | - | - | ROHS3 Compliant | ||
![]() SG40 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | 7.874mm | - | 0.310 7.87mm | - | - | - | 10 Ohms | 8A | 100 mOhms | 0.900 22.86mm | - | - | ROHS3 Compliant | ||
![]() SG339 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±10% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | 8.89mm | - | 0.350 8.89mm | - | - | - | 12 Ω | 4A | 220 m Ω | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() SG305 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | 7.874mm | - | 0.310 7.87mm | - | - | - | 2.5 Ohms | 9A | 40 mOhms | 0.600 15.24mm | - | - | ROHS3 Compliant | ||
![]() SG308 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | - | - | 0.350 8.89mm | - | - | - | 4 Ohms | 8A | 70 mOhms | 0.600 15.24mm | - | - | ROHS3 Compliant | ||
![]() SG250 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | 7.874mm | - | 0.310 7.87mm | - | - | - | 120 Ohms | 3A | 900 mOhms | 0.925 23.50mm | - | - | ROHS3 Compliant | ||
![]() SG306 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | 8.89mm | - | 0.350 8.89mm | - | - | - | 2.5 Ohms | 10A | 40 mOhms | 0.600 15.24mm | - | - | ROHS3 Compliant | ||
![]() SG345 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±10% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | 7.874mm | - | 0.310 7.87mm | - | - | - | 60 Ω | 1.5A | 1 Ω | 0.600 15.24mm | - | - | ROHS3 Compliant | ||
![]() SG316 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | 7.874mm | - | 0.310 7.87mm | - | - | - | 40 Ohms | 2A | 600 mOhms | 0.625 15.88mm | - | - | ROHS3 Compliant | ||
![]() SG240 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 1997 | SURGE-GARD™ | ±15% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | 7.874mm | - | 0.310 7.87mm | - | - | - | 40 Ohms | 2A | 600 mOhms | 0.625 15.88mm | - | - | ROHS3 Compliant | ||
![]() SG220 Ametherm | In Stock | - | Datasheet | 10 Weeks | CERAMIC | 125°C | -55°C | Bulk | 2014 | SURGE-GARD™ | ±15% | Active | 1 (Unlimited) | 2 | EAR99 | -75/+10ppm/Cel ppm/°C | 0.000022μF | unknown | CSA, UR | 7.874mm | CERAMIC CAPACITOR | 0.310 7.87mm | 100V | 0202 | Capacitace, Tolerance, Voltage, Term's | 10 Ω | 3A | 200 m Ω | 0.450 11.43mm | 0.457mm | 0.457mm | ROHS3 Compliant | ||
![]() SG150 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | - | - | 0.310 7.87mm | - | - | - | 2.5 Ohms | 10A | 40 mOhms | 0.900 22.86mm | - | - | ROHS3 Compliant | ||
![]() SG120 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | - | - | 0.310 7.87mm | - | - | - | 2.5 Ohms | 3A | 150 mOhms | 0.600 15.24mm | - | - | ROHS3 Compliant | ||
![]() SG16 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | - | SURGE-GARD™ | ±10% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | 7.874mm | - | 0.310 7.87mm | - | - | - | 60 Ohms | 1.5A | 1 Ohms | 0.600 15.24mm | - | - | ROHS3 Compliant |