- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Resistor Type | Current Rating | Rated Power Dissipation (P) | Approval Agency | Lead Pitch | Lead Spacing | Lead Diameter | Rated Temperature | Terminal Placement | Dissipation Factor | Rated (AC) Voltage (URac) | Thermistor Application | Thermal Sensitivity Index | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL32 4R023 Ametherm | 10 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2011 | BigAMP | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | - | - | 4 Ohms | 23A | 20 mOhms | 1.220 31.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL12 5R004 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2012 | SL12 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | - | - | - | - | 5 Ohms | 4A | 70 mOhms | 0.512 13.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL10 10003-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2015 | SL10 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | 0.307 7.80mm | - | - | - | - | - | - | - | 10 Ω | 3A | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() ST10003B Littelfuse Inc. | 31 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | Bulk | 2011 | ST | ±20% | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.310 7.87mm | - | - | - | - | - | - | - | 10 Ω | 3A | 200 m Ω | 0.575 14.60mm | - | - | ROHS3 Compliant | - | ||
![]() SL15 80002 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2012 | SL15 | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | - | - | - | - | 80 Ohms | 2A | 830 mOhms | 0.630 16.00mm | - | - | ROHS3 Compliant | - | ||
![]() MF72-016D7 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | 200°C | -55°C | - | Bulk | 2006 | MF72 | ±20% | - | yes | Active | Not Applicable | 2 | - | - | 16Ohm | - | - | - | - | NTC THERMISTOR | - | - | UL | 5.0038mm | 0.197 5.00mm | - | - | RADIAL | - | - | OVERLOAD PROTECTION | - | 16 Ω | 700mA | 1.003 Ω | 0.354 9.00mm | - | 5mm | ROHS3 Compliant | Lead Free | ||
![]() SL12 25003 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2003 | SL12 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | - | - | - | - | 25 Ω | 3A | 420 m Ω | 0.512 13.00mm | - | - | ROHS3 Compliant | - | ||
![]() MS32 0R536 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2004 | MegaSurge™ | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | - | - | 500 mOhms | 36A | 10 mOhms | 1.220 31.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 14005 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2003 | SL22 | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | - | - | 14 Ω | 5A | 120 m Ω | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57364S0509M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | 170°C | -55°C | - | Bulk | 2013 | S364 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 5Ohm | Tin (Sn) | - | - | 8533.40.80.70 | NTC THERMISTOR | - | 5.1W | CQC, UL, VDE | - | 0.295 7.50mm | - | 25°C | RADIAL | - | 265V | SOFT START | 3060 K | 5 Ω | 8.5A | - | 0.827 21.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57364S0100M000 TDK Electronics Inc. | 85408 |
| Datasheet | 18 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | 170°C | -55°C | - | Bulk | 2011 | S364 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 10Ohm | Tin (Sn) | - | - | - | NTC THERMISTOR | - | 5.1W | CQC, UL, VDE | - | 0.295 7.50mm | - | 25°C | RADIAL | - | 265V | SOFT START | 3060 K | 10 Ω | 7.5A | - | 0.827 21.00mm | - | - | ROHS3 Compliant | - | ||
![]() MS32 1R036 Ametherm | In Stock |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2002 | MegaSurge™ | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | - | - | 1 Ω | 36A | 10 m Ω | 1.220 31.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 10008 Ametherm | 1194 | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2007 | SL22 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CSA | - | 0.295 7.50mm | - | - | - | - | - | - | - | 10 Ohms | 8A | 100 mOhms | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL15 25004 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2003 | SL15 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | - | - | - | - | 25 Ω | 4A | 300 m Ω | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() CL-11 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Radial | - | - | - | 2 | - | - | Automotive grade | Bulk | 2011 | CL | ±25% | - | - | Active | Not Applicable | - | Radial | - | 700mOhm | - | 175°C | -50°C | - | - | 12A | - | UL | 8.3312mm | 0.328 8.33mm | 18 mm | - | - | 25 % | - | - | - | 700 mOhms | 12A | 30 mOhms | 0.770 19.56mm | 5.59mm | - | RoHS Compliant | Contains Lead | ||
![]() SL05 12101 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2003 | SL05 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.236 6.00mm | - | - | - | - | - | - | - | 120 Ohms | 1A | 12 Ohms | 0.217 5.50mm | - | - | ROHS3 Compliant | - | ||
![]() SL10 12101 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2012 | SL10 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.201 5.10mm | - | - | - | - | - | - | - | 120 Ω | 1A | 2 Ω | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL08 12101 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2003 | miniAMP | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | UL | - | 0.197 5.00mm | - | - | - | - | - | - | - | 120 Ω | 1A | 890 m Ω | 0.315 8.00mm | - | - | ROHS3 Compliant | - | ||
![]() MF72-008D15 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | - | Active | Not Applicable | - | - | - | 8Ohm | - | - | - | - | - | - | - | UL | 10.0076mm | 0.394 10.00mm | - | - | - | - | - | - | - | 8 Ohms | 5A | 178 mOhms | 0.689 17.50mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() SL12 1R010 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2003 | SL12 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | - | - | 1 Ohms | 10A | 27 mOhms | 0.512 13.00mm | - | - | ROHS3 Compliant | - |