- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Current Rating | Approval Agency | Lead Pitch | Lead Spacing | Dissipation Factor | Lead/Base Style | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL32 2R025-B Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2016 | BigAMP | ±20% | Active | 1 (Unlimited) | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | 2 Ohms | 25A | 20 mOhms | 1.220 31.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL12 10006-03 Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2003 | SL12 | ±20% | Active | 1 (Unlimited) | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | 10 Ohms | 6A | 120 mOhms | 0.512 13.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL05 10001 Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2003 | SL05 | ±15% | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.201 5.10mm | - | - | 10 Ω | 1A | 400 m Ω | 0.197 5.00mm | - | - | ROHS3 Compliant | - | ||
![]() CL-140AB Amphenol Advanced Sensors | 10 |
| Datasheet | 15 Weeks | Tape & Reel (TR) | 2017 | CL | - | Active | Not Applicable | - | - | - | - | UL | - | 0.250 6.35mm | - | - | 50 Ohms | 1.1A | - | 0.449 11.40mm | - | - | RoHS Compliant | - | ||
![]() CL-160A Amphenol Advanced Sensors | 10 |
| Datasheet | 15 Weeks | Bulk | 2006 | CL | ±25% | Active | Not Applicable | 5Ohm | 175°C | -50°C | 2.8A | UL | 8.3312mm | 0.328 8.33mm | 9 % | - | 5 Ohms | 2.8A | 200 mOhms | 0.550 13.97mm | 4.57mm | - | ROHS3 Compliant | Contains Lead | ||
![]() SL10 40002 Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2004 | SL10 | ±20% | Active | 1 (Unlimited) | - | - | - | - | UR | - | 0.201 5.10mm | - | - | 40 Ω | 2A | 650 m Ω | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() MF72-010D13 Cantherm | In Stock | - | Datasheet | 8 Weeks | Bulk | 2006 | MF72 | ±20% | Active | Not Applicable | 10Ohm | - | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | 10 Ohms | 4A | 206 mOhms | 0.610 15.50mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MS22 12104 Ametherm | 90 |
| Datasheet | 10 Weeks | Bulk | 2002 | MegaSurge™ | ±25% | Active | 1 (Unlimited) | - | - | - | - | UL | - | 0.307 7.80mm | - | - | 120 Ohms | 4A | 750 mOhms | 0.906 23.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL05 4R003 Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2003 | miniAMP | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.201 5.10mm | - | - | 4 Ω | 3A | 300 m Ω | 0.236 6.00mm | - | - | ROHS3 Compliant | - | ||
![]() ST8R006B US Sensor | In Stock | - | Datasheet | - | - | 2013 | - | 20% | - | - | - | - | - | - | - | 7.62mm | - | - | - | - | - | - | 24.765mm | - | - | RoHS Compliant | - | ||
![]() PTGL16AS330H0B02BZ Murata Electronics | In Stock | - | Datasheet | 10 Weeks | Bulk | - | POSISTOR®, PTGL | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.394 10.00mm | - | - | 33 Ohms | 39A | - | 0.630 16.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() CL-30B Amphenol Advanced Sensors | 804 |
| Datasheet | 15 Weeks | Tape & Reel (TR) | 2017 | CL | ±25% | Active | Not Applicable | 2.5Ohm | 175°C | -50°C | 8A | UL | - | 0.328 8.33mm | 25 % | Straight | 2.5 Ohms | 8A | 60 mOhms | 0.770 19.56mm | 5.59mm | - | RoHS Compliant | Lead Free | ||
![]() SL12 10006 Ametherm | 202 |
| Datasheet | 10 Weeks | Bulk | 2002 | SL12 | ±20% | Active | 1 (Unlimited) | - | - | - | - | UR | - | 0.307 7.80mm | - | - | 10 Ohms | 6A | 120 mOhms | 0.512 13.00mm | - | - | ROHS3 Compliant | - | ||
![]() MS32 0R540-B Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | MegaSurge™ | ±25% | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.307 7.80mm | - | - | 500 m Ω | 40A | 10 m Ω | 1.220 31.00mm | - | - | ROHS3 Compliant | - | ||
![]() MS32 2R025-B Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2016 | MegaSurge™ | ±25% | Active | 1 (Unlimited) | - | - | - | - | UR | - | 0.307 7.80mm | - | - | 2 Ohms | 25A | 20 mOhms | 1.220 31.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL10 2R005-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL10 | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.201 5.10mm | - | - | 2 Ω | 5A | 100 m Ω | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL10 50002-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL10 | ±25% | Active | 1 (Unlimited) | - | - | - | - | CSA | - | 0.197 5.00mm | - | - | 50 Ω | 2A | 440 m Ω | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL10 50002-B Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL10 | ±25% | Active | 1 (Unlimited) | - | - | - | - | CSA | - | 0.197 5.00mm | - | - | 50 Ohms | 2A | 440 mOhms | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() MF72-001.5D13 Cantherm | In Stock | - | Datasheet | 8 Weeks | Bulk | - | MF72 | ±20% | Active | Not Applicable | 1.5Ohm | - | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | 1.5 Ohms | 7A | 73 mOhms | 0.610 15.50mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() SL10 5R004-B Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL10 | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.197 5.00mm | - | - | 5 Ω | 4A | 200 m Ω | 0.394 10.00mm | - | - | ROHS3 Compliant | - |