- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Number of Pins | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Depth | Current Rating | Approval Agency | Lead Pitch | Lead Spacing | Lead Diameter | Voltage | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL22 10009-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2012 | SL22 | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | 10 Ohms | 9A | 100 mOhms | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 12102-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2016 | SL22 | ±25% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | 120 Ohms | 2A | - | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 22102-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2016 | SL22 | ±25% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | 220 Ω | 2A | - | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 14007-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2012 | SL22 | ±25% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | 14 Ohms | 7A | 120 mOhms | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 10005-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2012 | SL22 | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | 10 Ohms | 5A | 180 mOhms | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 40005-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2012 | SL22 | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | 40 Ohms | 5A | 340 mOhms | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() MS12 15102-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2016 | MegaSurge™ | ±25% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | 150 Ω | 2A | 1.04 Ω | 0.531 13.50mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 14005-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2012 | SL22 | ±25% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | 14 Ohms | 5A | 120 mOhms | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() MS15 30004-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2016 | MegaSurge™ | ±25% | Active | 1 (Unlimited) | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | 30 Ohms | 4.2A | 230 mOhms | 0.670 17.00mm | - | - | ROHS3 Compliant | - | ||
![]() MS15 40004-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2016 | MegaSurge™ | ±25% | Active | 1 (Unlimited) | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | 40 Ohms | 4.1A | 280 mOhms | 0.670 17.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 60003-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2012 | SL22 | ±25% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | 60 Ohms | 3A | 410 mOhms | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() MS22 12104-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2012 | MegaSurge™ | ±25% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | 120 Ohms | 4A | 750 mOhms | 0.906 23.00mm | - | - | ROHS3 Compliant | - | ||
![]() NTPAA2R2LD6A0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | 2 | Tape & Box (TB) | - | NTPAA | ±15% | Obsolete | 1 (Unlimited) | 2.2Ohm | 160°C | -20°C | 5mm | 3.7A | - | 7.493mm | 0.295 7.50mm | 800 μm | 264V | 2.2 Ω | - | - | 0.394 10.00mm | 5mm | - | ROHS3 Compliant | - | ||
![]() SL32 2R025 Ametherm | 400 | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2004 | BigAMP | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | 2 Ohms | 25A | 20 mOhms | 1.220 31.00mm | - | - | ROHS3 Compliant | - | ||
![]() MS32 20010 Ametherm | 50 |
| Datasheet | 10 Weeks | - | - | - | Bulk | 2007 | MegaSurge™ | ±25% | Active | 1 (Unlimited) | - | - | - | - | - | UL | - | 0.307 7.80mm | - | - | 20 Ω | 10A | 180 m Ω | 1.220 31.00mm | - | - | ROHS3 Compliant | - | ||
![]() MF72-005D20 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2010 | MF72 | ±20% | Active | Not Applicable | 5Ohm | - | - | - | - | UL | 10.0076mm | 0.394 10.00mm | - | - | 5 Ohms | 7A | 87 mOhms | 0.886 22.50mm | - | 7mm | ROHS3 Compliant | Lead Free | ||
![]() SL03 22101 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2012 | miniAMP | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | 220 Ohms | 1A | 2.2 Ohms | 0.118 3.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 30005 Ametherm | 77 | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2002 | SL22 | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | 30 Ω | 5A | 390 m Ω | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL32 2R023-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2003 | BigAMP | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | 2 Ω | 23A | 20 m Ω | 1.220 31.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 60003-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | Bulk | 2012 | SL22 | ±25% | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | 60 Ω | 3A | 410 m Ω | 0.866 22.00mm | - | - | ROHS3 Compliant | - |