- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Approval Agency | Lead Pitch | Lead Spacing | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL10 12101-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL10 | ±20% | Active | 1 (Unlimited) | - | CSA, UR | - | 0.201 5.10mm | 120 Ω | 1A | 2 Ω | 0.394 10.00mm | - | ROHS3 Compliant | - | ||
![]() MF72-020D11 Cantherm | In Stock | - | Datasheet | 8 Weeks | Bulk | - | MF72 | ±20% | Active | Not Applicable | 20Ohm | UL | 7.493mm | 0.295 7.50mm | 20 Ohms | 2A | 512 mOhms | 0.512 13.00mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL10 4R004-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL10 | ±20% | Active | 1 (Unlimited) | - | CSA, UR | - | 0.248 6.30mm | 4 Ohms | 4A | 140 mOhms | 0.394 10.00mm | - | ROHS3 Compliant | - | ||
![]() SL08 5R002-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2014 | miniAMP | ±20% | Active | 1 (Unlimited) | - | UR | - | 0.201 5.10mm | 5 Ohms | 2A | 180 mOhms | 0.315 8.00mm | - | ROHS3 Compliant | - | ||
![]() SL10 12101-B Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL10 | ±20% | Active | 1 (Unlimited) | - | CSA, UR | - | 0.201 5.10mm | 120 Ω | 1A | 2 Ω | 0.394 10.00mm | - | ROHS3 Compliant | - | ||
![]() SL10 2R505-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL10 | ±30% | Active | 1 (Unlimited) | - | CSA, UR | - | 0.197 5.00mm | 2.5 Ohms | 5A | 120 mOhms | 0.394 10.00mm | - | ROHS3 Compliant | - | ||
![]() SL10 4R004-B Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL10 | ±20% | Active | 1 (Unlimited) | - | CSA, UR | - | 0.248 6.30mm | 4 Ohms | 4A | 140 mOhms | 0.394 10.00mm | - | ROHS3 Compliant | - | ||
![]() SL10 50001-B Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL10 | ±25% | Active | 1 (Unlimited) | - | UR | - | 0.201 5.10mm | 50 Ohms | 1.1A | 950 mOhms | 0.394 10.00mm | - | ROHS3 Compliant | - | ||
![]() SL10 25002-B Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2015 | SL10 | ±25% | Active | 1 (Unlimited) | - | UR | - | 0.307 7.80mm | 25 Ohms | 2A | 480 mOhms | 0.394 10.00mm | - | ROHS3 Compliant | - | ||
![]() SL12 25002-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL12 | ±20% | Active | 1 (Unlimited) | - | - | - | 0.307 7.80mm | 25 Ohms | 2A | 550 mOhms | 0.512 13.00mm | - | ROHS3 Compliant | - | ||
![]() SL12 20003-B Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL12 | ±20% | Active | 1 (Unlimited) | - | UR | - | 0.307 7.80mm | 20 Ω | 3A | 490 m Ω | 0.512 13.00mm | - | ROHS3 Compliant | - | ||
![]() SL12 25003-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL12 | ±15% | Active | 1 (Unlimited) | - | UR | - | 0.307 7.80mm | 25 Ohms | 3A | 420 mOhms | 0.512 13.00mm | - | ROHS3 Compliant | - | ||
![]() SL12 50002-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL12 | ±20% | Active | 1 (Unlimited) | - | UR | - | 0.307 7.80mm | 50 Ω | 2A | 650 m Ω | 0.512 13.00mm | - | ROHS3 Compliant | - | ||
![]() SL12 8R003-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL12 | ±20% | Active | 1 (Unlimited) | - | UR | - | 0.307 7.80mm | 8 Ω | 3A | 170 m Ω | 0.512 13.00mm | - | ROHS3 Compliant | - | ||
![]() SL15 40004-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL15 | ±20% | Active | 1 (Unlimited) | - | UR | - | 0.307 7.80mm | 40 Ohms | 4A | 300 mOhms | 0.630 16.00mm | - | ROHS3 Compliant | - | ||
![]() SL12 50002-B Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL12 | ±20% | Active | 1 (Unlimited) | - | UR | - | 0.307 7.80mm | 50 Ohms | 2A | 650 mOhms | 0.512 13.00mm | - | ROHS3 Compliant | - | ||
![]() SL15 40004-B Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL15 | ±20% | Active | 1 (Unlimited) | - | UR | - | 0.307 7.80mm | 40 Ω | 4A | 300 m Ω | 0.630 16.00mm | - | ROHS3 Compliant | - | ||
![]() SL12 5R004-B Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL12 | ±20% | Active | 1 (Unlimited) | - | UR | - | 0.307 7.80mm | 5 Ω | 4A | 70 m Ω | 0.512 13.00mm | - | ROHS3 Compliant | - | ||
![]() SL22 14007-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL22 | ±25% | Active | 1 (Unlimited) | - | CSA, UR | - | 0.307 7.80mm | 14 Ω | 7A | 120 m Ω | 0.866 22.00mm | - | ROHS3 Compliant | - | ||
![]() SL18 2R508-B Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2004 | SL18 | ±20% | Active | 1 (Unlimited) | - | - | - | 0.307 7.80mm | 2.5 Ohms | 8A | 60 mOhms | 0.748 19.00mm | - | ROHS3 Compliant | - |