- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Max Operating Temperature | Min Operating Temperature | Depth | Resistor Type | Current Rating | Approval Agency | Lead Pitch | Lead Spacing | Lead Diameter | Voltage | Terminal Placement | Dissipation Factor | Thermistor Application | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL22 16004-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2012 | SL22 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | - | - | - | 16 Ohms | 4A | 250 mOhms | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 0R516-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2011 | SL22 | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | - | - | 500 m Ω | 16A | 20 m Ω | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 10007-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2012 | SL22 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | UR | - | 0.295 7.50mm | - | - | - | - | - | 10 Ohms | 7A | 120 mOhms | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 2R508-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2012 | SL22 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | 2.5 Ω | 8A | 60 m Ω | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL08 22101-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2003 | SL08 | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.251 6.40mm | - | - | - | - | - | 220 Ohms | 1A | 1.9 Ohms | 0.315 8.00mm | - | - | ROHS3 Compliant | - | ||
![]() MS22 12102-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2012 | MegaSurge™ | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | 120 Ohms | 2A | 1.78 Ohms | 0.906 23.00mm | - | - | ROHS3 Compliant | - | ||
![]() MS22 22103-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2012 | MegaSurge™ | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | 220 Ohms | 3.5A | 1.4 Ohms | 0.906 23.00mm | - | - | ROHS3 Compliant | - | ||
![]() MS22 20005-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2012 | MegaSurge™ | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | 20 Ohms | 5A | 190 mOhms | 0.906 23.00mm | - | - | ROHS3 Compliant | - | ||
![]() MS22 30005-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2012 | MegaSurge™ | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | 30 Ohms | 5A | 230 mOhms | 0.906 23.00mm | - | - | ROHS3 Compliant | - | ||
![]() AS32 0R530 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2012 | AS | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | UL | - | 0.673 17.10mm | - | - | - | - | - | 500 mOhms | 30A | 12 mOhms | 1.142 29.00mm | - | - | ROHS3 Compliant | - | ||
![]() MS12 15102-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2016 | MegaSurge™ | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | - | - | 150 Ohms | 2A | 1.04 Ohms | 0.531 13.50mm | - | - | ROHS3 Compliant | - | ||
![]() NTPAA2R2LD6A0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | - | - | - | 2 | - | - | Tape & Box (TB) | - | NTPAA | ±15% | - | Obsolete | 1 (Unlimited) | - | 2.2Ohm | 160°C | -20°C | 5mm | - | 3.7A | - | 7.493mm | 0.295 7.50mm | 800 μm | 264V | - | - | - | 2.2 Ω | - | - | 0.394 10.00mm | 5mm | - | ROHS3 Compliant | - | ||
![]() SL15 60002 Ametherm | 35 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2002 | SL15 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | UL | - | 0.307 7.80mm | - | - | - | - | - | 60 Ohms | 2A | 930 mOhms | 0.630 16.00mm | - | - | ROHS3 Compliant | - | ||
![]() MF72-003D13 Cantherm | In Stock | - | Datasheet | 9 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 200°C | -55°C | Bulk | - | MF72 | ±20% | yes | Active | Not Applicable | 2 | 3Ohm | - | - | - | NTC THERMISTOR | - | UL | 7.493mm | 0.295 7.50mm | - | - | RADIAL | - | OVERLOAD PROTECTION | 3 Ω | 6A | 92 m Ω | 0.610 15.50mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() CL-190A Amphenol Advanced Sensors | 10 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | Bulk | 2017 | CL | ±25% | - | Active | Not Applicable | - | 25Ohm | 175°C | -50°C | - | - | 2.4A | UL | 8.3312mm | 0.328 8.33mm | - | - | - | 15 % | - | 25 Ohms | 2.4A | 410 mOhms | 0.550 13.97mm | 4.57mm | - | RoHS Compliant | - | ||
![]() B57127P709M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | Bulk | 2015 | P27 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | UL | - | 0.295 7.50mm | - | - | - | - | - | 7 Ohms | 17A | 45 mOhms | 1.201 30.50mm | - | - | ROHS3 Compliant | - | ||
![]() MS22 50004-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2012 | MegaSurge™ | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | 50 Ω | 4A | 360 m Ω | 0.906 23.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL22 10005 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2003 | SL22 | ±15% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | 10 Ohms | 5A | 180 mOhms | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL12 1R010-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2012 | SL12 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.511 13.00mm | - | - | - | - | - | 1 Ω | 10A | 30 m Ω | 0.512 13.00mm | - | - | ROHS3 Compliant | - | ||
![]() SG337 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | - | SURGE-GARD™ | ±15% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | CSA, UR | - | 0.310 7.87mm | - | - | - | - | - | 10 Ω | 2A | 300 m Ω | 0.500 12.70mm | - | - | - | - |