- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Depth | Resistor Type | Reach Compliance Code | Current Rating | Approval Agency | Lead Pitch | Lead Spacing | Lead Diameter | Thermistor Application | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL18 5R006 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2012 | SL18 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | 5 Ohms | 6A | 110 mOhms | 0.748 19.00mm | - | ROHS3 Compliant | ||
![]() SL22 7R010-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2012 | SL22 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | 7 Ω | 10A | 80 m Ω | 0.866 22.00mm | - | ROHS3 Compliant | ||
![]() SL22 2R018-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2012 | SL22 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | 2 Ω | 18A | 40 m Ω | 0.866 22.00mm | - | ROHS3 Compliant | ||
![]() AS32 2R025 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2014 | AS | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CSA | - | 0.673 17.10mm | - | - | 2 Ohms | 25A | 18.5 mOhms | 1.181 30.00mm | - | ROHS3 Compliant | ||
![]() SL22 7R010 Ametherm | 100 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2003 | SL22 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | 7 Ohms | 10A | 80 mOhms | 0.866 22.00mm | - | ROHS3 Compliant | ||
![]() SL03 20001 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2003 | SL03 | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | 20 Ω | 1A | 1.1 Ω | 0.098 2.50mm | - | ROHS3 Compliant | ||
![]() SL22 5R012-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2016 | SL22 | ±15% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | 5 Ω | 12A | 50 m Ω | 0.866 22.00mm | - | ROHS3 Compliant | ||
![]() SL22 1R020 Ametherm | 238 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2006 | SL22 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | 1 Ohms | 20A | 15 mOhms | 0.866 22.00mm | - | ROHS3 Compliant | ||
![]() SL05 4R003-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2012 | miniAMP | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.201 5.10mm | - | - | 4 Ohms | 3A | 230 mOhms | 0.236 6.00mm | - | ROHS3 Compliant | ||
![]() SL10 5R004-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2012 | SL10 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | 5 Ω | 4A | 200 m Ω | 0.394 10.00mm | - | ROHS3 Compliant | ||
![]() ICL1510006-01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 | Bulk | 2007 | - | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | - | 10Ohm | Tin (Sn) | 185°C | -40°C | - | 6mm | NTC THERMISTOR | unknown | 6A | - | 7.874mm | 0.310 7.87mm | 800 μm | OVERLOAD PROTECTION | 10 Ω | - | 150 m Ω | 0.591 15.00mm | 6mm | RoHS Compliant | ||
![]() MS35 2R035 Ametherm | 3 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2002 | MegaSurge™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.748 19.00mm | - | - | 2 Ohms | 35A | 20 mOhms | 1.378 35.00mm | - | ROHS3 Compliant | ||
![]() SL08 10001 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2003 | miniAMP | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CSA | - | 0.250 6.35mm | - | - | 10 Ω | 1A | 680 m Ω | 0.315 8.00mm | - | ROHS3 Compliant | ||
![]() SL18 10005-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2012 | SL18 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | 10 Ohms | 5A | 180 mOhms | 0.748 19.00mm | - | ROHS3 Compliant | ||
![]() SL12 5R005-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2003 | SL12 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | 5 Ohms | 5A | 150 mOhms | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() SL22 5R012-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2016 | SL22 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | 5 Ohms | 12A | 50 mOhms | 0.866 22.00mm | - | ROHS3 Compliant | ||
![]() ICL221R020-01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | Through Hole | - | - | WIRE | - | 2 | Bulk | 2004 | - | ±20% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | 1Ohm | - | 185°C | -40°C | 8533.40.80.70 | - | NTC THERMISTOR | unknown | - | - | 7.874mm | 0.310 7.87mm | - | OVERLOAD PROTECTION | 1 Ω | 20A | 20 m Ω | 0.866 22.00mm | - | RoHS Compliant | ||
![]() SL32 10015-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2016 | BigAMP | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | 10 Ohms | 15A | 50 mOhms | 1.220 31.00mm | - | ROHS3 Compliant | ||
![]() MS12 15102 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2014 | MegaSurge™ | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | UL | - | 0.307 7.80mm | - | - | 150 Ω | 2A | 1.04 Ω | 0.531 13.50mm | - | ROHS3 Compliant | ||
![]() SL22 1R020-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | 2016 | SL22 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | 1 Ω | 20A | 15 m Ω | 0.866 22.00mm | - | ROHS3 Compliant |