- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Approval Agency | Lead Pitch | Lead Spacing | Rated Temperature | Terminal Placement | Rated (AC) Voltage (URac) | Thermistor Application | Thermal Sensitivity Index | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57236S0509M051 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Tape & Reel (TR) | 2013 | S236 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 5Ohm | TIN | 8533.40.80.70 | TR | NTC THERMISTOR | unknown | 2.1W | - | - | - | 25°C | RADIAL | - | TEMPERATURE SENSING | 2800 K | 5 Ω | - | - | 0.453 11.50mm | ROHS3 Compliant | ||
![]() B57238S0160M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Bulk | 2011 | S238 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 16Ohm | Tin (Sn) | 8533.40.80.70 | - | NTC THERMISTOR | - | 3.9W | UL | - | 0.295 7.50mm | 25°C | RADIAL | 265V | SOFT START | 3165 K | 16 Ω | 4A | - | 0.630 16.00mm | ROHS3 Compliant | ||
![]() B57364S0100M051 TDK Electronics Inc. | 100 | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Tape & Reel (TR) | - | S364 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 10Ohm | Tin (Sn) | 8533.40.80.70 | TR | NTC THERMISTOR | unknown | 5.1W | UL | - | 0.295 7.50mm | 25°C | RADIAL | - | SOFT START | 3060 K | 10 Ω | 7.5A | - | 0.827 21.00mm | ROHS3 Compliant | ||
![]() SL15 10006 Ametherm | 194 |
| Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2007 | SL15 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | - | - | - | 10 Ohms | 6A | 150 mOhms | 0.630 16.00mm | ROHS3 Compliant | ||
![]() B57364S0109M000 TDK Electronics Inc. | 1370 |
| Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Bulk | 2013 | S364 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 1Ohm | Tin (Sn) | 8533.40.80.70 | - | NTC THERMISTOR | - | 5.1W | CQC, UL, VDE | - | 0.295 7.50mm | 25°C | RADIAL | 265V | SOFT START | 2800 K | 1 Ω | 16A | - | 0.827 21.00mm | ROHS3 Compliant | ||
![]() B57213P0409M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -40°C | Bulk | - | P13 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 4Ohm | Tin (Sn) | 8533.40.80.70 | - | NTC THERMISTOR | unknown | 3.8W | - | - | 0.295 7.50mm | 25°C | RADIAL | - | TEMPERATURE SENSING | - | 4 Ω | 6A | 97 m Ω | 0.571 14.50mm | ROHS3 Compliant | ||
![]() B57236S0121M051 TDK Electronics Inc. | 10 |
| Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Tape & Reel (TR) | - | S236 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 120Ohm | Tin (Sn) | 8533.40.80.70 | TR | NTC THERMISTOR | unknown | 2.1W | CQC, UL, VDE | - | - | 25°C | RADIAL | - | TEMPERATURE SENSING | 3450 K | 120 Ω | 1.5A | 990 m Ω | 0.453 11.50mm | ROHS3 Compliant | ||
![]() B57238S0809M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Bulk | 2013 | S238 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 8Ohm | Tin (Sn) | 8533.40.80.70 | - | NTC THERMISTOR | - | 3.9W | - | - | - | 25°C | RADIAL | 265V | SOFT START | 3065 K | 8 Ω | - | - | 0.630 16.00mm | ROHS3 Compliant | ||
![]() SL15 5R006 Ametherm | 100 |
| Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2002 | SL15 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | - | - | 5 Ω | 6A | 120 m Ω | 0.610 15.50mm | ROHS3 Compliant | ||
![]() MS32 20010-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2012 | MegaSurge™ | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | 20 Ω | 10A | 180 m Ω | 1.220 31.00mm | ROHS3 Compliant | ||
![]() SL12 20003 Ametherm | 80 |
| Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2002 | SL12 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | - | - | 20 Ω | 3A | 487 m Ω | 0.512 13.00mm | ROHS3 Compliant | ||
![]() SL15 30004 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2012 | SL15 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | - | - | 30 Ω | 4A | 300 m Ω | 0.591 15.00mm | ROHS3 Compliant | ||
![]() SL15 16004 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2012 | SL15 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | - | - | - | 16 Ω | 4.4A | 190 m Ω | 0.591 15.00mm | ROHS3 Compliant | ||
![]() MS22 20005-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2012 | MegaSurge™ | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | 20 Ohms | 5A | 190 mOhms | 0.906 23.00mm | ROHS3 Compliant | ||
![]() ST5R006B US Sensor | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2012 | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | - | - | - | - | - | - | - | 19.685mm | RoHS Compliant | ||
![]() ST3R017B US Sensor | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2015 | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | - | - | - | - | - | - | - | 37.465mm | RoHS Compliant | ||
![]() ST33001C US Sensor | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2012 | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | - | - | - | - | - | - | - | 15.24mm | RoHS Compliant | ||
![]() ST15004C US Sensor | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2012 | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | - | - | - | - | - | - | - | 19.558mm | RoHS Compliant | ||
![]() AS32 1R030 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2012 | AS | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA | - | 0.673 17.10mm | - | - | - | - | - | 1 Ohms | 30A | 8 mOhms | 1.181 30.00mm | ROHS3 Compliant | ||
![]() AS32 20010 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2011 | AS | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.673 17.10mm | - | - | - | - | - | 20 Ω | 10A | 56 m Ω | 1.142 29.00mm | ROHS3 Compliant |