- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Approval Agency | Lead Pitch | Lead Spacing | Rated Temperature | Terminal Placement | Rated (AC) Voltage (URac) | Thermistor Application | Thermal Sensitivity Index | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF72-005D25 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2010 | MF72 | ±20% | - | - | Active | Not Applicable | - | - | 5Ohm | - | - | - | - | - | - | UL | 10.0076mm | 0.394 10.00mm | - | - | - | - | - | 5 Ohms | 8A | 70 mOhms | 1.083 27.50mm | 8mm | ROHS3 Compliant | Lead Free | ||
![]() SL10 5R004 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2003 | SL10 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 5 Ω | 4A | 200 m Ω | 0.394 10.00mm | - | - | - | ||
![]() SL08 5R003 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2003 | SL08 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA | - | 0.201 5.10mm | - | - | - | - | - | 5 Ω | 3A | 180 m Ω | 0.315 8.00mm | - | - | - | ||
![]() MF72-015D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | - | Active | Not Applicable | - | - | 15Ohm | - | - | - | - | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | - | - | - | 15 Ohms | 3A | 335 mOhms | 0.610 15.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() SL08 10002 Ametherm | 17 | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2002 | miniAMP | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA, UL | - | 0.197 5.00mm | - | - | - | - | - | 10 Ohms | 2.5A | 320 mOhms | 0.315 8.00mm | - | ROHS3 Compliant | - | ||
![]() SL22 4R014 Ametherm | 60 |
| Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2003 | SL22 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | - | - | - | 4 Ohms | 14A | 50 mOhms | 0.866 22.00mm | - | ROHS3 Compliant | - | ||
![]() MS22 10008 Ametherm | In Stock |
| Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2002 | MegaSurge™ | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UL | - | 0.307 7.80mm | - | - | - | - | - | 10 Ohms | 8A | 90 mOhms | 0.906 23.00mm | - | ROHS3 Compliant | - | ||
![]() SL32 0R530-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2012 | BigAMP | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | - | - | - | 500 mOhms | 30A | 10 mOhms | 1.220 31.00mm | - | ROHS3 Compliant | - | ||
![]() B57127P508M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Bulk | 2015 | P27 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UL | - | 0.295 7.50mm | - | - | - | - | - | 500 mOhms | 30A | 11 mOhms | 1.201 30.50mm | - | ROHS3 Compliant | - | ||
![]() SL12 12101 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2003 | SL12 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | 120 Ω | 1A | 2.34 Ω | 0.472 12.00mm | - | ROHS3 Compliant | - | ||
![]() AS32 1R036 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2012 | AS | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UL | - | 0.673 17.10mm | - | - | - | - | - | 1 Ohms | 36A | 7 mOhms | 1.181 30.00mm | - | ROHS3 Compliant | - | ||
![]() B59412C1130B070 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 125°C | -40°C | Bulk | - | Automotive, AEC-Q200 | ±25% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8533.40.80.70 | STRIP PACK | PTC THERMISTOR | unknown | - | - | - | 0.197 5.00mm | - | RADIAL | 440V | TEMPERATURE SENSING | - | 120 Ω | - | - | 0.591 15.00mm | - | ROHS3 Compliant | - | ||
![]() B57464S0109M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Bulk | - | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 1Ohm | Tin (Sn) | 8533.40.80.70 | - | NTC THERMISTOR | - | 6.7W | - | - | 0.295 7.50mm | 25°C | RADIAL | - | SOFT START | 2800 K | 1 Ω | 20A | - | 1.024 26.00mm | - | ROHS3 Compliant | - | ||
![]() B57464S0100M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Bulk | 2013 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 10Ohm | Tin (Sn) | 8533.40.80.70 | - | NTC THERMISTOR | - | 6.7W | - | - | 0.295 7.50mm | 25°C | RADIAL | - | SOFT START | 3300 K | 10 Ω | 8A | - | 1.024 26.00mm | - | ROHS3 Compliant | - | ||
![]() SL08 4R003 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2003 | SL08 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UR | - | 0.201 5.10mm | - | - | - | - | - | 4 Ω | 3A | 230 m Ω | 0.315 8.00mm | - | ROHS3 Compliant | - | ||
![]() B57213P100M301 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | Bulk | - | P13 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CQC, UL, VDE | 7.493mm | 0.295 7.50mm | - | - | - | - | - | 10 Ohms | 5A | 130 mOhms | 0.571 14.50mm | - | ROHS3 Compliant | - | ||
![]() MS22 12103 Ametherm | 30 |
| Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2002 | MegaSurge™ | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | - | - | 120 Ω | 3A | 1.28 Ω | 0.906 23.00mm | - | ROHS3 Compliant | - | ||
![]() MF72-020D15 Cantherm | In Stock | - | Datasheet | 10 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 200°C | -55°C | Bulk | 2006 | MF72 | ±20% | - | yes | Active | Not Applicable | 2 | - | 20Ohm | - | - | - | NTC THERMISTOR | - | - | UL | 10.0076mm | 0.394 10.00mm | - | RADIAL | - | OVERLOAD PROTECTION | - | 20 Ω | 4A | 288 m Ω | 0.689 17.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MS22 22103 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2003 | MegaSurge™ | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UL | - | 0.307 7.80mm | - | - | - | - | - | 220 Ω | 3.5A | 1.4 Ω | 0.906 23.00mm | - | ROHS3 Compliant | - | ||
![]() MS32 1R036-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2012 | MegaSurge™ | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | 1 Ω | 36A | 10 m Ω | 1.220 31.00mm | - | ROHS3 Compliant | - |