- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Capacitance | Resistor Type | Reach Compliance Code | Current Rating | Rated Power Dissipation (P) | Approval Agency | Lead Pitch | Capacitor Type | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Rated Temperature | Terminal Placement | Rated (AC) Voltage (URac) | Custom Capabilities | Thermistor Application | Thermal Sensitivity Index | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NF15AA0139M-- AVX Corporation | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | -40°C | Bulk | 2006 | NF15 | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | 1.3Ohm | MATTE TIN | - | - | NTC THERMISTOR | - | - | 4.1W | cUL | 7.62mm | - | 0.300 7.62mm | - | - | - | RADIAL | - | - | TEMPERATURE SENSING | - | 1.3 Ω | 8.9A | 50 m Ω | 0.591 15.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NF10AA0160M-- AVX Corporation | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | -40°C | Bulk | 2006 | NF10 | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | 16Ohm | MATTE TIN | - | - | NTC THERMISTOR | - | - | - | cUL | 7.62mm | - | 0.300 7.62mm | - | - | - | RADIAL | - | - | TEMPERATURE SENSING | - | 16 Ω | 2.3A | 500 m Ω | 0.453 11.50mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MF72-006D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | - | Active | Not Applicable | - | - | - | 6Ohm | - | - | - | - | - | - | - | UL | 7.493mm | - | 0.295 7.50mm | - | - | - | - | - | - | - | - | 6 Ohms | 4A | 170 mOhms | 0.610 15.50mm | - | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-033D7 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | - | Active | Not Applicable | - | - | - | 33Ohm | - | - | - | - | - | - | - | UL | 5.0038mm | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 33 Ohms | 500mA | 1.485 Ohms | 0.354 9.00mm | - | - | 5mm | ROHS3 Compliant | Lead Free | ||
![]() NF13AA0709M-- AVX Corporation | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | -40°C | Bulk | 2006 | NF13 | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | 7Ohm | MATTE TIN | - | - | NTC THERMISTOR | - | - | - | cUL | 7.62mm | - | 0.300 7.62mm | - | - | - | RADIAL | - | - | TEMPERATURE SENSING | - | 7 Ω | 3.7A | 240 m Ω | 0.512 13.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NF10AA0259MHB AVX Corporation | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200°C | -40°C | Bulk | 2006 | NF10 | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 2.5Ohm | Matte Tin (Sn) | 8533.40.80.70 | - | NTC THERMISTOR | - | - | 2W | cUL | 5.08mm | - | 0.200 5.08mm | - | - | - | RADIAL | - | - | TEMPERATURE SENSING | - | 2.5 Ω | 4.5A | 100 m Ω | 0.453 11.50mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SL05 5R001-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2012 | miniAMP | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.201 5.10mm | - | - | - | - | - | - | - | - | 5 Ω | 1A | - | 0.236 6.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SL22 20005-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2012 | SL22 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | - | - | 0.307 7.80mm | - | - | - | - | - | - | - | - | 20 Ohms | 5A | 400 mOhms | 0.866 22.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SG42 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | 7.874mm | - | 0.310 7.87mm | - | - | - | - | - | - | - | - | 10 Ω | 5A | 200 m Ω | 0.600 15.24mm | - | - | - | ROHS3 Compliant | - | ||
![]() MF72-033D9 Cantherm | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | Bulk | 2010 | MF72 | ±20% | - | - | Active | Not Applicable | - | - | - | 33Ohm | - | - | - | - | - | - | - | UL | 7.493mm | - | 0.295 7.50mm | - | - | - | - | - | - | - | - | 33 Ohms | 1A | 1.124 Ohms | 0.433 11.00mm | - | - | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-016D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | - | Active | Not Applicable | - | - | - | 16Ohm | - | - | - | - | - | - | - | UL | 7.493mm | - | 0.295 7.50mm | - | - | - | - | - | - | - | - | 16 Ohms | 3A | 338 mOhms | 0.610 15.50mm | - | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-003D25 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | - | Active | Not Applicable | - | - | - | 3Ohm | - | - | - | - | - | - | - | UL | 10.0076mm | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | 3 Ohms | 9A | 44 mOhms | 1.083 27.50mm | - | - | 8mm | ROHS3 Compliant | Lead Free | ||
![]() CL-150AB Amphenol Advanced Sensors | 10 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | CL | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | 0.328 8.33mm | - | - | - | - | - | - | - | - | 5 Ohms | 4.7A | - | 0.550 13.97mm | - | - | - | RoHS Compliant | - | ||
![]() SL18 0R712 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | - | SL18 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | - | - | - | 700 m Ω | 12A | 20 m Ω | 0.748 19.00mm | - | - | - | - | - | ||
![]() MF72-010D11 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | - | Active | Not Applicable | - | - | - | 10Ohm | - | - | - | - | - | - | - | UL | 7.493mm | - | 0.295 7.50mm | - | - | - | - | - | - | - | - | 10 Ohms | 3A | 275 mOhms | 0.512 13.00mm | - | - | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-010D15 Cantherm | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | - | Active | Not Applicable | - | - | - | 10Ohm | - | - | - | - | - | - | - | UL | 10.0076mm | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | 10 Ohms | 5A | 180 mOhms | 0.689 17.50mm | - | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-002.5D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | - | Active | Not Applicable | - | - | - | 2.5Ohm | - | - | - | - | - | - | - | UL | 7.493mm | - | 0.295 7.50mm | - | - | - | - | - | - | - | - | 2.5 Ohms | 6A | 88 mOhms | 0.610 15.50mm | - | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-012D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | - | Active | Not Applicable | - | - | - | 12Ohm | - | - | - | - | - | - | - | UL | 7.493mm | - | 0.295 7.50mm | - | - | - | - | - | - | - | - | 12 Ohms | 3A | 316 mOhms | 0.610 15.50mm | - | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() B57236S0509L002 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Bulk | 2002 | S236 | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 5Ohm | Tin (Sn) | - | - | NTC THERMISTOR | - | 4.5A | 2.4W | UL | 5.0038mm | - | 0.197 5.00mm | - | - | 25°C | RADIAL | 265V | - | TEMPERATURE SENSING | 2800 K | 5 Ω | - | - | 0.453 11.50mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SG27 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | CERAMIC | 125°C | -55°C | Bulk | 2014 | SURGE-GARD™ | ±15% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -75/+10ppm/Cel ppm/°C | - | - | - | 0.000027μF | - | unknown | - | - | CSA, UR | 7.874mm | CERAMIC CAPACITOR | 0.310 7.87mm | 100V | 0202 | - | - | - | Capacitace, Tolerance, Voltage, Term's | - | - | 10 Ω | 6A | 150 m Ω | 0.500 12.70mm | 0.457mm | 0.457mm | - | ROHS3 Compliant | - |