- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Resistor Type | Rated Power Dissipation (P) | Approval Agency | Lead Pitch | Lead Spacing | Voltage | Rated Temperature | Terminal Placement | Rated (AC) Voltage (URac) | Thermistor Application | Thermal Sensitivity Index | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL18 47003-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2012 | SL18 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | - | 47 Ohms | 3A | 490 mOhms | 0.748 19.00mm | - | ROHS3 Compliant | - | ||
![]() SL15 22101 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2003 | SL15 | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | - | - | - | - | 220 Ohms | 1A | 1.9 Ohms | 0.630 16.00mm | - | ROHS3 Compliant | - | ||
![]() SL15 12102-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2012 | SL15 | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | - | - | - | 120 Ohms | 2A | 1.22 Ohms | 0.591 15.00mm | - | ROHS3 Compliant | - | ||
![]() NTPA5220LBMB0 Murata Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | Bulk | - | NTPA5 | ±15% | - | - | Obsolete | 1 (Unlimited) | - | - | 22Ohm | - | 160°C | -20°C | - | - | - | - | - | - | 264V | - | - | - | - | - | 22 Ohms | 2.5A | - | 0.197 5.00mm | - | RoHS Compliant | - | ||
![]() SL22 10005-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2012 | SL22 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | - | 10 Ohms | 5A | 180 mOhms | 0.866 22.00mm | - | ROHS3 Compliant | - | ||
![]() NTPA5220LB1A0 Murata Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | Tape & Box (TB) | - | NTPA5 | ±15% | - | - | Obsolete | 1 (Unlimited) | - | - | 22Ohm | - | 160°C | -20°C | - | - | - | - | - | - | 264V | - | - | - | - | - | 22 Ohms | 2.5A | - | 0.197 5.00mm | - | RoHS Compliant | - | ||
![]() MF72-010D20 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | - | Active | Not Applicable | - | - | 10Ohm | - | - | - | - | - | - | UL | 10.0076mm | 0.394 10.00mm | - | - | - | - | - | - | 10 Ohms | 6A | 162 mOhms | 0.886 22.50mm | 7mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-005D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | - | Active | Not Applicable | - | - | 5Ohm | - | - | - | - | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | - | - | - | - | 5 Ohms | 5A | 125 mOhms | 0.610 15.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() SL12-1R308-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2012 | SL12 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA, UR | 7.7978mm | 0.307 7.80mm | - | - | - | - | - | - | 1.3 Ω | 8A | 40 m Ω | 0.512 13.00mm | - | ROHS3 Compliant | - | ||
![]() MF72-003D20 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | - | Active | Not Applicable | - | - | 3Ohm | - | - | - | - | - | - | UL | 10.0076mm | 0.394 10.00mm | - | - | - | - | - | - | 3 Ohms | 8A | 55 mOhms | 0.886 22.50mm | 7mm | ROHS3 Compliant | Lead Free | ||
![]() SL32 1R036-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2012 | BigAMP | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA | - | 0.307 7.80mm | - | - | - | - | - | - | 1 Ohms | 36A | 10 mOhms | 1.220 31.00mm | - | ROHS3 Compliant | - | ||
![]() MS32 10015-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2012 | MegaSurge™ | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | - | 10 Ω | 15A | 60 m Ω | 1.220 31.00mm | - | ROHS3 Compliant | - | ||
![]() SL05 5R001 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2003 | miniAMP | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.201 5.10mm | - | - | - | - | - | - | 5 Ω | 1A | 750 m Ω | 0.236 6.00mm | - | ROHS3 Compliant | - | ||
![]() SG260 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.310 7.87mm | - | - | - | - | - | - | 500 mOhms | 30A | 10 mOhms | 1.250 31.75mm | - | ROHS3 Compliant | - | ||
![]() SL22 2R508 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2003 | SL22 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | - | 2.5 Ohms | 8A | 60 mOhms | 0.866 22.00mm | - | ROHS3 Compliant | - | ||
![]() SG338 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA, UR | 8.89mm | 0.350 8.89mm | - | - | - | - | - | - | 10 Ohms | 5A | 200 mOhms | 0.450 11.43mm | - | ROHS3 Compliant | - | ||
![]() SG328 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.350 8.89mm | - | - | - | - | - | - | 1 Ohms | 30A | 15 mOhms | 1.250 31.75mm | - | ROHS3 Compliant | - | ||
![]() SG311 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA, UR | 7.874mm | 0.310 7.87mm | - | - | - | - | - | - | 5 Ohms | 7A | 70 mOhms | 0.600 15.24mm | - | ROHS3 Compliant | - | ||
![]() B57238S0100M000 TDK Electronics Inc. | 5010 |
| Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Bulk | 2011 | S238 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 10Ohm | Tin (Sn) | - | - | 8533.40.80.70 | NTC THERMISTOR | 3.9W | UL | - | 0.295 7.50mm | - | 25°C | RADIAL | 265V | SOFT START | 3065 K | 10 Ω | 5A | - | 0.630 16.00mm | - | ROHS3 Compliant | - | ||
![]() SL22 2R018-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2012 | SL22 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | - | - | - | - | 2 Ohms | 18A | 40 mOhms | 0.866 22.00mm | - | ROHS3 Compliant | - |