- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Approval Agency | Lead Pitch | Lead Spacing | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL22 20005-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL22 | ±20% | Active | 1 (Unlimited) | - | CSA, UR | - | 0.307 7.80mm | 20 Ohms | 5A | 400 mOhms | 0.866 22.00mm | - | ROHS3 Compliant | - | ||
![]() SL22 4R014-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2016 | SL22 | ±20% | Active | 1 (Unlimited) | - | CSA, UR | - | 0.307 7.80mm | 4 Ohms | 14A | 50 mOhms | 0.866 22.00mm | - | ROHS3 Compliant | - | ||
![]() SL15 80002-B Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL15 | ±25% | Active | 1 (Unlimited) | - | UR | - | 0.307 7.80mm | 80 Ohms | 2A | 830 mOhms | 0.630 16.00mm | - | ROHS3 Compliant | - | ||
![]() SL22 2R508-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL22 | ±20% | Active | 1 (Unlimited) | - | - | - | 0.307 7.80mm | 2.5 Ω | 8A | 60 m Ω | 0.866 22.00mm | - | ROHS3 Compliant | - | ||
![]() SL22 30005-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL22 | ±20% | Active | 1 (Unlimited) | - | CSA, UR | - | 0.307 7.80mm | 30 Ω | 5A | 390 m Ω | 0.866 22.00mm | - | ROHS3 Compliant | - | ||
![]() SL22 0R516-B Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2011 | SL22 | ±25% | Active | 1 (Unlimited) | - | UR | - | 0.307 7.80mm | 500 mOhms | 16A | 20 mOhms | 0.866 22.00mm | - | ROHS3 Compliant | - | ||
![]() SL22 5R006-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | SL22 | ±20% | Active | 1 (Unlimited) | - | - | - | 0.307 7.80mm | 5 Ω | 6A | 100 m Ω | 0.866 22.00mm | - | ROHS3 Compliant | - | ||
![]() MS22 75004-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | MegaSurge™ | ±25% | Active | 1 (Unlimited) | - | - | - | 0.307 7.80mm | 75 Ohms | 4A | 410 mOhms | 0.906 23.00mm | - | ROHS3 Compliant | - | ||
![]() MS22 22103-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2012 | MegaSurge™ | ±25% | Active | 1 (Unlimited) | - | - | - | 0.307 7.80mm | 220 Ohms | 3.5A | 1.4 Ohms | 0.906 23.00mm | - | ROHS3 Compliant | - | ||
![]() MS15 40004-A Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2016 | MegaSurge™ | ±25% | Active | 1 (Unlimited) | - | UR | - | 0.307 7.80mm | 40 Ohms | 4.1A | 280 mOhms | 0.670 17.00mm | - | ROHS3 Compliant | - | ||
![]() MF72-000.7D25 Cantherm | In Stock | - | Datasheet | 10 Weeks | Bulk | - | MF72 | ±20% | Active | Not Applicable | 700mOhm | UL | 10.0076mm | 0.394 10.00mm | 700 mOhms | 12A | 14 mOhms | 1.083 27.50mm | 8mm | ROHS3 Compliant | Lead Free | ||
![]() SL08 7R002 Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2003 | miniAMP | ±20% | Active | 1 (Unlimited) | - | CSA | - | 0.217 5.50mm | 7 Ohms | 2A | 220 mOhms | 0.315 8.00mm | - | ROHS3 Compliant | - | ||
![]() MS22 20005 Ametherm | 23 |
| Datasheet | 10 Weeks | Bulk | 2002 | MegaSurge™ | ±25% | Active | 1 (Unlimited) | - | UL | - | 0.307 7.80mm | 20 Ohms | 5A | 190 mOhms | 0.906 23.00mm | - | ROHS3 Compliant | - | ||
![]() CL-80AB Amphenol Advanced Sensors | 1947 |
| Datasheet | 15 Weeks | Tape & Reel (TR) | 2017 | CL | - | Active | Not Applicable | - | UL | - | 0.328 8.33mm | 47 Ohms | 3A | - | 0.770 19.56mm | - | RoHS Compliant | - | ||
![]() SG302 Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2014 | SURGE-GARD™ | ±15% | Active | 1 (Unlimited) | - | CSA, UR | 7.874mm | 0.310 7.87mm | 2 Ohms | 18A | 30 mOhms | 0.900 22.86mm | - | ROHS3 Compliant | - | ||
![]() SG307 Ametherm | In Stock | - | Datasheet | 10 Weeks | Bulk | 2014 | SURGE-GARD™ | ±15% | Active | 1 (Unlimited) | - | CSA, UR | 8.89mm | 0.350 8.89mm | 2.5 Ohms | 15A | 30 mOhms | 0.900 22.86mm | - | ROHS3 Compliant | - | ||
![]() ST12001B US Sensor | In Stock | - | Datasheet | - | - | 2013 | - | 20% | - | - | - | - | 4.064mm | - | - | - | - | 6.985mm | - | RoHS Compliant | - | ||
![]() ST33001D US Sensor | In Stock | - | Datasheet | - | - | 2013 | - | 20% | - | - | - | - | 5.08mm | - | - | - | - | 11.43mm | - | RoHS Compliant | - | ||
![]() ST20100B US Sensor | In Stock | - | Datasheet | - | - | 2012 | - | 20% | - | - | - | - | 2.54mm | - | - | - | - | 9.398mm | - | RoHS Compliant | - | ||
![]() ST8R001B US Sensor | In Stock | - | Datasheet | - | - | 2013 | - | 20% | - | - | - | - | 5.08mm | - | - | - | - | 10.922mm | - | RoHS Compliant | - |