- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Resistor Type | Current Rating | Rated Power Dissipation (P) | Approval Agency | Lead Pitch | Lead Spacing | Lead Diameter | Rated Temperature | Terminal Placement | Dissipation Factor | Thermistor Application | Thermal Sensitivity Index | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57464S0209M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Bulk | 2013 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 2Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | NTC THERMISTOR | - | 6.7W | - | - | 0.295 7.50mm | - | 25°C | RADIAL | - | SOFT START | 2900 K | 2 Ω | 13.5A | - | 1.024 26.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57464S0509M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Bulk | - | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 5Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | NTC THERMISTOR | - | 6.7W | - | - | 0.295 7.50mm | - | 25°C | RADIAL | - | SOFT START | 3060 K | 5 Ω | 9.5A | - | 1.024 26.00mm | - | - | ROHS3 Compliant | - | ||
![]() ICL1010004-01 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 12 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | 2007 | - | 20% | - | - | Active | - | 2 | EAR99 | 10Ohm | - | 185°C | -40°C | 8533.40.80.70 | - | NTC THERMISTOR | 3.2A | - | - | 7.87mm | - | 500 μm | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | 5mm | - | RoHS Compliant | - | ||
![]() MS32 10015 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2011 | MegaSurge™ | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | UL | - | 0.307 7.80mm | - | - | - | - | - | - | 10 Ohms | 15A | 60 mOhms | 1.220 31.00mm | - | - | ROHS3 Compliant | - | ||
![]() MF72-016D25 Cantherm | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | - | Active | Not Applicable | - | - | 16Ohm | - | - | - | - | - | - | - | - | UL | 10.0076mm | 0.394 10.00mm | - | - | - | - | - | - | 16 Ohms | 6A | 160 mOhms | 1.083 27.50mm | - | 8mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-080D9 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | - | Active | Not Applicable | - | - | 80Ohm | - | - | - | - | - | - | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | - | - | - | - | 80 Ohms | 800mA | 2.01 Ohms | 0.433 11.00mm | - | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL12 15102 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2012 | SL12 | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | UR | - | - | - | - | - | - | - | - | 150 Ω | 2A | 960 m Ω | - | - | - | ROHS3 Compliant | - | ||
![]() SL22 16005 Ametherm | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | Bulk | - | SL22 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | UR | - | - | - | - | - | - | - | - | 16 Ω | 5A | 250 m Ω | - | - | - | - | - | ||
![]() MS22 12103-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2013 | MegaSurge™ | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | - | - | - | 120 Ω | 3A | 1.28 Ω | 0.906 23.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL32 5R020-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2016 | BigAMP | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.307 7.80mm | - | - | - | - | - | - | 5 Ohms | 20A | 30 mOhms | 1.220 31.00mm | - | - | ROHS3 Compliant | - | ||
![]() SG44 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2014 | SURGE-GARD™ | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | - | 0.310 7.87mm | - | - | - | - | - | - | 5 Ohms | 7A | 70 mOhms | 0.600 15.24mm | - | - | ROHS3 Compliant | - | ||
![]() SL12 12102 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2012 | SL12 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | - | - | - | 120 Ω | 2A | 2.34 Ω | 0.472 12.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL15 1R010 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2003 | SL15 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | - | 1 Ω | 10A | 60 m Ω | 0.630 16.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL12 22101-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2012 | SL12 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.307 7.80mm | - | - | - | - | - | - | 220 Ohms | 1A | 4.2 Ohms | 0.512 13.00mm | - | - | ROHS3 Compliant | - | ||
![]() SL18 30006-A Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2016 | SL18 | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | - | 30 Ohms | 6A | 150 mOhms | 0.709 18.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57236S200M54 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | 2 | 1.000001g | - | - | Tape & Reel (TR) | 2013 | S236 | ±20% | - | - | Active | 1 (Unlimited) | - | - | 20Ohm | - | 170°C | -55°C | - | 2.1W | - | 2.8A | - | UL | 5.0038mm | 0.197 5.00mm | 600 μm | - | - | 10 % | - | - | 20 Ω | - | - | 0.453 11.50mm | 6mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() B57153S100M54 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | 2 | 599.989307mg | - | - | Tape & Reel (TR) | 2013 | S153 | ±20% | - | - | Active | 1 (Unlimited) | - | - | 10Ohm | - | 170°C | -55°C | - | 1.4W | - | 2A | - | UL | 5.0038mm | 0.197 5.00mm | 600 μm | - | - | 8 % | - | - | 10 Ohms | 2A | - | 0.335 8.50mm | 6mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-008D9 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2010 | MF72 | ±20% | - | - | Active | Not Applicable | - | - | 8Ohm | - | - | - | - | - | - | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | - | - | - | - | 8 Ohms | 2A | 400 mOhms | 0.433 11.00mm | - | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-080D11 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | - | Active | Not Applicable | - | - | 80Ohm | - | - | - | - | - | - | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | - | - | - | - | 80 Ohms | 1.2A | 1.656 Ohms | 0.512 13.00mm | - | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL10 10002 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2003 | SL10 | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.201 5.10mm | - | - | - | - | - | - | 10 Ω | 2A | 340 m Ω | 0.394 10.00mm | - | - | ROHS3 Compliant | - |