- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Depth | Resistor Type | Current Rating | Rated Power Dissipation (P) | Approval Agency | Lead Pitch | Lead Spacing | Lead Diameter | Terminal Placement | Thermistor Application | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL18 7R005 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | - | SL18 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | 7 Ω | 5A | 160 m Ω | 0.748 19.00mm | - | - | - | - | ||
![]() SL12 8R004 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2012 | SL12 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | 8 Ω | 2A | 300 m Ω | 0.512 13.00mm | - | - | - | - | ||
![]() MF72-005D11 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | Active | Not Applicable | - | - | 5Ohm | - | - | - | - | - | - | - | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | - | 5 Ohms | 4A | 156 mOhms | 0.512 13.00mm | - | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL12 12103 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | - | SL12 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 Ω | 3A | 880 m Ω | - | - | - | - | - | ||
![]() NF15AA0159M-- AVX Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | -40°C | Bulk | 2006 | NF15 | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | - | 1.5Ohm | MATTE TIN | - | - | - | - | - | NTC THERMISTOR | - | 4.1W | cUL | 7.62mm | 0.300 7.62mm | - | RADIAL | TEMPERATURE SENSING | 1.5 Ω | 8.3A | 60 m Ω | 0.591 15.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SL15 4R008 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2003 | SL15 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | 4 Ω | 8A | 70 m Ω | 0.630 16.00mm | - | - | ROHS3 Compliant | - | ||
![]() MF72-004D9 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | - | 4 Ohms | 3A | 190 mOhms | 0.433 11.00mm | - | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MS22 10008-B Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | 2012 | MegaSurge™ | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | 10 Ohms | 8A | 90 mOhms | 0.906 23.00mm | - | - | ROHS3 Compliant | - | ||
![]() MF72-002.5D11 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | Active | Not Applicable | - | - | 2.5Ohm | - | - | - | - | - | - | - | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | - | 2.5 Ohms | 5A | 95 mOhms | 0.512 13.00mm | - | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() NF08AA0150MHB AVX Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 200°C | -40°C | Bulk | 2006 | NF08 | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | 15Ohm | Matte Tin (Sn) | - | - | 8533.40.80.70 | - | - | NTC THERMISTOR | - | 1.6W | cUL | 5.08mm | 0.200 5.08mm | - | RADIAL | TEMPERATURE SENSING | 15 Ω | 1.8A | 500 m Ω | 0.315 8.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NF10AA0500MHB AVX Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | -40°C | Bulk | 2006 | NF10 | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | 50Ohm | Matte Tin (Sn) | - | - | 8533.40.80.70 | - | - | NTC THERMISTOR | - | 2W | cUL | 5.08mm | 0.200 5.08mm | - | RADIAL | TEMPERATURE SENSING | 50 Ω | 1.4A | 1.07 Ω | 0.453 11.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NF15AA0259M-- AVX Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | -40°C | Bulk | 2006 | NF15 | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | - | - | MATTE TIN | - | - | - | - | - | NTC THERMISTOR | - | 4.1W | cUL | 7.62mm | 0.300 7.62mm | - | RADIAL | TEMPERATURE SENSING | 2.5 Ω | 6.6A | 90 m Ω | 0.591 15.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NF15AA0100M-- AVX Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | Bulk | 2006 | NF15 | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | - | 10Ohm | MATTE TIN | 200°C | -40°C | - | 4.1W | - | NTC THERMISTOR | 3.3A | - | cUL | 7.62mm | 0.300 7.62mm | 1 mm | RADIAL | TEMPERATURE SENSING | 10 Ω | 3.7A | 300 m Ω | 0.591 15.00mm | 6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NF08AA0509MHB AVX Corporation | In Stock | - | Datasheet | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | Bulk | 2006 | NF08 | ±20% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | 5Ohm | - | 200°C | -40°C | 8533.40.80.70 | - | 5mm | NTC THERMISTOR | - | 1.6W | cUL | 5.08mm | 0.200 5.08mm | - | - | OVERLOAD PROTECTION | 5 Ω | 2.9A | 200 m Ω | 0.315 8.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NF13AA0400M-- AVX Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | -40°C | Bulk | 2006 | NF13 | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | - | 40Ohm | MATTE TIN | - | - | - | - | - | NTC THERMISTOR | - | - | cUL | 7.62mm | 0.300 7.62mm | - | RADIAL | TEMPERATURE SENSING | 40 Ω | 2A | 800 m Ω | 0.512 13.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NF10AA0800M-- AVX Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | -40°C | Bulk | 2006 | NF10 | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | - | 80Ohm | MATTE TIN | - | - | - | - | - | NTC THERMISTOR | - | - | cUL | 7.62mm | 0.300 7.62mm | - | RADIAL | TEMPERATURE SENSING | 80 Ω | 1.3A | 1.6 Ω | 0.453 11.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NF13AA0259M-- AVX Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | -40°C | Bulk | 2006 | NF13 | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | - | - | MATTE TIN | - | - | - | - | - | NTC THERMISTOR | - | - | cUL | 7.62mm | 0.300 7.62mm | - | RADIAL | TEMPERATURE SENSING | 2.5 Ω | 5.7A | 100 m Ω | 0.512 13.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NF15AA0200M-- AVX Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 200°C | -40°C | Bulk | 2006 | NF15 | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | - | 20Ohm | MATTE TIN | - | - | - | - | - | NTC THERMISTOR | - | 4.1W | cUL | 7.62mm | 0.300 7.62mm | - | RADIAL | TEMPERATURE SENSING | 20 Ω | 3.1A | 430 m Ω | 0.591 15.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NF15AA0250M-- AVX Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | -40°C | Bulk | 2006 | NF15 | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | - | - | MATTE TIN | - | - | - | - | - | NTC THERMISTOR | - | 4.1W | cUL | 7.62mm | 0.300 7.62mm | - | RADIAL | TEMPERATURE SENSING | 25 Ω | 2.8A | 530 m Ω | 0.591 15.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NF10AA0250MHB AVX Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 200°C | -40°C | Bulk | 2006 | NF10 | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | 25Ohm | Matte Tin (Sn) | - | - | 8533.40.80.70 | - | - | NTC THERMISTOR | - | 2W | cUL | 5.08mm | 0.200 5.08mm | - | RADIAL | TEMPERATURE SENSING | 25 Ω | 1.7A | 690 m Ω | 0.453 11.50mm | - | - | Non-RoHS Compliant | Contains Lead |