- Manufacturer
- Series
- Tolerance
- Diameter
- Lead Spacing
- R @ 25°C
- Resistance
- Mfr
- Product Status
- Package
- Current - Steady State Max
- Approval Agency
- RoHS
Attribute column
Categories
Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Approval Agency | Lead Spacing | Rated Temperature | Terminal Placement | Thermistor Application | Thermal Sensitivity Index | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57364S2209A2 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | Bulk | - | S364 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CQC, UL, VDE | 0.295 7.50mm | - | - | - | - | 2 Ohms | 12A | - | 0.827 21.00mm | ROHS3 Compliant | ||
![]() B57364S2259A2 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | Bulk | - | S364 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CQC, UL, VDE | 0.295 7.50mm | - | - | - | - | 2.5 Ohms | 11A | - | 0.827 21.00mm | ROHS3 Compliant | ||
![]() B59217J0130A020 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Tray | - | Automotive, AEC-Q200 | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UR | 0.394 10.00mm | - | - | - | - | 56 Ohms | - | - | - | ROHS3 Compliant | ||
![]() B57237S259M53 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | Reel | 2013 | S237 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UL | 0.295 7.50mm | - | - | - | - | 2.5 Ohms | 6.5A | 74 mOhms | 0.591 15.00mm | ROHS3 Compliant | ||
![]() B57364S100M54 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | Tape & Reel (TR) | - | S364 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CQC, UL, VDE | 0.295 7.50mm | - | - | - | - | 10 Ohms | 7.5A | - | 0.827 21.00mm | ROHS3 Compliant | ||
![]() B57211P0259M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Bulk | - | P11 | ±20% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | NTC THERMISTOR | unknown | - | CQC, UL, VDE | 0.295 7.50mm | - | - | - | - | 2.5 Ω | 6A | 66 m Ω | 0.512 13.00mm | ROHS3 Compliant | ||
![]() B57211P0250M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -40°C | Bulk | - | P11 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 25Ohm | Tin (Sn) | 8533.40.80.70 | - | NTC THERMISTOR | unknown | 3W | - | 0.295 7.50mm | 25°C | RADIAL | TEMPERATURE SENSING | - | 25 Ω | 2.5A | 487 m Ω | 0.512 13.00mm | ROHS3 Compliant | ||
![]() B57211P0121M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Bulk | - | P11 | ±20% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | NTC THERMISTOR | unknown | - | CQC, UL, VDE | 0.295 7.50mm | - | - | - | - | 120 Ω | 1.5A | 1.152 Ω | 0.512 13.00mm | ROHS3 Compliant | ||
![]() B57213P0470M351 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Tape & Reel (TR) | - | P13 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CQC, UL, VDE | 0.295 7.50mm | - | - | - | - | 47 Ohms | 3A | 359 mOhms | 0.571 14.50mm | ROHS3 Compliant | ||
![]() B57211P0121M351 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Tape & Reel (TR) | - | P11 | ±20% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | NTC THERMISTOR | unknown | - | CQC, UL, VDE | 0.295 7.50mm | - | - | - | - | 120 Ω | 1.5A | 1.152 Ω | 0.512 13.00mm | ROHS3 Compliant | ||
![]() B57235S479M TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Bulk | - | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CQC, UL, VDE | 0.197 5.00mm | - | - | - | - | 4.7 Ohms | 4.4A | - | 0.374 9.50mm | ROHS3 Compliant | ||
![]() B57237S0709M051 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Tape & Reel (TR) | 2013 | S237 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 7Ohm | Tin (Sn) | 8533.40.80.70 | TR | NTC THERMISTOR | unknown | 3.1W | UL | 0.295 7.50mm | 25°C | RADIAL | SOFT START | 3000 K | 7 Ω | 4.2A | - | 0.591 15.00mm | ROHS3 Compliant | ||
![]() B57237S0100M051 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Tape & Reel (TR) | 2013 | S237 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 10Ohm | Tin (Sn) | 8533.40.80.70 | TR | NTC THERMISTOR | unknown | 3.1W | UL | 0.295 7.50mm | 25°C | RADIAL | SOFT START | 3060 K | 10 Ω | 3.7A | - | 0.591 15.00mm | ROHS3 Compliant | ||
![]() B57213P0250M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Bulk | - | P13 | ±20% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | NTC THERMISTOR | unknown | - | CQC, UL, VDE | 0.295 7.50mm | - | - | - | - | 25 Ω | 3A | 319 m Ω | 0.571 14.50mm | ROHS3 Compliant | ||
![]() B57236S229M TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | Bulk | 2013 | S236 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 Ohms | - | - | 0.453 11.50mm | ROHS3 Compliant | ||
![]() B57213P0220M351 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Tape & Reel (TR) | - | P13 | ±20% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | 8533.40.80.70 | - | NTC THERMISTOR | unknown | - | CQC, UL, VDE | 0.295 7.50mm | - | - | - | - | 22 Ω | 4A | 200 m Ω | 0.571 14.50mm | ROHS3 Compliant | ||
![]() B59213J0130A020 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Tray | - | Automotive, AEC-Q200 | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UR | 0.394 10.00mm | - | - | - | - | 33 Ohms | - | - | - | ROHS3 Compliant | ||
![]() B57211P0330M351 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Tape & Reel (TR) | - | P11 | ±20% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | NTC THERMISTOR | unknown | - | CQC, UL, VDE | 0.295 7.50mm | - | - | - | - | 33 Ω | 2.5A | 404 m Ω | 0.512 13.00mm | ROHS3 Compliant | ||
![]() B57237S0330M000 TDK Electronics Inc. | 14 | - | Datasheet | 18 Weeks | - | - | - | - | - | Bulk | 2011 | S237 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UL | 0.295 7.50mm | - | - | - | - | 33 Ohms | 2.5A | - | 0.591 15.00mm | ROHS3 Compliant | ||
![]() B57236S0809M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Bulk | 2013 | S236 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 8Ohm | Tin (Sn) | - | - | NTC THERMISTOR | - | 2.1W | - | - | 25°C | RADIAL | TEMPERATURE SENSING | 2900 K | 8 Ω | - | - | 0.453 11.50mm | ROHS3 Compliant |