- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Pd - Power Dissipation | RoHS | Tradename | Packaging | Series | Type | Resistance | Termination Style | Lead Spacing | Hold Current | Trip Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VTP210U-C3.6X16.7F IXYS / Littelfuse | In Stock | - | - | 100 A | 2000 | + 85 C | 16 V | - 40 C | Strap Mount | 888278-000 | - | Details | PolySwitch | - | VTP | PolySwitch Resettable Fuses | 30 mOhms | Axial | - | 2.1 A | 4.7 A | - | 0.8 mm | 23.1 mm | 5.3 mm | ||
![]() PSR-23649-2K IXYS / Littelfuse | In Stock | - | - | - | 2500 | - | - | - | PCB Mount | 176085-000 | - | N | 2Pro | Reel | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() PSR-24223 IXYS / Littelfuse | In Stock | - | - | - | 2000 | - | - | - | PCB Mount | 158539-000 | - | N | 2Pro | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() RGEF300K-AP IXYS / Littelfuse | In Stock | - | - | 100 A | 2000 | + 85 C | 16 V | - 40 C | PCB Mount | - | 2.3 W | Details | PolySwitch | Ammo Pack | RGEF | PolySwitch Resettable Fuses | 98 mOhms | Radial | - | 3 A | 5.1 A | - | 3 mm | 11 mm | 7.1 mm | ||
![]() PSR-24059 IXYS / Littelfuse | In Stock | - | - | - | 2000 | - | - | - | PCB Mount | 565005-000 | - | Details | 2Pro | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() RXEF185K-0.148 IXYS / Littelfuse | In Stock | - | - | 40 A | 500 | + 85 C | 72 V | - 40 C | PCB Mount | E41064-000 | 2.1 W | N | PolySwitch | Bulk | RXEF | PolySwitch Resettable Fuses | 190 mOhms | Radial | - | 1.85 A | 3.7 A | 16.76 mm | 3 mm | 17.5 mm | - | ||
![]() LR4-880SSF IXYS / Littelfuse | In Stock | - | - | 100 A | 500 | + 85 C | 20 V | - 40 C | PCB Mount | A28944-000 | - | Details | PolySwitch | Bulk | LR4 | PolySwitch Resettable Devices | 10.5 mOhms | SMD/SMT | - | 8.8 A | 16 A | - | - | - | - | ||
![]() PSR-24501 IXYS / Littelfuse | In Stock | - | - | - | 5000 | - | - | - | PCB Mount | 257512-000 | - | N | 2Pro | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() LTP180N IXYS / Littelfuse | In Stock | - | - | 100 A | 2000 | + 85 C | 24 V | - 40 C | Strap Mount | 134750N001 | - | N | PolySwitch | Bulk | LTP | PolySwitch Resettable Fuses | 68 mOhms | Axial | - | 1.8 A | 3.8 A | - | - | - | - | ||
![]() RUEF090-1.52 IXYS / Littelfuse | In Stock | - | - | 100 A | 500 | + 85 C | 30 V | - 40 C | PCB Mount | - | 600 mW | Details | PolySwitch | - | RUEF | PolySwitch Resettable Fuses | 220 mOhms | Radial | 5.8 mm | 900 mA | 1.8 A | - | 3 mm | 12.2 mm | 7.4 mm | ||
![]() PSR-24409 IXYS / Littelfuse | In Stock | - | - | - | 2500 | - | - | - | PCB Mount | 730067-000 | - | N | 2Pro | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() AHRF200S-RA IXYS / Littelfuse | In Stock | - | - | 100 A | 500 | + 125 C | 16 V | - 40 C | - | RF1390-000 | 1.4 W | Details | PolySwitch | - | AHRF | AEC-Q200 | 110 mOhms | - | 5.8 mm | 2 A | 3.8 A | - | 3 mm | 14.4 mm | 9.4 mm | ||
![]() PSR-25574-2 IXYS / Littelfuse | In Stock | - | - | - | 1500 | - | - | - | PCB Mount | E42166-000 | - | Details | 2Pro | Reel | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() BBRF550-2 IXYS / Littelfuse | In Stock | - | - | 20 A | 2000 | + 85 C | 99 V | - 40 C | PCB Mount | - | - | Details | - | Reel | BBR | PolySwitch Resettable Fuses | 1.2 Ohms | Radial | - | 750 mA | 1.8 A | - | - | - | - | ||
![]() LR4-190SF IXYS / Littelfuse | In Stock | - | - | 100 A | 2000 | + 85 C | 15 V | - 40 C | Strap Mount | D81876-000 | - | Details | PolySwitch | Bulk | LR4 | PolySwitch Resettable Devices | 72 mOhms | Axial | - | 1.9 A | 3.9 A | - | - | - | - | ||
![]() PSR-24051 IXYS / Littelfuse | In Stock | - | - | - | 2000 | - | - | - | PCB Mount | 884085-000 | - | N | 2Pro | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() PSR-23198 IXYS / Littelfuse | In Stock | - | - | - | 2000 | - | - | - | PCB Mount | 516931-000 | - | Details | 2Pro | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() RLD16P1400GF IXYS / Littelfuse | In Stock | - | - | 100 A | 1000 | + 85 C | 16 V | - 40 C | PCB Mount | - | 4.6 W | Details | - | Ammo Pack | RLD | PolyFuse Resettable Fuses | 6.4 mOhms | Radial | 10.2 mm | 14 A | 23.8 A | - | 3 mm | 23.5 mm | 23.5 mm | ||
![]() RUEF160S-RA IXYS / Littelfuse | In Stock | - | - | 40 A | 500 | + 85 C | 30 V | - 40 C | PCB Mount | RF1250-000 | 1.36 W | Details | PolySwitch | - | RUEF | PolySwitch Resettable Fuses | 110 mOhms | Radial | - | 1.6 A | 3.2 A | - | 3 mm | 15.2 mm | 8.9 mm | ||
![]() PSR-25648-2 IXYS / Littelfuse | In Stock | - | - | - | 1500 | - | - | - | PCB Mount | E26841-000 | - | N | 2Pro | Reel | PSR | - | - | Radial | - | - | - | - | - | - | - |