- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Current | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Type | Resistance | Termination Style | Approval Agency | Lead Spacing | Current - Max | Hold Current | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RUEF110-0.138 IXYS / Littelfuse | In Stock | - | - | - | - | 40 A | 500 | - | + 85 C | 30 V | - | - 40 C | PCB Mount | E38926-000 | 700 mW | - | - | N | PolySwitch | - | - | Bulk | RUEF | - | PolySwitch Resettable Fuses | 170 mOhms | Radial | - | - | - | 1.1 A | - | - | - | - | - | - | 2.2 A | - | 3 mm | - | 14.2 mm | 7.4 mm | - | - | ||
![]() PSR-24458 IXYS / Littelfuse | In Stock | - | - | - | - | - | 10000 | - | - | - | - | - | PCB Mount | 652821-000 | - | - | - | N | 2Pro | - | - | Bulk | PSR | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RXEF040S-1 IXYS / Littelfuse | In Stock | - | - | - | - | 40 A | 2000 | - | + 85 C | 72 V | - | - 40 C | PCB Mount | - | 560 mW | - | - | Details | PolySwitch | - | - | Cut Tape | RXEF | - | PolySwitch Resettable Fuses | 1.29 Ohms | Radial | - | - | - | 400 mA | - | - | - | - | - | - | 800 mA | 7.6 mm | - | - | 3 mm | - | - | - | ||
![]() RUEF135S-2 IXYS / Littelfuse | In Stock | - | - | - | - | 100 A | 2000 | - | + 85 C | 30 V | - | - 40 C | PCB Mount | - | 1.25 W | - | - | Details | PolySwitch | - | - | Cut Tape | RUEF | - | PolySwitch Resettable Fuses | 130 mOhms | Radial | - | - | - | 1.35 A | - | - | - | - | - | - | 2.7 A | - | 3 mm | - | 13.5 mm | 8.9 mm | - | - | ||
![]() RXEF075S-1 IXYS / Littelfuse | In Stock | - | - | - | - | 40 A | 500 | - | + 85 C | 72 V | - | - 40 C | PCB Mount | - | 920 mW | - | - | Details | PolySwitch | - | - | Bulk | RXEF | - | PolySwitch Resettable Fuses | 600 mOhms | Radial | - | - | - | 750 mA | - | - | - | - | - | - | 1.5 A | 10.2 mm | - | - | 3 mm | - | - | - | ||
![]() TD1115-S34-2J IXYS / Littelfuse | In Stock | - | - | - | - | - | 1000 | - | - | - | - | - | Strap Mount | 881995-000 | - | - | - | N | - | - | - | Bulk | TD1115 | - | PolySwitch Terminal Device | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTP100L IXYS / Littelfuse | In Stock | - | - | - | - | 100 A | 2000 | - | + 85 C | 24 V | - | - 40 C | Strap Mount | - | - | - | - | N | PolySwitch | - | - | - | LTP | - | PolySwitch Resettable Fuses | 130 mOhms | Axial | - | - | - | 1 A | - | - | - | - | - | - | 2.5 A | - | - | - | - | - | - | - | ||
![]() VLP175UF IXYS / Littelfuse | In Stock | - | - | - | - | - | 1000 | - | + 70 C | 16 V | - | - 40 C | Strap Mount | - | - | - | - | Details | PolySwitch | - | - | Bulk | VLP | - | PolySwitch Resettable Fuses | - | Axial | - | - | - | 1.75 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BD540-10 IXYS / Littelfuse | In Stock | - | - | - | - | 100 A | 200 | - | - | 16 V | - | - | Holder | RF4244-000 | 5.8 W | - | - | Details | PolySwitch | - | - | Bulk | BD540 | - | - | 12 mOhms | Blade | - | - | - | 7 A | - | - | - | - | - | - | 18 A | - | 10 mm | - | 25.4 mm | 22.36 mm | - | - | ||
![]() PSR-24251F-GBT IXYS / Littelfuse | In Stock | - | - | - | - | - | 500 | - | - | - | - | - | PCB Mount | A05085-000 | - | - | - | Details | 2Pro | - | - | Bulk | PSR | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR4-380XHDF IXYS / Littelfuse | In Stock | - | - | - | - | 100 A | 500 | - | + 85 C | 15 V | - | - 40 C | Strap Mount | C06424-000 | - | - | - | - | PolySwitch | - | - | Bulk | LR4 | - | PolySwitch Resettable Fuses | 370 mOhms | Axial | - | - | - | 3.8 A | - | - | - | - | - | - | 8.3 A | - | - | - | - | - | - | - | ||
![]() TRW250-180-2 IXYS / Littelfuse | In Stock | - | - | - | - | - | 1500 | - | - | - | - | - | PCB Mount | 508388-000 | - | - | - | N | - | - | - | Reel | TRW250 | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFS340 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | N | - | - | - | - | RFS | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSR-25009 IXYS / Littelfuse | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | PCB Mount | D44890-000 | - | - | - | Details | 2Pro | - | - | Bulk | PSR | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRF600-160-R1-B-0.5-0.130 IXYS / Littelfuse | In Stock | - | - | - | - | 3 A | 500 | - | + 85 C | 250 V | - | - 40 C | PCB Mount | RF0076-000 | - | - | - | Details | PolySwitch | - | - | - | TRF600 | - | PolySwitch Resettable Fuses | 17 Ohms | Radial | - | - | - | 160 mA | - | - | - | - | - | - | 320 mA | - | - | - | - | - | - | - | ||
![]() AHRL1200 IXYS / Littelfuse | In Stock | - | - | - | - | 100 A | 250 | - | + 125 C | 16 VDC | - | - 40 C | PCB Mount | RF5001-000 | 6 W | - | AEC-Q200 | Details | - | - | - | Bulk | AHRL | - | PPTC Resettable device | 5.8 mOhms | Radial | - | 10.9 mm | - | 12 A | - | - | - | - | - | - | 24 A | - | 23.4 mm | - | 17.4 mm | 3.6 mm | - | - | ||
![]() AHRL700 IXYS / Littelfuse | In Stock | - | - | - | - | 100 A | 500 | - | + 125 C | 16 VDC | - | - 40 C | PCB Mount | RF4995-000 | 3.7 W | - | AEC-Q200 | Details | - | - | - | Bulk | AHRL | - | PPTC Resettable device | 14 mOhms | Radial | - | 5.8 mm | - | 7 A | - | - | - | - | - | - | 14 A | - | 17.4 mm | - | 11.8 mm | 3 mm | - | - | ||
![]() RF5052-000 IXYS / Littelfuse | In Stock | - | - | - | 0805 (2215 metric) | 100 A | 4000 | - | + 85 C | 6 VDC | - | - 40 C | PCB Mount | PICOASMDC035S-2 | 500 mW | - | - | - | - | - | - | MouseReel | - | - | - | 1.4 Ohms | SMD/SMT | - | - | - | 0.35 A | - | - | - | - | - | - | 0.75 A | - | - | - | - | - | - | - | ||
![]() PTSLR12066V400 Eaton - Electronics Division | 1523 | - | - | Surface Mount | 1206 (3216 Metric), Concave | 50 A | - | 50 A | + 85 C | 6 VDC | Eaton - Electronics Division | - 40 C | PCB Mount | - | - | Active | - | - | - | 6VDC | -40°C ~ 85°C | - | PTSLR1206 | 0.128" L x 0.065" W (3.25mm x 1.65mm) | Polymeric | 14 mOhms | SMD/SMT | cURus, TUV | - | 50 A | 4A | 4 A | 6V | 2 s | 1 mOhms | 14 mOhms | 8 A | 8A | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() PTSA080515V012 Eaton - Electronics Division | 4595 |
| - | Surface Mount | 0805 (2012 Metric), Concave | 20 A | - | - | + 85 C | 15 VDC | Eaton - Electronics Division | - 40 C | PCB Mount | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | PTSA0805 | 0.089" L x 0.059" W (2.25mm x 1.50mm) | - | 9 Ohms | SMD/SMT | UL | - | 20 A | 120 mA | 120 mA | 15V | 500 ms | 400 mOhms | 9 Ohms | 300 mA | 300 mA | - | - | - | - | - | 0.039" (1.00mm) | AEC-Q200 |