- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Pd - Power Dissipation | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Resistance | Termination Style | Lead Spacing | Hold Current | Trip Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LR4-190SF IXYS / Littelfuse | In Stock | - | - | 100 A | 2000 | + 85 C | 15 V | - 40 C | Strap Mount | D81876-000 | - | Details | PolySwitch | - | Bulk | LR4 | PolySwitch Resettable Devices | 72 mOhms | Axial | - | 1.9 A | 3.9 A | - | - | - | - | ||
![]() PSR-24051 IXYS / Littelfuse | In Stock | - | - | - | 2000 | - | - | - | PCB Mount | 884085-000 | - | N | 2Pro | - | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() PSR-23198 IXYS / Littelfuse | In Stock | - | - | - | 2000 | - | - | - | PCB Mount | 516931-000 | - | Details | 2Pro | - | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() RLD16P1400GF IXYS / Littelfuse | In Stock | - | - | 100 A | 1000 | + 85 C | 16 V | - 40 C | PCB Mount | - | 4.6 W | Details | - | - | Ammo Pack | RLD | PolyFuse Resettable Fuses | 6.4 mOhms | Radial | 10.2 mm | 14 A | 23.8 A | - | 3 mm | 23.5 mm | 23.5 mm | ||
![]() RUEF160S-RA IXYS / Littelfuse | In Stock | - | - | 40 A | 500 | + 85 C | 30 V | - 40 C | PCB Mount | RF1250-000 | 1.36 W | Details | PolySwitch | - | - | RUEF | PolySwitch Resettable Fuses | 110 mOhms | Radial | - | 1.6 A | 3.2 A | - | 3 mm | 15.2 mm | 8.9 mm | ||
![]() PSR-25648-2 IXYS / Littelfuse | In Stock | - | - | - | 1500 | - | - | - | PCB Mount | E26841-000 | - | N | 2Pro | - | Reel | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() TD1520-S14-0AM IXYS / Littelfuse | In Stock | - | - | - | 2000 | - | - | - | Strap Mount | 723707-000 | - | N | - | - | Bulk | TD1520 | PolySwitch Terminal Device | - | Axial | - | - | - | - | - | - | - | ||
![]() TD1115-T33-G2H IXYS / Littelfuse | In Stock | - | - | - | 500 | - | - | - | Strap Mount | A94391-000 | - | N | - | - | Bulk | TD1115 | PolySwitch Terminal Device | - | Axial | - | - | - | - | - | - | - | ||
![]() LR4-810HF IXYS / Littelfuse | In Stock | - | - | 100 A | 500 | + 85 C | 15 V | - 40 C | Strap Mount | RF1553-000 | - | - | PolySwitch | - | Bulk | LR4 | PolySwitch Resettable Fuses | 13 mOhms | Axial | - | 8.1 A | 15.8 A | - | - | - | - | ||
![]() RFS-339 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | PCB Mount | - | - | N | - | - | - | RFS | - | - | Radial | - | - | - | - | - | - | - | ||
![]() RXEF110K-1W IXYS / Littelfuse | In Stock | - | - | 40 A | 500 | + 85 C | 72 V | - 40 C | PCB Mount | - | 1.5 W | Details | PolySwitch | - | Bulk | RXEF | PolySwitch Resettable Fuses | 380 mOhms | Radial | - | 1.1 A | 2.2 A | 13 mm | - | 3 mm | - | ||
![]() SPK090 IXYS / Littelfuse | In Stock | - | - | - | 2500 | - | - | - | PCB Mount | 107701-000 | - | N | - | - | Bulk | SPK | Polyswitch Resettable Speaker Device | - | Radial | - | - | - | - | - | - | - | ||
![]() RHE050S-1.57 IXYS / Littelfuse | In Stock | - | - | 40 A | 2000 | + 85 C | 30 V | - 40 C | PCB Mount | - | - | N | - | - | Bulk | RHE | PolySwitch Resettable Fuses | 1.1 Ohms | Radial | - | 500 mA | 920 mA | 7.4 mm | - | - | - | ||
![]() HVR250P110UF IXYS / Littelfuse | In Stock | - | - | 3 A | 1500 | + 85 C | 60 V | - 40 C | PCB Mount | - | 1 W | Details | - | - | Ammo Pack | HVR250 | PolyFuse Resettable Fuses | 9 Ohms | Radial | 3.8 mm | 110 mA | 220 mA | - | 5.1 mm | 5.3 mm | 5.3 mm | ||
![]() AHR750-AP IXYS / Littelfuse | In Stock | - | - | 100 A | 1000 | + 125 C | 16 V | - 40 C | PCB Mount | 077188-000 | - | N | PolySwitch | - | Ammo Pack | AHR | PolySwitch Resettable Devices | 22 mOhms | Radial | - | 7.5 A | 14.8 A | - | - | - | - | ||
![]() PSR-23321T IXYS / Littelfuse | In Stock | - | - | - | 2500 | - | - | - | PCB Mount | C00325-000 | - | Details | 2Pro | - | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() PSR-25115-2 IXYS / Littelfuse | In Stock | - | - | - | 1500 | - | - | - | PCB Mount | D66727-000 | - | Details | 2Pro | - | Reel | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() PFAT.170 Schurter | In Stock | - | - | - | 4500 | - | - | - | - | - | - | Details | - | 0.003527 oz | - | PFAT | - | - | - | - | - | - | - | - | - | - | ||
![]() HVR250P080CA IXYS / Littelfuse | In Stock | - | - | 3 A | 500 | + 85 C | 60 V | - 40 C | PCB Mount | - | 1 W | Details | - | - | Bulk | HVR250 | PolyFuse Resettable Fuses | 22 Ohms | Radial | 5.5 mm | 80 mA | 160 mA | - | 5.1 mm | 5.8 mm | 5.8 mm | ||
![]() RHEF1100-1 IXYS / Littelfuse | In Stock | - | - | 100 A | 250 | + 125 C | 16 V | - 40 C | PCB Mount | RF0716-000 | 5.5 W | Details | PolySwitch | - | Bulk | RHEF | PolySwitch Resettable Fuses | 90 mOhms | Radial | 10.9 mm | 11 A | 20 A | - | 3 mm | 26.1 mm | 21 mm |