- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Current | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Type | Resistance | Subcategory | Termination Style | Approval Agency | Lead Spacing | Current - Max | Product Type | Hold Current | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF-LSMF110X-2 Bourns Inc. | 4120 | - | - | Surface Mount | 2920 (7351 Metric), Concave | Bourns | 40 A | 3000 | Bourns | 40 A | + 85 C | 33 VDC | Bourns Inc. | - 40 C | PCB Mount | - | 1.5 W | Active | Details | Multifuse | - | 33V | -40°C ~ 85°C | MouseReel | - | 0.290" L x 0.202" W (7.36mm x 5.12mm) | Polymeric | 410 mOhms | PPTC Resettable Fuses | SMD/SMT | cURus | - | - | Resettable Fuses - PPTC | 1.1A | 1.1 A | - | 0.5s | - | - | - | 2.2A | Resettable Fuses - PPTC | - | 1.6 mm | - | 7.98 mm | 5.44 mm | - | AEC-Q200 | ||
![]() MF-RHT1000-0-14 Bourns Inc. | 15 |
| - | Through Hole | Radial, Disc | Bourns | 100 A | 3000 | Bourns | - | + 125 C | 16 V | Bourns Inc. | - 40 C | PCB Mount | Bulk | 5.3 W | Active | Details | Multifuse | 0.031570 oz | - | -40°C ~ 125°C | - | - | 0.689" L x 0.118" W (17.50mm x 3.00mm) | Polymeric | 15 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV | 0.402" (10.20mm) | 100 A | Resettable Fuses - PPTC | 10 A | 10 A | 16V | 9 s | 6.2 mOhms | 15 mOhms | 18.5 A | 18.5 A | Resettable Fuses - PPTC | - | 3 mm | 1.051" (26.70mm) | 17.5 mm | 17.5 mm | - | AEC-Q200 | ||
![]() MF-RHT070-2-17 Bourns Inc. | 15 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3000 | Bourns | - | + 125 C | 16 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | 1.4 W | Active | Details | Multifuse | 0.005256 oz | - | -40°C ~ 125°C | - | - | 0.270" L x 0.118" W (6.86mm x 3.00mm) | Polymeric | 800 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | 700 mA | 700 mA | 30V | 4 s | 300 mOhms | 800 mOhms | 1.4 A | 1.4 A | Resettable Fuses - PPTC | - | 3 mm | 0.425" (10.80mm) | 6.86 mm | 6.86 mm | - | AEC-Q200 | ||
![]() MF-RHT200-0-17 Bourns Inc. | 46 |
| - | Through Hole | Radial, Disc | Bourns | 100 A | 3000 | Bourns | - | + 125 C | 16 V | Bourns Inc. | - 40 C | PCB Mount | Bulk | 1.4 W | Active | Details | Multifuse | 0.005997 oz | - | -40°C ~ 125°C | - | - | 0.370" Dia x 0.118" T (9.40mm x 3.00mm) | Polymeric | 110 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV | 0.201" (5.10mm) | 100 A | Resettable Fuses - PPTC | 2 A | 2 A | 16V | 3 s | 45 mOhms | 110 mOhms | 3.8 A | 3.8 A | Resettable Fuses - PPTC | 9.4 mm | - | 0.550" (13.97mm) | 3 mm | - | - | AEC-Q200 | ||
![]() MF-R025-AP-17 Bourns Inc. | 21 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 4000 | Bourns | - | + 85 C | 60 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Box (TB) | - | Active | - | Multifuse | 0.005044 oz | - | -40°C ~ 85°C | Ammo Pack | - | 0.291" Dia x 0.122" T (7.40mm x 3.10mm) | Polymeric | 1.95 Ohms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV, UL | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | 250 mA | 250 mA | 60V | 2.5 s | 1 Ohms | 3 Ohms | 500 mA | 500 mA | Resettable Fuses - PPTC | 7.4 mm | - | 0.500" (12.70mm) | 3.1 mm | - | - | AEC-Q200 | ||
![]() MF-R017-2-17 Bourns Inc. | 46 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3000 | Bourns | - | + 85 C | 60 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | - | Active | - | Multifuse | 0.004409 oz | - | -40°C ~ 85°C | - | - | 0.291" Dia x 0.122" T (7.40mm x 3.10mm) | Polymeric | 3.2 Ohms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV, UL | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | 170 mA | 170 mA | 60V | 3 s | 2 Ohms | 8 Ohms | 340 mA | 340 mA | Resettable Fuses - PPTC | 7.4 mm | - | 0.500" (12.70mm) | 3.1 mm | - | - | AEC-Q200 | ||
![]() MF-RHT100-2-17 Bourns Inc. | 36 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3000 | Bourns | - | + 125 C | 30 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | 1.4 W | Active | Details | Multifuse | 0.006208 oz | - | -40°C ~ 125°C | - | - | 0.382" Dia x 0.118" T (9.70mm x 3.00mm) | Polymeric | 430 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | 1 A | 1 A | 30V | 5 s | 180 mOhms | 430 mOhms | 1.8 A | 1.8 A | Resettable Fuses - PPTC | 9.7 mm | - | 0.535" (13.60mm) | 3 mm | - | - | AEC-Q200 | ||
![]() MF-LSMF600/12X-2 Bourns Inc. | 1596 | - | - | Surface Mount | 2920 (7351 Metric), Concave | Bourns | 40 A | 3000 | Bourns | 50 A | + 85 C | 12 VDC | Bourns Inc. | - 40 C | PCB Mount | - | 1.5 W | Active | Details | Multifuse | - | 12V | -40°C ~ 85°C | MouseReel | - | 0.290" L x 0.202" W (7.36mm x 5.12mm) | Polymeric | 20 mOhms | PPTC Resettable Fuses | SMD/SMT | cURus | - | - | Resettable Fuses - PPTC | 6A | 6 A | 12V | 2s | - | - | - | 12A | Resettable Fuses - PPTC | - | 1.6 mm | - | 7.98 mm | 5.44 mm | - | AEC-Q200 | ||
![]() SMD1812B110TF Yageo | 276 | - | - | Surface Mount | 1812 (4532 metric) | - | 100 A | 2000 | - | - | + 85 C | 8 VDC | YAGEO | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.8 W | Active | Details | - | - | 8VDC | -40°C ~ 85°C | MouseReel | SMD | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | 210 mOhms | - | SMD/SMT | cUL, TUV, UL | - | 100 A | - | 1.1 A | 1.1 A | 8V | 300 ms | 40 mOhms | 210 mOhms | 2.2 A | 2.2 A | - | - | 2 mm | - | 4.73 mm | 3.41 mm | 0.079 (2.00mm) | - | ||
![]() SMD0805B010TF Yageo | 2716 | - | - | Surface Mount | 0805 (2012 metric) | - | 100 A | 20000 | - | - | + 85 C | 15 VDC | YAGEO | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.5 W | Active | Details | - | - | 15VDC | -40°C ~ 85°C | MouseReel | SMD | 0.083 L x 0.053 W (2.10mm x 1.35mm) | Polymeric | 6 Ohms | - | SMD/SMT | cUL, TUV, UL | - | 100 A | - | 0.1 A | 100 mA | 15V | 1.5 s | 1 Ohms | 6 Ohms | 300 mA | 0.3 A | - | - | 1 mm | - | 2.2 mm | 1.5 mm | 0.039 (0.98mm) | - | ||
![]() PTSLR12066V500 Eaton - Electronics Division | 4720 | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | 50 A | - | - | 50 A | + 85 C | 6 VDC | Eaton - Electronics Division | - 40 C | PCB Mount | - | - | Active | - | - | - | 6VDC | -40°C ~ 85°C | - | PTSLR1206 | 0.128" L x 0.065" W (3.25mm x 1.65mm) | Polymeric | 13 mOhms | - | SMD/SMT | cURus, TUV | - | 50 A | - | 5A | 5 A | 6V | 2 s | 1 mOhms | 13 mOhms | 10 A | 10A | - | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() SMD1206B016TF YAGEO | 12637 |
| - | Surface Mount | 1206 (3216 Metric), Concave | YAGEO | - | 20000 | YAGEO | - | - | - | YAGEO | - | PCB Mount | - | - | Active | Details | - | - | - | -40°C ~ 85°C | MouseReel | SMD1206 | 0.126" L x 0.065" W (3.20mm x 1.65mm) | Polymeric | - | PPTC Resettable Fuses | SMD/SMT | cUL, TUV, UL | - | 100 A | Resettable Fuses - PPTC | - | 160 mA | 30V | 300 ms | 1.2 Ohms | 4.5 Ohms | 370 mA | - | Resettable Fuses - PPTC | - | - | - | - | - | 0.057" (1.45mm) | - | ||
![]() PICOASMDCH050F-2 Littelfuse Inc. | 1504 |
| - | Surface Mount | 0805 (2012 Metric), Concave | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | 0.083" L x 0.055" W (2.10mm x 1.40mm) | Polymeric | - | - | - | - | - | 40 A | - | - | 500 mA | 16V | 100 ms | 250 mOhms | 1.6 Ohms | 1.7 A | - | - | - | - | - | - | - | 0.047" (1.20mm) | AEC-Q200 | ||
![]() SMD0603B035TF YAGEO | 3550 |
| - | Surface Mount | 0603 (1608 Metric), Concave | YAGEO | - | 20000 | YAGEO | - | - | - | YAGEO | - | PCB Mount | - | - | Active | Details | - | - | - | -40°C ~ 85°C | MouseReel | SMD0603 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | Polymeric | - | PPTC Resettable Fuses | SMD/SMT | cUL, TUV, UL | - | 40 A | Resettable Fuses - PPTC | - | 350 mA | 6V | 100 ms | 200 mOhms | 1 Ohms | 750 mA | - | Resettable Fuses - PPTC | - | - | - | - | - | 0.061" (1.55mm) | - | ||
![]() SMD0805B110TF YAGEO | 42 |
| - | Surface Mount | 0805 (2012 Metric), Concave | YAGEO | - | 15000 | YAGEO | - | - | - | YAGEO | - | PCB Mount | - | - | Active | Details | - | - | - | -40°C ~ 85°C | MouseReel | SMD0805 | 0.083" L x 0.053" W (2.10mm x 1.35mm) | Polymeric | - | PPTC Resettable Fuses | SMD/SMT | cUL, TUV, UL | - | 100 A | Resettable Fuses - PPTC | - | 1.1 A | 6V | 300 ms | 35 mOhms | 210 mOhms | 2 A | - | Resettable Fuses - PPTC | - | - | - | - | - | 0.059" (1.50mm) | - | ||
![]() SMD0805B075TF YAGEO | 25 |
| - | Surface Mount | 0805 (2012 Metric), Concave | YAGEO | - | 20000 | YAGEO | - | - | - | YAGEO | - | PCB Mount | - | - | Active | Details | - | - | - | -40°C ~ 85°C | MouseReel | SMD0805 | 0.083" L x 0.053" W (2.10mm x 1.35mm) | Polymeric | - | PPTC Resettable Fuses | SMD/SMT | cUL, TUV, UL | - | 40 A | Resettable Fuses - PPTC | - | 750 mA | 6V | 200 ms | 90 mOhms | 350 mOhms | 1.5 A | - | Resettable Fuses - PPTC | - | - | - | - | - | 0.049" (1.25mm) | - | ||
![]() PTSLR12106V600 Eaton - Electronics Division | 3263 |
| - | Surface Mount | 1210 (3225 Metric), Concave | - | 50 A | - | - | - | + 85 C | 6 VDC | Eaton - Electronics Division | - 40 C | PCB Mount | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | PTSLR1210 | 0.135" L x 0.110" W (3.43mm x 2.80mm) | - | 10 mOhms | - | SMD/SMT | cURus, TUV | - | 50 A | - | 6 A | 6 A | 6V | 5 s | 1 mOhms | 10 mOhms | 12 A | 12 A | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() PTSLR06038V100 Eaton - Electronics Division | 5030 |
| - | Surface Mount | 0603 (1608 Metric), Concave | - | 25 A | - | - | - | + 85 C | 8 VDC | Eaton - Electronics Division | - 40 C | PCB Mount | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | PTSLR0603 | 0.071" L x 0.039" W (1.80mm x 1.00mm) | - | 150 mOhms | - | SMD/SMT | cURus | - | 25 A | - | 1 A | 1 A | 8V | 2 s | 30 mOhms | 150 mOhms | 2 A | 2 A | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() PTSA121013V050 Eaton - Electronics Division | 3864 |
| - | Surface Mount | 1210 (3225 Metric), Concave | - | 40 A | - | - | - | + 85 C | 13.2 VDC | Eaton - Electronics Division | - 40 C | PCB Mount | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | PTSA1210 | 0.128" L x 0.098" W (3.25mm x 2.50mm) | - | 1 Ohms | - | SMD/SMT | UL | - | 40 A | - | 500 mA | 500 mA | 13.2V | 100 ms | 150 mOhms | 1 Ohms | 1 A | 1 A | - | - | - | - | - | - | 0.033" (0.85mm) | AEC-Q200 | ||
![]() PTS06039V016 Eaton - Electronics Division | 4450 | - | - | Surface Mount | 0603 (1608 Metric), Concave | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | PTS0603 | 0.065" L x 0.031" W (1.65mm x 0.80mm) | - | - | - | - | cURus, TUV | - | 4 A | - | - | 160 mA | 9V | 1 s | 400 mOhms | 5 Ohms | 400 mA | - | - | - | - | - | - | - | 0.031" (0.80mm) | - |