- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Approval Agency | Lead Spacing | Current - Max | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPTS1206L075R Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 750 mA | 8V | 200 ms | 90 mOhms | 290 mOhms | 1.5 A | - | 0.049 (1.25mm) | - | ||
![]() MPRV120V030 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 0.311 Dia x 0.150 T (7.90mm x 3.80mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 3 A | 300 mA | 120V | 8.5 s | 880 mOhms | 2.1 Ohms | 600 mA | 0.512 (13.00mm) | - | - | ||
![]() MPTS0603L012R Meritek | In Stock | - | - | Surface Mount | 0603 (1608 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.063 L x 0.029 W (1.60mm x 0.73mm) | Polymeric | cUL, TUV, UL | - | 40 A | 120 mA | 9V | 100 ms | 1.1 Ohms | 5.8 Ohms | 300 mA | - | 0.030 (0.75mm) | - | ||
![]() MPTR60V025 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.291 Dia x 0.122 T (7.40mm x 3.10mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 250 mA | 60V | 2.5 s | 1.25 Ohms | 3 Ohms | 500 mA | 0.500 (12.70mm) | - | - | ||
![]() MPTS1210L150R Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.5 A | 6V | 500 ms | 40 mOhms | 110 mOhms | 3 A | - | 0.035 (0.90mm) | - | ||
![]() MPTS0805L100 Meritek | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.087 L x 0.053 W (2.20mm x 1.35mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1 A | 6V | 300 ms | 60 mOhms | 210 mOhms | 1.95 A | - | 0.071 (1.80mm) | - | ||
![]() MPTS1812L16012 Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.6 A | 12V | 1 s | 30 mOhms | 100 mOhms | 3.2 A | - | 0.053 (1.35mm) | - | ||
![]() MPTS1206L035R Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 350 mA | 16V | 100 ms | 300 mOhms | 1.2 Ohms | 750 mA | - | 0.030 (0.75mm) | - | ||
![]() MPTS0805L035 Meritek | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.087 L x 0.053 W (2.20mm x 1.35mm) | Polymeric | cUL, TUV, UL | - | 100 A | 350 mA | 6V | 100 ms | 250 mOhms | 1.2 Ohms | 750 mA | - | 0.049 (1.25mm) | - | ||
![]() MPTS2016L030R Meritek | In Stock | - | - | Surface Mount | 2016 (5041 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.200 L x 0.160 W (5.08mm x 4.07mm) | Polymeric | cUL, TUV, UL | - | 100 A | 300 mA | 60V | 3 s | 500 mOhms | 2.3 Ohms | 600 mA | - | 0.045 (1.15mm) | - | ||
![]() MPTH250V120V Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTH | 0.256 L x 0.181 W (6.50mm x 4.60mm) | Polymeric | cUL, TUV, UL | 0.197 (5.00mm) | 3 A | 120 mA | 100V | 2 s | 4 Ohms | 16 Ohms | 240 mA | 0.433 (11.00mm) | - | - | ||
![]() MPTS1206L11016R Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.1 A | 16V | 300 ms | 40 mOhms | 180 mOhms | 2.2 A | - | 0.055 (1.40mm) | - | ||
![]() MPTR90V090 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.461 Dia x 0.122 T (11.70mm x 3.10mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 900 mA | 90V | 7.2 s | 200 mOhms | 470 mOhms | 1.8 A | 0.622 (15.80mm) | - | - | ||
![]() MPTR16V300H Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 125°C | MPTR | 0.346 L x 0.118 W (8.80mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 100 A | 3 A | 16V | 5 s | 33 mOhms | 79 mOhms | 6 A | 0.543 (13.80mm) | - | - | ||
![]() MPTS2920L125 Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.25 A | 33V | 2 s | 50 mOhms | 250 mOhms | 2.5 A | - | 0.039 (1.00mm) | - | ||
![]() MPRV120V020 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 0.311 Dia x 0.150 T (7.90mm x 3.80mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 2 A | 200 mA | 120V | 9 s | 1.83 Ohms | 4.4 Ohms | 400 mA | 0.512 (13.00mm) | - | - | ||
![]() MPTR16V1400 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 1.098 L x 0.142 W (27.90mm x 3.60mm) | Polymeric | cUL, TUV, UL | 0.402 (10.20mm) | 100 A | 14 A | 16V | 20 s | 2 mOhms | 8 mOhms | 23.8 A | 1.098 (27.90mm) | - | - | ||
![]() MPTS1210L110 Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.1 A | 8V | 300 ms | 60 mOhms | 210 mOhms | 2.2 A | - | 0.039 (1.00mm) | - | ||
![]() MPTS1210L02032H Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 125°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 10 A | 200 mA | 32V | 20 ms | 800 mOhms | 5 Ohms | 600 mA | - | 0.043 (1.10mm) | - | ||
![]() MPTR36V120 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.291 L x 0.118 W (7.40mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 1.2 A | 36V | - | 74 mOhms | 180 mOhms | 2.3 A | 0.480 (12.20mm) | - | - |