- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Body Material | Terminal Material | Manufacturer Package Identifier | Resistance @ 25C | Usage Level | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Operating Supply Voltage | Working Voltage | Lead Spacing | Number of Channels | Lead Diameter | Voltage | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Wire/Cable Diameter | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Ambient Temperature Range High | Circuit DC Voltage-Max | Diameter | Height | Height Seated (Max) | Length | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MICROSMD005F-2 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 1210 (3225 Metric), Concave | - | - | - | - | - | - | - | - | 30V | - | -40°C~85°C | Cut Tape (CT) | 2006 | PolySwitch®, microSMD | 0.127Lx0.102W 3.22mmx2.58mm | - | - | yes | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | CSA, TUV, UL | - | - | - | 30V | - | - | - | - | - | - | - | - | - | - | 50mA | 50mA | - | - | 1.5s | 3.6Ohm | 50Ohm | 150mA | 150mA | 85°C | - | - | 850μm | - | - | 0.033 0.85mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RX018/250-2 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Multifuse®, MF-RX/250 | 0.433Lx0.181W 11.00mmx4.60mm | - | - | - | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 2Ohm | - | 85°C | -40°C | - | - | 60V | - | - | - | - | - | 10A | MF-RX | - | - | cURus, TUV | - | 5.1mm | - | 60V | - | 0.201 5.10mm | - | 650 μm | - | 10A | - | - | 60V | - | 180mA | 180mA | - | 60V 250V Int | - | 800mOhms | 4Ohms | - | 360mA | - | - | - | - | 0.535 13.60mm | 13.6mm | - | - | No | Unknown | ROHS3 Compliant | - | - | - | ||
![]() PRG21BC1R0MM1RA Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 2 | - | - | - | 1Ohm | Commercial grade | - | - | -20°C~85°C | Tape & Reel (TR) | - | POSISTOR®, PRG | 0.079Lx0.049W 2.00mmx1.25mm | 20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Ceramic | 1Ohm | - | - | - | - | - | - | - | - | - | 1.25mm | - | 10A | - | - | 2012 | UL | 0805 | - | - | - | - | - | - | - | 12V | 10A | - | - | - | - | 330mA | 330mA | - | 12V | - | - | - | - | 740mA | - | - | - | 900μm | - | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() MF-MSMF250/16-2 Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | ONE SURFACE | - | - | Gold | - | - | - | 16V | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Multifuse®, MF-MSMF | 0.179Lx0.128W 4.55mmx3.24mm | - | e4 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 100mOhm | - | - | - | - | 8533.40.80.70 | 16V | TR, 7 INCH | 800mW | - | - | - | 100A | MF-MSMF | - | 4532 | cURus, TUV | 1812 | - | - | 16V | - | - | - | - | - | 100A | 800mW | DUAL ENDED | - | - | 2.5A | 2.5A | OVERLOAD PROTECTION | - | 5s | 15mOhm | 100mOhm | - | 5A | - | - | - | 1.6mm | - | - | 0.033 0.85mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() 60R010XPR Littelfuse Inc. | 37 | - | Datasheet | 12 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2010 | POLY-FUSE®, 60R | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 7.5Ohm | Matte Tin (Sn) | - | - | RESISTANCE RANGE(RMIN-R1MAX)OHM: 2.5-7.5 | 8533.40.80.70 | 60V | AMMO PACK | - | - | - | - | 40A | - | - | - | cURus | - | 5.1mm | - | 60V | 60V | 0.201 5.10mm | - | - | - | 40A | 380mW | - | 60V | - | 100mA | 100mA | OVERLOAD PROTECTION | - | 4s | 2.5Ohm | 7.5Ohm | - | 200mA | - | - | - | 12.7mm | 0.500 12.70mm | - | - | 3.05mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() MF-R110 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | Polymer | - | - | - | - | - | - | -40°C~85°C | Bulk | 2003 | Multifuse®, MF-R | 0.350Dia x 0.118 T 8.90mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 180mOhm | - | - | - | - | - | 30V | - | 700mW | 5.1mm | - | - | 1.1A | - | 30V | - | cURus, TUV | - | 5.1mm | 7.6mm | 30V | - | 0.201 5.10mm | - | 510 μm | - | 40A | 700mW | - | - | 510 μm | 1.1A | - | TEMPERATURE SENSING | - | 6.6s | 100mOhm | 270mOhm | - | 2.2A | - | - | 8.9mm | 14mm | 0.551 14.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-VS210-0 Bourns Inc. | 21995 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Strap | - | FLAT | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-VS | 0.866Lx0.205W 22.00mmx5.20mm | - | e2 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Polymeric | 30mOhm | Tin/Silver (Sn/Ag) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | 100A | MF-VS | - | - | cURus, TUV | - | - | - | 16V | - | - | - | - | - | 100A | 1.5W | DUAL | - | - | 2.1A | 2.1A | OVERLOAD PROTECTION | - | 5s | 18mOhm | 60mOhm | - | 4.7A | - | - | - | - | - | - | 0.035 0.90mm | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 30R160UPR Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2008 | POLY-FUSE®, 30R | 0.350Lx0.118W 8.90mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 110mOhm | Matte Tin (Sn) | - | - | FLAME PROOF, MINIMUM RESISTANCE IS 0.03 OHMS | 8533.40.80.70 | 30V | AMMO PACK | - | - | - | - | 40A | - | - | - | cURus, TUV | - | 5.1mm | - | 30V | 30V | 0.201 5.10mm | - | - | - | 40A | 900mW | - | 30V | - | 1.6A | 1.6A | OVERCURRENT PROTECTION | - | 8s | 30mOhm | 110mOhm | - | 3.2A | - | - | - | 15.4mm | 0.598 15.20mm | - | - | 3.05mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() NANOSMDC010F-2 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | - | nanoSMDC | - | - | 60V | - | - | Tape & Reel (TR) | 2016 | nanoSMD | 0.126Lx0.063W 3.20mmx1.59mm | - | - | - | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | TUV, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | 100mA | - | 60V | 1s | - | - | 250mA | 250mA | 85°C | - | - | 1mm | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R075-2 Bourns Inc. | 5840 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | 60V | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-R | 0.409Dia x 0.122 T 10.40mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 400mOhm | - | - | - | - | - | 60V | TR | - | 5.1mm | - | - | 40A | MF-R075 | - | - | cURus, TUV | - | 5.1mm | - | 60V | - | 0.201 5.10mm | - | 510 μm | - | 40A | 900mW | - | - | - | 750mA | 750mA | TEMPERATURE SENSING | - | 6.3s | 180mOhm | 600mOhm | - | 1.5A | - | - | - | - | 0.630 16.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() DECASMDC050F/60-2 Littelfuse Inc. | 2207 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 2018 (5045 Metric), Concave | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | PolySwitch®, decaSMD | 0.197Lx0.177W 5.01mmx4.50mm | - | - | yes | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550mA | - | - | 60V | 100ms | 200mOhm | 1.1Ohm | 1.1A | 1.1A | - | - | - | - | - | - | 0.035 0.89mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-PSHT010X-2 Bourns Inc. | 5000000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric), Concave | - | - | - | - | Gold | - | - | - | 16V | - | -40°C~125°C | Tape & Reel (TR) | 2013 | Multifuse®, MF-PSHT | 0.085Lx0.053W 2.15mmx1.35mm | - | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 7.5Ohm | - | - | - | - | - | 16V | - | - | - | - | unknown | - | MF-PSHT | - | 2012 | - | 0805 | - | - | 16V | - | - | 1 | - | - | 40A | 1W | - | - | - | 100mA | - | - | - | 1.5s | 1Ohm | 12Ohm | - | 600mA | - | - | - | 800μm | - | - | 0.032 0.80mm | - | - | No SVHC | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() 0603L035YR Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 0603 (1608 Metric), Concave | YES | WRAPAROUND | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | POLY-FUSE®, 0603L | 0.063Lx0.032W 1.60mmx0.80mm | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 1Ohm | Matte Tin (Sn) | - | - | MINIMUM RESISTANCE IS 0.2 OHMS | 8533.40.80.70 | 6V | TR, 7 INCH | 500mW | - | - | - | - | - | - | 1608 | cURus, TUV | 0603 | - | - | 6V | 6V | - | - | - | - | 40A | 500mW | DUAL ENDED | 6V | - | 350mA | - | OVERCURRENT PROTECTION | - | 100ms | 200mOhm | 1Ohm | - | 750mA | - | 6V | - | 1.55mm | - | - | 0.061 1.55mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() RXEF030 Littelfuse Inc. | 5298 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | 72V | - | -40°C~85°C | Bulk | 2005 | PolySwitch®, RXEF | 0.291Dia x 0.118 T 7.40mmx3.00mm | - | e2 | yes | Obsolete | Not Applicable | 2 | - | - | Polymeric | 2.1Ohm | Matte Tin/Copper (Sn/Cu) | - | - | FLAME PROOF, 0.88-1.33 OHMS AT 20 DEG CEL | - | - | - | - | - | - | - | 40A | - | - | - | CQC, CSA, TUV, UL | - | - | 7.6mm | 72V | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | 300mA | 300mA | TEMPERATURE SENSING | - | 3s | 880mOhm | 2.1Ohm | - | 600mA | 85°C | - | - | 12.7mm | 0.500 12.70mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MINISMDC260F-2 Littelfuse Inc. | 1479 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2011 | PolySwitch®, miniSMD | 0.179Lx0.128W 4.55mmx3.24mm | - | - | yes | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | 2.6A | - | - | 6V | 5s | 15mOhm | 43mOhm | - | 5A | - | - | - | - | - | - | 0.031 0.78mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() RKEF500 Littelfuse Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bag | 2008 | PolySwitch®, RKEF | 0.949Lx0.118W 24.10mmx3.00mm | - | - | yes | Active | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | CSA, TUV, UL | - | - | - | - | - | 0.400 10.15mm | - | - | - | - | - | - | - | - | 5A | - | - | 60V | 28s | 12mOhm | 50mOhm | 10A | 10A | - | - | - | - | 1.142 29.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() RUEF900 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | - | - | - | - | - | - | - | - | - | - | - | - | 20s | - | - | - | - | - | - | - | 29mm | - | 24.1mm | - | 3mm | - | - | - | - | - | - | ||
![]() MF-R900-0-99 Bourns Inc. | 3000 | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.953Lx0.118W 24.20mmx3.00mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 10mOhm | - | - | - | - | - | - | - | - | 10.2mm | - | - | 40A | MF-R900 | 30V | - | cURus, TUV | - | 10.2mm | 7.6mm | 30V | - | 0.402 10.20mm | - | 810 μm | - | 40A | 4.2W | - | - | - | 9A | 9A | TEMPERATURE SENSING | - | 20s | 5mOhm | 20mOhm | - | 18A | - | - | - | - | 1.295 32.90mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1206L005/60WR Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | POLY-FUSE®, 1206L | 0.126Lx0.065W 3.20mmx1.65mm | - | - | - | Active | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | 60V | 1.5s | 3.6Ohms | 20Ohms | 150mA | - | - | - | - | - | - | - | 0.049 1.25mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() RXEF005-2 Littelfuse Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | 60V | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PolySwitch®, RXEF | 0.315Dia x 0.118 T 8.00mmx3.00mm | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymeric | - | - | - | - | 7.3-11.1 OHMS AT 20 DEG CEL | - | - | TR | - | - | - | unknown | 40A | - | - | - | CQC, CSA, TUV, UL | - | - | - | - | - | 0.199 5.05mm | - | - | - | - | - | - | - | - | 50mA | 50mA | TEMPERATURE SENSING | 60V | 5s | 7.3Ohm | 20Ohm | - | 100mA | 85°C | - | - | 8.3mm | 0.327 8.30mm | - | - | - | - | - | ROHS3 Compliant | - | - | - |