- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Operating Temperature | Packaging | Series | Size / Dimension | Type | Subcategory | Termination Style | Approval Agency | Lead Spacing | Current - Max | Product Type | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Product Category | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPTS1206L025R Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | Meritek | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | - | - | cUL, TUV, UL | - | 100 A | - | 250 mA | 16V | 80 ms | 550 mOhms | 2.3 Ohms | 500 mA | - | - | 0.030 (0.75mm) | - | ||
![]() MPTS2016L050R Meritek | In Stock | - | - | Surface Mount | 2016 (5041 Metric), Concave | - | - | - | - | Meritek | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | MPTS | 0.200 L x 0.160 W (5.08mm x 4.07mm) | Polymeric | - | - | cUL, TUV, UL | - | 100 A | - | 550 mA | 60V | 5 s | 450 mOhms | 1 Ohms | 1.1 A | - | - | 0.067 (1.70mm) | - | ||
![]() MPTS2920L26024 Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric) | - | - | - | - | Meritek | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | - | - | cUL, TUV, UL | - | 100 A | - | 2.6 A | 24V | 20 s | 20 mOhms | 75 mOhms | 5.2 A | - | - | 0.045 (1.15mm) | - | ||
![]() MPTS1210L07524R Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric), Concave | - | - | - | - | Meritek | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | - | - | cUL, TUV, UL | - | 100 A | - | 750 mA | 24V | 100 ms | 130 mOhms | 400 mOhms | 1.5 A | - | - | 0.047 (1.20mm) | - | ||
![]() MPRV120V070 Meritek | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | - | Meritek | - | Bulk | - | Active | - | - | -40°C ~ 85°C | - | MPRV | 0.417 Dia x 0.150 T (10.60mm x 3.80mm) | Polymeric | - | - | cUL, TUV, UL | 0.201 (5.10mm) | 5 A | - | 750 mA | 120V | 6.3 s | 250 mOhms | 600 mOhms | 1.5 A | - | 0.610 (15.50mm) | - | - | ||
![]() MPTS1812L075R Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | - | Meritek | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | - | - | cUL, TUV, UL | - | 100 A | - | 750 mA | 16V | 200 ms | 110 mOhms | 450 mOhms | 1.5 A | - | - | 0.061 (1.55mm) | - | ||
![]() PSR-24845 Littelfuse | In Stock | - | - | - | - | Littelfuse | - | 2000 | Littelfuse | - | PCB Mount | - | 064284-000 | - | Details | 2Pro | - | Bulk | PSR | - | - | PPTC Resettable Fuses | Radial | - | - | - | Resettable Fuses - PPTC | - | - | - | - | - | - | Resettable Fuses - PPTC | - | - | - | ||
![]() BDX54 COMSET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPTS1812L030 Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | - | Meritek | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | - | - | cUL, TUV, UL | - | 100 A | - | 300 mA | 30V | 100 ms | 200 mOhms | 1.75 Ohms | 600 mA | - | - | 0.028 (0.70mm) | - | ||
![]() MPTR60V110 Meritek | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | - | Meritek | - | Bulk | - | Active | - | - | -40°C ~ 85°C | - | MPTR | 0.512 Dia x 0.122 T (13.00mm x 3.10mm) | Polymeric | - | - | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | - | 1.1 A | 60V | 8.2 s | 150 mOhms | 380 mOhms | 2.2 A | - | 0.709 (18.00mm) | - | - | ||
![]() MPTS1812L030R Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | - | Meritek | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | - | - | cUL, TUV, UL | - | 100 A | - | 300 mA | 30V | 100 ms | 200 mOhms | 1.75 Ohms | 600 mA | - | - | 0.028 (0.70mm) | - | ||
![]() MPTS0805L075 Meritek | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | Meritek | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | MPTS | 0.087 L x 0.053 W (2.20mm x 1.35mm) | Polymeric | - | - | cUL, TUV, UL | - | 100 A | - | 750 mA | 6V | 200 ms | 90 mOhms | 350 mOhms | 1.5 A | - | - | 0.049 (1.25mm) | - | ||
![]() MPTR90V185 Meritek | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | - | Meritek | - | Bulk | - | Active | - | - | -40°C ~ 85°C | - | MPTR | 0.701 Dia x 0.122 T (17.80mm x 3.10mm) | Polymeric | - | - | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | - | 1.85 A | 90V | 12.6 s | 80 mOhms | 190 mOhms | 3.7 A | - | 0.902 (22.90mm) | - | - | ||
![]() MPTR36V190 Meritek | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | - | Meritek | - | Bulk | - | Active | - | - | -40°C ~ 85°C | - | MPTR | 0.354 L x 0.118 W (9.00mm x 3.00mm) | Polymeric | - | - | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | - | 1.9 A | 36V | - | 45 mOhms | 92 mOhms | 3 A | - | 0.532 (13.50mm) | - | - | ||
![]() MPTS1210L07524 Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | Meritek | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | - | - | cUL, TUV, UL | - | 100 A | - | 750 mA | 24V | 100 ms | 130 mOhms | 400 mOhms | 1.5 A | - | - | 0.047 (1.20mm) | - | ||
![]() MPTR16V650H Meritek | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | - | Meritek | - | Bulk | - | Active | - | - | -40°C ~ 125°C | - | MPTR | 0.500 L x 0.118 W (12.70mm x 3.00mm) | Polymeric | - | - | cUL, TUV, UL | 0.201 (5.10mm) | 100 A | - | 6.5 A | 16V | 5.5 s | 11 mOhms | 26 mOhms | 12 A | - | 0.874 (22.20mm) | - | - | ||
![]() MPTS1206L012 Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | Meritek | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | - | - | cUL, TUV, UL | - | 100 A | - | 120 mA | 48V | 200 ms | 1.4 Ohms | 6.5 Ohms | 390 mA | - | - | 0.033 (0.85mm) | - | ||
![]() MPTS1206L07516R Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | Meritek | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | - | - | cUL, TUV, UL | - | 100 A | - | 750 mA | 16V | 200 ms | 90 mOhms | 290 mOhms | 1.5 A | - | - | 0.049 (1.25mm) | - | ||
![]() MPTS0603L010R Meritek | In Stock | - | - | Surface Mount | 0603 (1608 Metric), Concave | - | - | - | - | Meritek | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | MPTS | 0.063 L x 0.029 W (1.60mm x 0.73mm) | Polymeric | - | - | cUL, TUV, UL | - | 40 A | - | 100 mA | 15V | 100 ms | 900 Ohms | 8 Ohms | 250 mA | - | - | 0.030 (0.75mm) | - | ||
![]() MPTR36V135 Meritek | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | - | Meritek | - | Bulk | - | Active | - | - | -40°C ~ 85°C | - | MPTR | 0.291 L x 0.118 W (7.40mm x 3.00mm) | Polymeric | - | - | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | - | 1.35 A | 36V | - | 59 mOhms | 143 mOhms | 2.5 A | - | 0.559 (14.20mm) | - | - |